Tektronix, Inc. Test Probes TDP3500

Description
Test Probes Probe, Diff., 3.5GHz w/interface
Description
Test Probes Probe, Diff., 3.5GHz w/interface
Datasheet
Datasheet Summary
Powered by GS/AI

The Tektronix Differential Probe, part number 64M0425, is designed for high-frequency measurements with a bandwidth of 3.5 GHz. It features a low differential input capacitance of ,â§0.3 pF and a differential input resistance of 100 k,Ѷ, which helps maintain signal fidelity and reduces loading effects on the device under test (DUT). The probe can handle a maximum input voltage of ¬±15 V (DC + pk AC) and offers a common mode rejection ratio (CMRR) greater than 25 dB at 1 GHz, enhancing measurement accuracy in noisy environments. This probe is compatible with Tektronix oscilloscopes equipped with the TekVPI,Ñ¢ probe interface, allowing for direct connection without the need for an external power supply. It includes features such as automatic units scaling and readout on the oscilloscope display, as well as easy access to probe controls. The compact probe head design facilitates probing of small geometry circuit elements, making it suitable for applications in high-speed serial bus designs, signal integrity analysis, and debugging tasks. Engineers seeking a reliable and high-performance differential probe for advanced digital system designs may find this product beneficial for their projects.

Datasheet Summary
Powered by GS/AI

The Tektronix Differential Probe, part number 64M0425, is designed for high-frequency measurements with a bandwidth of 3.5 GHz. It features a low differential input capacitance of ,â§0.3 pF and a differential input resistance of 100 k,Ѷ, which helps maintain signal fidelity and reduces loading effects on the device under test (DUT). The probe can handle a maximum input voltage of ¬±15 V (DC + pk AC) and offers a common mode rejection ratio (CMRR) greater than 25 dB at 1 GHz, enhancing measurement accuracy in noisy environments. This probe is compatible with Tektronix oscilloscopes equipped with the TekVPI,Ñ¢ probe interface, allowing for direct connection without the need for an external power supply. It includes features such as automatic units scaling and readout on the oscilloscope display, as well as easy access to probe controls. The compact probe head design facilitates probing of small geometry circuit elements, making it suitable for applications in high-speed serial bus designs, signal integrity analysis, and debugging tasks. Engineers seeking a reliable and high-performance differential probe for advanced digital system designs may find this product beneficial for their projects.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
TDP3500
Test Probes TDP3500
Test Probes Probe, Diff., 3.5GHz w/interface

Test Probes Probe, Diff., 3.5GHz w/interface

Buy Now Datasheet
Differential Probe - TDP3500 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
TDP3500
Differential Probe TDP3500
The TDP3500 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Bandwidth: 3.5 GHz Differential input capacitance: ≤0.3 pF Differential input resistance: 100 kω DC + pk AC input voltage: ±15 V >60 dB at 1 MHz and >25 dB at 1 GHz CMRR Excellent common mode rejection – reduces measurement errors in higher common environments Low capacitive and resistive loading – maintains signal fidelity and reduces DC biasing interactions Compact probe head size for probing small geometry circuit elements DUT attachment accessories enable connection to fine-spaced SMDs Robust design for reliability Connects directly to oscilloscopes with the TekVPI™ probe interface Provides automatic units scaling and readout on the oscilloscopes display Easy access to probe comp box controls or oscilloscope probe menu display for probe status, setup control, and diagnostic information Direct connection to and powered from the TekVPI™ oscilloscope interface (Connects directly to TekVPI scopes without the need of an external power supply, like many competitors require) Single-button oscilloscope probe menu access Setup and control from probe comp box or oscilloscope user interface AutoZero - zeros out output offset Remote GPIB/USB probe control through the oscilloscope Differential active probes provide truer signal reproduction and fidelity for high-frequency measurements. With ultra-low input capacitance and versatile device-under-test connection capabilities, the TDP3500 Differential-ended Active probes provide excellent high-speed electrical and mechanical performance required for today's digital system designs.

The TDP3500 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • Bandwidth: 3.5 GHz
  • Differential input capacitance: ≤0.3 pF
  • Differential input resistance: 100 kΩ
  • DC + pk AC input voltage: ±15 V
  • >60 dB at 1 MHz and >25 dB at 1 GHz CMRR
  • Excellent common mode rejection – reduces measurement errors in higher common environments
  • Low capacitive and resistive loading – maintains signal fidelity and reduces DC biasing interactions
  • Compact probe head size for probing small geometry circuit elements
  • DUT attachment accessories enable connection to fine-spaced SMDs
  • Robust design for reliability
  • Connects directly to oscilloscopes with the TekVPI™ probe interface
  • Provides automatic units scaling and readout on the oscilloscopes display
  • Easy access to probe comp box controls or oscilloscope probe menu display for probe status, setup control, and diagnostic information
  • Direct connection to and powered from the TekVPI™ oscilloscope interface (Connects directly to TekVPI scopes without the need of an external power supply, like many competitors require)
  • Single-button oscilloscope probe menu access
  • Setup and control from probe comp box or oscilloscope user interface
  • AutoZero - zeros out output offset
  • Remote GPIB/USB probe control through the oscilloscope

Differential active probes provide truer signal reproduction and fidelity for high-frequency measurements. With ultra-low input capacitance and versatile device-under-test connection capabilities, the TDP3500 Differential-ended Active probes provide excellent high-speed electrical and mechanical performance required for today's digital system designs.

Supplier's Site Datasheet
Differential Probe, 3.5Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix - 64M0425 - Newark, An Avnet Company
Chicago, IL, United States
Differential Probe, 3.5Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix
64M0425
Differential Probe, 3.5Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix 64M0425
DIFFERENTIAL PROBE, 3.5GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:-; Bandwidth:-; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix Oscilloscopes with TekVPI Probe Interface; Product Range:- RoHS Compliant: Yes

DIFFERENTIAL PROBE, 3.5GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:-; Bandwidth:-; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix Oscilloscopes with TekVPI Probe Interface; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TDP3500 TDP3500 64M0425
Product Name Test Probes Differential Probe Differential Probe, 3.5Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix
Probe Type Differential Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
0.050
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details