RIGOL Technologies, Inc. Current Probe RP1001C

Description
The RP1001C is a 300 kHz, 100 A current probe from Rigol. Features: DC and AC Frequency range: DC to 300KHz Ranges of 0.01V/A,0.1V/A Battery powered 9V internal for maximum external noise supression External psu socket provided (supplied with recommended 230V AC mains adapter for EU fitting - voltage rated for UK Mains voltage ranges) Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: An English User’s Guide A Dual-BNC Coaxial Cable A BNC-to-Banana Plug Adapter An AC Power Adapter Specifications: Current Range - 10mV/A, 100mV/A DC Accuracy, typical - 100mV/A: ±3% ±50mA Frequency Range - DC to 300kHz (-3dB) Battery Type and Life, typical - 9V NEDA 1604A, IEC 6LR61 13 hours (1 each) The RP1001C current probe enables a general purpose oscilloscope to display AC and DC current signals upp too 100A Peak (70A RMS). The RP1001C current probe can also make AC and DC measurments with a multimeter by using the BNC-to-banana plug adapter.
Description
The RP1001C is a 300 kHz, 100 A current probe from Rigol. Features: DC and AC Frequency range: DC to 300KHz Ranges of 0.01V/A,0.1V/A Battery powered 9V internal for maximum external noise supression External psu socket provided (supplied with recommended 230V AC mains adapter for EU fitting - voltage rated for UK Mains voltage ranges) Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: An English User’s Guide A Dual-BNC Coaxial Cable A BNC-to-Banana Plug Adapter An AC Power Adapter Specifications: Current Range - 10mV/A, 100mV/A DC Accuracy, typical - 100mV/A: ±3% ±50mA Frequency Range - DC to 300kHz (-3dB) Battery Type and Life, typical - 9V NEDA 1604A, IEC 6LR61 13 hours (1 each) The RP1001C current probe enables a general purpose oscilloscope to display AC and DC current signals upp too 100A Peak (70A RMS). The RP1001C current probe can also make AC and DC measurments with a multimeter by using the BNC-to-banana plug adapter.

Suppliers

Company
Product
Description
Supplier Links
Current Probe RP1001C
The RP1001C is a 300 kHz, 100 A current probe from Rigol. Features: DC and AC Frequency range: DC to 300KHz Ranges of 0.01V/A,0.1V/A Battery powered 9V internal for maximum external noise supression External psu socket provided (supplied with recommended 230V AC mains adapter for EU fitting - voltage rated for UK Mains voltage ranges) Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: An English User’s Guide A Dual-BNC Coaxial Cable A BNC-to-Banana Plug Adapter An AC Power Adapter Specifications: Current Range - 10mV/A, 100mV/A DC Accuracy, typical - 100mV/A: ±3% ±50mA Frequency Range - DC to 300kHz (-3dB) Battery Type and Life, typical - 9V NEDA 1604A, IEC 6LR61 13 hours (1 each) The RP1001C current probe enables a general purpose oscilloscope to display AC and DC current signals upp too 100A Peak (70A RMS). The RP1001C current probe can also make AC and DC measurments with a multimeter by using the BNC-to-banana plug adapter.

The RP1001C is a 300 kHz, 100 A current probe from Rigol.

Features:

  • DC and AC Frequency range: DC to 300KHz
  • Ranges of 0.01V/A,0.1V/A
  • Battery powered 9V internal for maximum external noise supression
  • External psu socket provided (supplied with recommended 230V AC mains adapter for EU fitting - voltage rated for UK Mains voltage ranges)

Works with-

  • DS1
  • DS1Z
  • DS2
  • DS4
  • DS6
  • MSO1
  • MSO2
  • MSO4

Accessories:

  • An English User’s Guide
  • A Dual-BNC Coaxial Cable
  • A BNC-to-Banana Plug Adapter
  • An AC Power Adapter

Specifications:

  • Current Range - 10mV/A, 100mV/A
  • DC Accuracy, typical - 100mV/A: ±3% ±50mA
  • Frequency Range - DC to 300kHz (-3dB)
  • Battery Type and Life, typical - 9V NEDA 1604A, IEC 6LR61 13 hours (1 each)

The RP1001C current probe enables a general purpose oscilloscope to display AC and DC current signals upp too 100A Peak (70A RMS). The RP1001C current probe can also make AC and DC measurments with a multimeter by using the BNC-to-banana plug adapter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP1001C
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
0.025″ Sq. Socket (Tin Plated) Jumper, 22 AWG PVC Test Lead - 9175 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details