Cal Test Electronics, Inc. Oscilloscope Probes CT3133RA

Description
"10:1 Passive with Readout 350MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet
Description
"10:1 Passive with Readout 350MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - CT3133RA-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
CT3133RA-ND
Oscilloscope Probes CT3133RA-ND
"10:1 Passive with Readout 350MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

"10:1 Passive with Readout 350MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
CT3133RA
Test Probes CT3133RA
Test Probes Oprobe x10, Grey 350MHz,1.2m,Readout

Test Probes Oprobe x10, Grey 350MHz,1.2m,Readout

Buy Now Datasheet
Voltage Probe CT3133RA
The CT3133RA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 350 MHz (-3 dB) bandwidth High impedance input (10 Mω/12 pF) 10−35 pF compensation range 300 V CAT II Snap-Locking Sprung Hook Easily replaceable tip Large accessory set Meets IEC 61010-031 RoHS compliant Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings. The CT3133 is a general purpose 350 MHz, 10x fixed attenuation oscilloscope probe. The CT3133RA features a readout actuator pin (sense pin) on the BNC connector.

The CT3133RA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 350 MHz (-3 dB) bandwidth
  • High impedance input (10 MΩ/12 pF)
  • 10−35 pF compensation range
  • 300 V CAT II
  • Snap-Locking Sprung Hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031
  • RoHS compliant
  • Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings.

The CT3133 is a general purpose 350 MHz, 10x fixed attenuation oscilloscope probe. The CT3133RA features a readout actuator pin (sense pin) on the BNC connector.

Supplier's Site Datasheet
Passive Probe, 350Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics - 69AC5500 - Newark, An Avnet Company
Chicago, IL, United States
Passive Probe, 350Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics
69AC5500
Passive Probe, 350Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics 69AC5500
PASSIVE PROBE, 350MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:350MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

PASSIVE PROBE, 350MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:350MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number CT3133RA-ND CT3133RA CT3133RA 69AC5500
Product Name Oscilloscope Probes Test Probes Voltage Probe Passive Probe, 350Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics
Probe Technology Passive
Attenuation Factor 10X
Bandwidth 350 MHz 350 MHz 350 MHz
Input Resistance 10 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XJL Macro-Hook to Banana Socket, 18 AWG Silicone Test Lead - 410XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details