Tektronix, Inc. Voltage Probe P5100

Description
The P5100 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: DC to 250 MHz 1000V CAT III (2500 VDC+Peak AC) 100x with Readout Coding UL3111-1, EN61010-1, IEC61010-2-031, CSA1010.1, CSA1010.2.031 7-30 pF Compensation Range The P5100 is a low-input capacitance High-voltage Probe designed for higher frequency applications. The probe can be compensated to match plug-ins and oscilloscopes with nominal input capacitances of 7-30 pF.
Datasheet
Description
The P5100 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: DC to 250 MHz 1000V CAT III (2500 VDC+Peak AC) 100x with Readout Coding UL3111-1, EN61010-1, IEC61010-2-031, CSA1010.1, CSA1010.2.031 7-30 pF Compensation Range The P5100 is a low-input capacitance High-voltage Probe designed for higher frequency applications. The probe can be compensated to match plug-ins and oscilloscopes with nominal input capacitances of 7-30 pF.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P5100 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P5100
Voltage Probe P5100
The P5100 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: DC to 250 MHz 1000V CAT III (2500 VDC+Peak AC) 100x with Readout Coding UL3111-1, EN61010-1, IEC61010-2-031, CSA1010.1, CSA1010.2.031 7-30 pF Compensation Range The P5100 is a low-input capacitance High-voltage Probe designed for higher frequency applications. The probe can be compensated to match plug-ins and oscilloscopes with nominal input capacitances of 7-30 pF.

The P5100 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • DC to 250 MHz
  • 1000V CAT III (2500 VDC+Peak AC)
  • 100x with Readout Coding
  • UL3111-1, EN61010-1, IEC61010-2-031, CSA1010.1, CSA1010.2.031
  • 7-30 pF Compensation Range

The P5100 is a low-input capacitance High-voltage Probe designed for higher frequency applications. The probe can be compensated to match plug-ins and oscilloscopes with nominal input capacitances of 7-30 pF.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P5100
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details