Tektronix, Inc. Differential Probe P7330

Description
The P7330 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 3.5 GHz Bandwidth Applications: Communications (Gigabit Ethernet, Fibre Channel, InfiniBand) Semiconductor Characterization and Validation (PCI-Express, Serial ATA, IEEE 1394, USB 2.0, RAMBUS, DDR) Disk Drive Design Low Input Capacitance: > 60 dB (1000:1) Common Mode Rejection Ratio (CMRR) at 1 MHz Small Probe Head Allows Easy Probing of SMDs The Tektronix P7330 Differential Probes enable users to make time domain or frequency domain measurements on high bandwidth signals commonly found in digital IC designs, communication applications, and disk drive applications. The Tektronix P7330 provides high-bandwidth, low circuit loading, and low noise differential probing solutions. The small probe head geometry and assorted probe tip accessories allow these probes to easily accommodate manual probing of surface mount devices.
Datasheet
Description
The P7330 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 3.5 GHz Bandwidth Applications: Communications (Gigabit Ethernet, Fibre Channel, InfiniBand) Semiconductor Characterization and Validation (PCI-Express, Serial ATA, IEEE 1394, USB 2.0, RAMBUS, DDR) Disk Drive Design Low Input Capacitance: > 60 dB (1000:1) Common Mode Rejection Ratio (CMRR) at 1 MHz Small Probe Head Allows Easy Probing of SMDs The Tektronix P7330 Differential Probes enable users to make time domain or frequency domain measurements on high bandwidth signals commonly found in digital IC designs, communication applications, and disk drive applications. The Tektronix P7330 provides high-bandwidth, low circuit loading, and low noise differential probing solutions. The small probe head geometry and assorted probe tip accessories allow these probes to easily accommodate manual probing of surface mount devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P7330 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P7330
Differential Probe P7330
The P7330 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 3.5 GHz Bandwidth Applications: Communications (Gigabit Ethernet, Fibre Channel, InfiniBand) Semiconductor Characterization and Validation (PCI-Express, Serial ATA, IEEE 1394, USB 2.0, RAMBUS, DDR) Disk Drive Design Low Input Capacitance: > 60 dB (1000:1) Common Mode Rejection Ratio (CMRR) at 1 MHz Small Probe Head Allows Easy Probing of SMDs The Tektronix P7330 Differential Probes enable users to make time domain or frequency domain measurements on high bandwidth signals commonly found in digital IC designs, communication applications, and disk drive applications. The Tektronix P7330 provides high-bandwidth, low circuit loading, and low noise differential probing solutions. The small probe head geometry and assorted probe tip accessories allow these probes to easily accommodate manual probing of surface mount devices.

The P7330 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • 3.5 GHz Bandwidth

Applications:

  • Communications (Gigabit Ethernet, Fibre Channel, InfiniBand)
  • Semiconductor Characterization and Validation (PCI-Express, Serial ATA, IEEE 1394, USB 2.0, RAMBUS, DDR)
  • Disk Drive Design

Low Input Capacitance:

  • > 60 dB (1000:1) Common Mode Rejection Ratio (CMRR) at 1 MHz
  • Small Probe Head Allows Easy Probing of SMDs

The Tektronix P7330 Differential Probes enable users to make time domain or frequency domain measurements on high bandwidth signals commonly found in digital IC designs, communication applications, and disk drive applications.

The Tektronix P7330 provides high-bandwidth, low circuit loading, and low noise differential probing solutions. The small probe head geometry and assorted probe tip accessories allow these probes to easily accommodate manual probing of surface mount devices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P7330
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Fused Modular Probe with Banana Socket - 65 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details