ValueTronics International, Inc. Datasheets for EMI and RFI Testers
EMI and RFI testers monitor the presence of unwanted electromagnetic and radio frequency radiation.
EMI and RFI Testers: Learn more
| Product Name | Notes |
|---|---|
| The 11960A is EMI equipment from Agilent. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Frequency Range: 9 kHz to 30 MHz HF... | |
| The 84125C is EMI equipment from Agilent. Additional Features: Automatic filter tracking Input overload protection Low system noise Interchangeable high-pass filters for 1.5 GHz, 3.5 GHz and 8.25 GHz cut-off... | |
| The AN200 is EMI equipment from EM Test. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Voltage Transient Emission Test Voltage Range: 0-30... | |
| The CDN118 is EMI equipment from Schaffner. Additional Features: Surge testing of unshielded symmetrical telecom lines Complies with IEC 61000-4-5 edition 3 Complete set includes all accessories Easy to use... | |
| The CDN125 is EMI equipment from Schaffner. Additional Features: Coupling clamp to IEC 1000-4-4 /801-4 For burst pulses and fast transients Injection into signal and data cables, plus AC line... | |
| The CLA-050 is EMI equipment from Com-Power. Additional Features: Frequency Range: 30 - 1000 MHz Test to CISPR 14 (EN 55014) requirements Maximum Supply Cable Diameter: 0.39 inches (10 mm)... | |
| The CLA-150 is EMI equipment from Com-Power. Additional Features: Frequency Range: 30 - 1000 MHz Test to CISPR 14 (EN 55014) requirements Maximum Supply Cable Diameter: 1.26 inches (32 mm)... | |
| The CNA200 is EMI equipment from EM Test. EMI equipment is used to test the immunity of a circuit or system. Additional Features: CNA Type EMC Test Coupling Matrix DUT... | |
| The ECAT is EMI equipment from KeyTek. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Tests for pulsed EMI hazards: EFT, Surge, PQF™ | |
| The EFT200 is EMI equipment from EM Test. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Burst Generator The EM Test EFT200 is... | |
| The EMCPRO is emi equipment from KeyTek. Features: The EMCPro® tests products for full compliance to 6 IEC standards: IEC 1000-4-2 - ESD IEC 1000-4-4 - EFT IEC 1000-4-5 -... | |
| The FM5004 is EMI equipment from Amplifier Research. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Sensitivity: 0.15-3000 V/m; 15.0 mA/m - 30... | |
| The INA172 is EMI equipment from Schaffner. Additional Features: Resistance Box 4 X 100 Ω, 6 W The Schaffner INA172 is a Resistor for the CDN 118 Telecom Line Coupling/Decoupling... | |
| The LD200 is EMI equipment from EM Test. EMI equipment is used to test the immunity of a circuit or system. Additional Features: EMC Low Dump Generator The EM Test... | |
| The LI-2000 is EMI equipment from EMC Automation. Additional Features: LISN Interface IEEE-488 bus or manual operation Complete electrical isolation Front panel LED indicators for LISN operating status The LI-2000... | |
| The MPG200 is EMI equipment from EM Test. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Micropulse Generator The EM Test MPG200 is... | |
| The N9039A is EMI equipment from Agilent. Additional Features: RF preselection 9 kHz to 1 GHz with N9039A for CISPR 16-1-1 Compliance Dual Window display for a closer look CISPR... | |
| The NSG1025 is EMI equipment from Schaffner. Additional Features: Conforms to IEC 801-4 etc. Maintenance-free solid-state HV switch Continuous operation without re-calibration Test voltages up to 4400V Burst frequencies up... | |
| The NSG5003 is EMI equipment from Schaffner. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Pulse amplitude: 20 to 800V in 1V step... | |
| The PSURGE 8000 is EMI equipment from Haefely. Additional Features: Controls up to 99 PIM and PCD modules Supplies up to 8kV DC power to all connected PIM impulse modules... | |
| The SI-300 is EMI equipment from EMC Automation. Additional Features: Menu driven, multi-purpose system interface Graphical 240 x 64 LCD display Fiber optic control of remote devices Easy to operate... | |
| The STE3500 is EMI equipment from Ramsey. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Wireless device testing Perfect for 802.11a, b, g... | |
| The TC5060B is EMI equipment from Tescom. Additional Features: Radiation and susceptibility test Broadband TEM Cell up to 3 GHz Small size, Small footprint for desktop application High effective shielding... | |
| The TS-568 is EMI equipment from Com-Power. Additional Features: Meets Part 68 requirements SG-168 Surge Generator LB-168 Longitudinal Signal Power and Balance IS-268 Impedance Test Set RS-368 Ringer Set DB-568... |