B&K Precision Probe PR28A

Description
The PR28A is a probe from BK Precision. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 40 kV High Voltage DMM Probe 40,000 VDC or 20,000 VAC Max input voltage X1000 Attenuation 1000M ohms Input Impedance 60 Hz Bandwidth 48" (1.2m) Cable Length The BK Precision PR28A is a high voltage probe that is ideal for measurements that are above the specifications of a general purpose probe.
Description
The PR28A is a probe from BK Precision. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 40 kV High Voltage DMM Probe 40,000 VDC or 20,000 VAC Max input voltage X1000 Attenuation 1000M ohms Input Impedance 60 Hz Bandwidth 48" (1.2m) Cable Length The BK Precision PR28A is a high voltage probe that is ideal for measurements that are above the specifications of a general purpose probe.

Suppliers

Company
Product
Description
Supplier Links
Probe PR28A
The PR28A is a probe from BK Precision. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 40 kV High Voltage DMM Probe 40,000 VDC or 20,000 VAC Max input voltage X1000 Attenuation 1000M ohms Input Impedance 60 Hz Bandwidth 48" (1.2m) Cable Length The BK Precision PR28A is a high voltage probe that is ideal for measurements that are above the specifications of a general purpose probe.

The PR28A is a probe from BK Precision. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 40 kV High Voltage DMM Probe
  • 40,000 VDC or 20,000 VAC Max input voltage
  • X1000 Attenuation
  • 1000M ohms Input Impedance
  • 60 Hz Bandwidth
  • 48" (1.2m) Cable Length

The BK Precision PR28A is a high voltage probe that is ideal for measurements that are above the specifications of a general purpose probe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number PR28A
Product Name Probe
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Insulation-Piercing Wire Clamp to Stacking Shrouded Banana Plug Test Lead - 90990551 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details