Cal Test Electronics, Inc. Current Probe CP6220-NA

Description
The CP6220-NA is a Current Probe from CalTest. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additonal Features: Compact stylish body Dual sensitivity ranges 300 kHz bandwidth (-3 dB) Over-range indicator Bandwidth in both ranges up to 300 kHz. Powered by 9 V battery or included AC power adapter (CT3957-#) Model CP6220-NA includes AC power adapter with North American style plugs Accessories: Insulated BNC Cable, BNC to Banana Plugs Adapter, AC Power Adapter, and Instruction Manual The CalTest CP6220-NA is an active clamp style current probe that has dual sensitivity ranges, 100 mV/A and 10 mV/A for current measurements up to 10 A or 100 A, respectively.
Datasheet
Description
The CP6220-NA is a Current Probe from CalTest. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additonal Features: Compact stylish body Dual sensitivity ranges 300 kHz bandwidth (-3 dB) Over-range indicator Bandwidth in both ranges up to 300 kHz. Powered by 9 V battery or included AC power adapter (CT3957-#) Model CP6220-NA includes AC power adapter with North American style plugs Accessories: Insulated BNC Cable, BNC to Banana Plugs Adapter, AC Power Adapter, and Instruction Manual The CalTest CP6220-NA is an active clamp style current probe that has dual sensitivity ranges, 100 mV/A and 10 mV/A for current measurements up to 10 A or 100 A, respectively.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Probe CP6220-NA
The CP6220-NA is a Current Probe from CalTest. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additonal Features: Compact stylish body Dual sensitivity ranges 300 kHz bandwidth (-3 dB) Over-range indicator Bandwidth in both ranges up to 300 kHz. Powered by 9 V battery or included AC power adapter (CT3957-#) Model CP6220-NA includes AC power adapter with North American style plugs Accessories: Insulated BNC Cable, BNC to Banana Plugs Adapter, AC Power Adapter, and Instruction Manual The CalTest CP6220-NA is an active clamp style current probe that has dual sensitivity ranges, 100 mV/A and 10 mV/A for current measurements up to 10 A or 100 A, respectively.

The CP6220-NA is a Current Probe from CalTest. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additonal Features:

  • Compact stylish body
  • Dual sensitivity ranges
  • 300 kHz bandwidth (-3 dB)
  • Over-range indicator
  • Bandwidth in both ranges up to 300 kHz. Powered by 9 V battery or included AC power adapter (CT3957-#)
  • Model CP6220-NA includes AC power adapter with North American style plugs
  • Accessories: Insulated BNC Cable, BNC to Banana Plugs Adapter, AC Power Adapter, and Instruction Manual

The CalTest CP6220-NA is an active clamp style current probe that has dual sensitivity ranges, 100 mV/A and 10 mV/A for current measurements up to 10 A or 100 A, respectively.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
CP6220-NA
Test Probes CP6220-NA
Test Probes Current Probe 300kHz 100A AC/DC,NA Adaptr

Test Probes Current Probe 300kHz 100A AC/DC,NA Adaptr

Buy Now Datasheet

Technical Specifications

  ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number CP6220-NA CP6220-NA
Product Name Current Probe Test Probes
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Long Handle Probe to Alligator Clip, 18 AWG PVC Test Lead - 61940 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Leads - 1796876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details