ValueTronics International, Inc. Probe 11940A

Description
The 11940A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measures magnetic field radiation from surface currents, slots, cables and ICs High level of electric field rejection Allows calibrated and repeatable measurements Maximum Input Power: 0.5 watts Temperature Range: Variation over 0° C to +40° C Dielectric Breakdown: ±1 kV, typical Connector Type: SMA, replaceable barrel VSWR:< 3:1, typical Antenna Factor Accuracy: Individually calibrated to within ±2 dB in a 377 ohm field impedance The Keysight Agilent HP 11940A is specially designed to measure magnetic field radiation from surface currents, slots, cable, and ICs for EMC diagnostic and troubleshooting measurements. The Keysight Agilent HP 11940A's unique design results in a high level of electric field rejection. This significantly reduces errors allowing calibrated and repeatable measurements.
Description
The 11940A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measures magnetic field radiation from surface currents, slots, cables and ICs High level of electric field rejection Allows calibrated and repeatable measurements Maximum Input Power: 0.5 watts Temperature Range: Variation over 0° C to +40° C Dielectric Breakdown: ±1 kV, typical Connector Type: SMA, replaceable barrel VSWR:< 3:1, typical Antenna Factor Accuracy: Individually calibrated to within ±2 dB in a 377 ohm field impedance The Keysight Agilent HP 11940A is specially designed to measure magnetic field radiation from surface currents, slots, cable, and ICs for EMC diagnostic and troubleshooting measurements. The Keysight Agilent HP 11940A's unique design results in a high level of electric field rejection. This significantly reduces errors allowing calibrated and repeatable measurements.

Suppliers

Company
Product
Description
Supplier Links
Probe 11940A
The 11940A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measures magnetic field radiation from surface currents, slots, cables and ICs High level of electric field rejection Allows calibrated and repeatable measurements Maximum Input Power: 0.5 watts Temperature Range: Variation over 0° C to +40° C Dielectric Breakdown: ±1 kV, typical Connector Type: SMA, replaceable barrel VSWR:< 3:1, typical Antenna Factor Accuracy: Individually calibrated to within ±2 dB in a 377 ohm field impedance The Keysight Agilent HP 11940A is specially designed to measure magnetic field radiation from surface currents, slots, cable, and ICs for EMC diagnostic and troubleshooting measurements. The Keysight Agilent HP 11940A's unique design results in a high level of electric field rejection. This significantly reduces errors allowing calibrated and repeatable measurements.

The 11940A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Measures magnetic field radiation from surface currents, slots, cables and ICs
  • High level of electric field rejection
  • Allows calibrated and repeatable measurements
  • Maximum Input Power: 0.5 watts
  • Temperature Range: Variation over 0° C to +40° C
  • Dielectric Breakdown: ±1 kV, typical
  • Connector Type: SMA, replaceable barrel
  • VSWR:< 3:1, typical
  • Antenna Factor Accuracy: Individually calibrated to within ±2 dB in a 377 ohm field impedance

The Keysight Agilent HP 11940A is specially designed to measure magnetic field radiation from surface currents, slots, cable, and ICs for EMC diagnostic and troubleshooting measurements. The Keysight Agilent HP 11940A's unique design results in a high level of electric field rejection. This significantly reduces errors allowing calibrated and repeatable measurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 11940A
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Current Clamps - 2048306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details