ValueTronics International, Inc. Datasheets for Capacitance Meters
Capacitance meters measure the value of capacitance in circuit elements.
Capacitance Meters: Learn more
| Product Name | Notes |
|---|---|
| The 4268A is a capacitance meter from Agilent. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: The Agilent 4268A Capacitance Meter... | |
| The 4278A is a capacitance meter from Agilent. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Feautres: Measurement speed: 6.5 ms/10 ms/21... | |
| The 4288A is a capacitance meter from Agilent. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Measurement Time: High speed measurement:... | |
| The 7200 is a Bench Capacitance Meter from Boonton. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Ultra stable and repeatable... | |
| The 72AD is a capacitance meter from Boonton. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features 3-terminal input Programmable Accuracy: ±0.25%... | |
| The 72B is a Hand Held Capacitance Meter from Boonton. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: 1 MHz 0.5%... | |
| The 72BD is a Hand Held capacitance meter from Boonton. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Measurement range: 2... | |
| The 72C is a capacitance meter from Boonton. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Test Frequency: 100 kHz Measurement... | |
| The 810A is a Hand Held Capacitance Meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: 3 1/2... | |
| The 810C is a capacitance meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Zero adjustment knob Capacitor... | |
| The 820 is a Hand Held Capacitance Meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Manual Ranging... | |
| The 830 is a capacitance meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Autoranging Selectable Range Hold... | |
| The 830C is a capacitance meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Bright LCD backlight 0.5%... | |
| The 890C is a capacitance meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Bright LCD backlight 0.5%... | |
| The 938 is a capacitance meter from Data Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Capacitance Meter Full Scale... | |
| The E4981A is a capacitance meter from Agilent. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Time Measurement High speed measurement:... | |
| The LC103 is a Bench capacitance meter from Sencore. Additional Features: Pinpoints bad capacitors and inductors “in-circuit”, and automatically tells you when further out-of-circuit tests are required Analyzes capacitors for... |