Fluke Oscilloscope Probes VPS210-G

Description
"10:1 Voltage Probe 200MHz 47.244"" (1200.00mm) Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 1000V, CAT III 600V"
Request a Quote Datasheet
Description
"10:1 Voltage Probe 200MHz 47.244"" (1200.00mm) Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 1000V, CAT III 600V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - 614-1143-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
614-1143-ND
Oscilloscope Probes 614-1143-ND
"10:1 Voltage Probe 200MHz 47.244"" (1200.00mm) Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 1000V, CAT III 600V"

"10:1 Voltage Probe 200MHz 47.244"" (1200.00mm) Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 1000V, CAT III 600V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
VPS210-G
Test Probes VPS210-G
Test Probes 10:1 V.PROBE GREY

Test Probes 10:1 V.PROBE GREY

Buy Now Datasheet
Voltage Probe VPS210-G
The VPS210-G is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Attenuation: 10x Bandwidth: 200 MHz Max. Input Voltage: 1000 V CAT II or 600 V CAT III Max. Voltage to ground: 1000 V CAT II or 600 V CAT III per IEC / EN61010-031 Input Resistance: 10 Mω Input Capacitance: 12 pF Compensation range: 10 to 22 pF Cable Length: 1.2 m Each probe set includes: 600 V CAT III/1000 V CAT II rated 10:1 Voltage Probe Hook Clip for Probe Tip Ground Lead with Mini Alligator Insulation Sleeve 30 V CAT II rated Ground Spring for Probe Tip The Fluke VPS210-G Voltage Probe Set, is a double insulated, safety designed probe for the ScopeMeter 190 Series.

The VPS210-G is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Attenuation: 10x
  • Bandwidth: 200 MHz
  • Max. Input Voltage: 1000 V CAT II or 600 V CAT III
  • Max. Voltage to ground: 1000 V CAT II or 600 V CAT III per IEC / EN61010-031
  • Input Resistance: 10 MΩ
  • Input Capacitance: 12 pF
  • Compensation range: 10 to 22 pF
  • Cable Length: 1.2 m

Each probe set includes:

  • 600 V CAT III/1000 V CAT II rated 10:1 Voltage Probe
  • Hook Clip for Probe Tip
  • Ground Lead with Mini Alligator
  • Insulation Sleeve
  • 30 V CAT II rated Ground Spring for Probe Tip

The Fluke VPS210-G Voltage Probe Set, is a double insulated, safety designed probe for the ScopeMeter 190 Series.

Supplier's Site
Voltage Probe Set, 200Mhz, Gray; For Use With Fluke - 55M1239 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Probe Set, 200Mhz, Gray; For Use With Fluke
55M1239
Voltage Probe Set, 200Mhz, Gray; For Use With Fluke 55M1239
VOLTAGE PROBE SET, 200MHZ, GRAY; For Use With:Fluke 190 Series Scopemeter; Product Range:SCOPEMETER 190 Series; Accessory Type:Voltage Probe Set; Features:Gray; Frequency:200MHz RoHS Compliant: NA

VOLTAGE PROBE SET, 200MHZ, GRAY; For Use With:Fluke 190 Series Scopemeter; Product Range:SCOPEMETER 190 Series; Accessory Type:Voltage Probe Set; Features:Gray; Frequency:200MHz RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 614-1143-ND VPS210-G VPS210-G 55M1239
Product Name Oscilloscope Probes Test Probes Voltage Probe Voltage Probe Set, 200Mhz, Gray; For Use With Fluke
Attenuation Factor 10X
Bandwidth 200 MHz 200 MHz
Input Resistance 10 Mohms
Input Capacitance 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Wire Attack Kit, 9 Pieces - 3533 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details