Tektronix, Inc. Probe, Ac/dc Current, 1%, Oscilloscope; Meter Side Connector Tektronix TCP0030A

Description
PROBE, AC/DC CURRENT, 1%, OSCILLOSCOPE; Meter Side Connector:TekVPI Interface; Probe Side Connector:Current Clamp; Current Range Max:30A; Current Range Min:1mA; For Use With:Tektronix Oscilloscopes; Product Range:-; Accuracy %:1% RoHS Compliant: Yes
Datasheet
Description
PROBE, AC/DC CURRENT, 1%, OSCILLOSCOPE; Meter Side Connector:TekVPI Interface; Probe Side Connector:Current Clamp; Current Range Max:30A; Current Range Min:1mA; For Use With:Tektronix Oscilloscopes; Product Range:-; Accuracy %:1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Ac/dc Current, 1%, Oscilloscope; Meter Side Connector Tektronix - 72W2795 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Ac/dc Current, 1%, Oscilloscope; Meter Side Connector Tektronix
72W2795
Probe, Ac/dc Current, 1%, Oscilloscope; Meter Side Connector Tektronix 72W2795
PROBE, AC/DC CURRENT, 1%, OSCILLOSCOPE; Meter Side Connector:TekVPI Interface; Probe Side Connector:Current Clamp; Current Range Max:30A; Current Range Min:1mA; For Use With:Tektronix Oscilloscopes; Product Range:-; Accuracy %:1% RoHS Compliant: Yes

PROBE, AC/DC CURRENT, 1%, OSCILLOSCOPE; Meter Side Connector:TekVPI Interface; Probe Side Connector:Current Clamp; Current Range Max:30A; Current Range Min:1mA; For Use With:Tektronix Oscilloscopes; Product Range:-; Accuracy %:1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Probe TCP0030A
The TCP0030A is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Easy-to-use and accurate AC/DC current measurements Intelligent communication with TekVPI™ oscilloscopes provides: Units scaling and readout Automatic, on-screen readout of amps and magnitude and Manual setup is not required Hand calculation from volts to amps is unnecessary Push button degauss and Autozero functionality Probe status and diagnostic indicator LEDs Remote GPIB/USB probe control Split-core construction allows easy circuit connection High accuracy with typically less than 1% DC gain error Low noise and DC drift 3rd party safety certification DC to >120 MHz bandwidth 30 A RMS maximum current capability 50 A peak pulse current capability High accuracy with typically less than 1% DC gain error Accurately measures current levels as low as 1 mA Applications: Power supplies Semiconductor devices Power inverters/converters Electronic ballasts Industrial/consumer electronics Mobile communications Motor drives Transportation systems The Tektronix TCP0030A is a high-performance, easy-to-use AC/DC current probe designed for use and direct connection to oscilloscopes with the TekVPI™ probe interface. This AC/DC current measurement probe provides greater than 120 MHz of bandwidth with selectable 5 A and 30 A measurement ranges. It also provides exceptional low-current measurement capability and accuracy to current levels as low as 1 mA, important for meeting today's challenging current measurement needs.

The TCP0030A is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • Easy-to-use and accurate AC/DC current measurements
  • Intelligent communication with TekVPI™ oscilloscopes provides: Units scaling and readout
  • Automatic, on-screen readout of amps and magnitude and Manual setup is not required
  • Hand calculation from volts to amps is unnecessary
  • Push button degauss and Autozero functionality
  • Probe status and diagnostic indicator LEDs
  • Remote GPIB/USB probe control
  • Split-core construction allows easy circuit connection
  • High accuracy with typically less than 1% DC gain error
  • Low noise and DC drift
  • 3rd party safety certification
  • DC to >120 MHz bandwidth
  • 30 A RMS maximum current capability
  • 50 A peak pulse current capability
  • High accuracy with typically less than 1% DC gain error
  • Accurately measures current levels as low as 1 mA

Applications:

  • Power supplies
  • Semiconductor devices
  • Power inverters/converters
  • Electronic ballasts
  • Industrial/consumer electronics
  • Mobile communications
  • Motor drives
  • Transportation systems

The Tektronix TCP0030A is a high-performance, easy-to-use AC/DC current probe designed for use and direct connection to oscilloscopes with the TekVPI™ probe interface. This AC/DC current measurement probe provides greater than 120 MHz of bandwidth with selectable 5 A and 30 A measurement ranges. It also provides exceptional low-current measurement capability and accuracy to current levels as low as 1 mA, important for meeting today's challenging current measurement needs.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
TCP0030A
Test Probes TCP0030A
Test Probes Probe,AC/DC;30 A RMS 120MHz BW;VPI Interf

Test Probes Probe,AC/DC;30 A RMS 120MHz BW;VPI Interf

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 72W2795 TCP0030A TCP0030A
Product Name Probe, Ac/dc Current, 1%, Oscilloscope; Meter Side Connector Tektronix Current Probe Test Probes
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2398854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details