RIGOL Technologies, Inc. Differential Probe RP1100D

Description
The RP1100D is a 100 MHz differential probe from Rigol. Features: High Voltage Differential Probe DC-100 MHz 7000 Vpp Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User’s Guide - Chinese & English AC power adaptor that accords with the standard of the destination country Dual-BNC coaxial cable - 50ω impedance RG58C UL 100cm length High voltage dedicated Dual-banana plug silicon cable - UL 6KV 18AWG 60cm length - Red: 1; Black: 1 High voltage dedicated IC clip - maximum 6500V (DC+AC p-p) - Red: 1; Black: 1 Safety contact probe prod - UL 1000V,CAT III - Red: 1; Black: 1 The Rigol RP1100D high voltage differential probe can convert high differential input voltage to low voltage and display the waveform on oscilloscope. Its working frequency is up to 100MHz and it is rather suitable for large electricity test and R&D. The RP1100D high voltage differential probe is applicable to general purpose oscilloscope and the labeled attenuation ratios are those when the input impedance of the oscilloscope is 1Mω. The attenuation ratios will double when the input impedance of the oscilloscope is 50ω.
Description
The RP1100D is a 100 MHz differential probe from Rigol. Features: High Voltage Differential Probe DC-100 MHz 7000 Vpp Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User’s Guide - Chinese & English AC power adaptor that accords with the standard of the destination country Dual-BNC coaxial cable - 50ω impedance RG58C UL 100cm length High voltage dedicated Dual-banana plug silicon cable - UL 6KV 18AWG 60cm length - Red: 1; Black: 1 High voltage dedicated IC clip - maximum 6500V (DC+AC p-p) - Red: 1; Black: 1 Safety contact probe prod - UL 1000V,CAT III - Red: 1; Black: 1 The Rigol RP1100D high voltage differential probe can convert high differential input voltage to low voltage and display the waveform on oscilloscope. Its working frequency is up to 100MHz and it is rather suitable for large electricity test and R&D. The RP1100D high voltage differential probe is applicable to general purpose oscilloscope and the labeled attenuation ratios are those when the input impedance of the oscilloscope is 1Mω. The attenuation ratios will double when the input impedance of the oscilloscope is 50ω.

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - RP1100D - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
RP1100D
Differential Probe RP1100D
The RP1100D is a 100 MHz differential probe from Rigol. Features: High Voltage Differential Probe DC-100 MHz 7000 Vpp Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User’s Guide - Chinese & English AC power adaptor that accords with the standard of the destination country Dual-BNC coaxial cable - 50ω impedance RG58C UL 100cm length High voltage dedicated Dual-banana plug silicon cable - UL 6KV 18AWG 60cm length - Red: 1; Black: 1 High voltage dedicated IC clip - maximum 6500V (DC+AC p-p) - Red: 1; Black: 1 Safety contact probe prod - UL 1000V,CAT III - Red: 1; Black: 1 The Rigol RP1100D high voltage differential probe can convert high differential input voltage to low voltage and display the waveform on oscilloscope. Its working frequency is up to 100MHz and it is rather suitable for large electricity test and R&D. The RP1100D high voltage differential probe is applicable to general purpose oscilloscope and the labeled attenuation ratios are those when the input impedance of the oscilloscope is 1Mω. The attenuation ratios will double when the input impedance of the oscilloscope is 50ω.

The RP1100D is a 100 MHz differential probe from Rigol.

Features:

  • High Voltage Differential Probe
  • DC-100 MHz
  • 7000 Vpp

Works with-

  • DS1
  • DS1Z
  • DS2
  • DS4
  • DS6
  • MSO1
  • MSO2
  • MSO4

Accessories:

  • User’s Guide - Chinese & English
  • AC power adaptor that accords with the standard of the destination country
  • Dual-BNC coaxial cable - 50Ω impedance RG58C UL 100cm length
  • High voltage dedicated Dual-banana plug silicon cable - UL 6KV 18AWG 60cm length - Red: 1; Black: 1
  • High voltage dedicated IC clip - maximum 6500V (DC+AC p-p) - Red: 1; Black: 1
  • Safety contact probe prod - UL 1000V,CAT III - Red: 1; Black: 1

The Rigol RP1100D high voltage differential probe can convert high differential input voltage to low voltage and display the waveform on oscilloscope. Its working frequency is up to 100MHz and it is rather suitable for large electricity test and R&D. The RP1100D high voltage differential probe is applicable to general purpose oscilloscope and the labeled attenuation ratios are those when the input impedance of the oscilloscope is 1MΩ. The attenuation ratios will double when the input impedance of the oscilloscope is 50Ω.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP1100D
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Shrouded R/A Banana Plug to Banana Plug, 18 AWG PVC Test Lead - 9820 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details