Tektronix, Inc. Test Probes P5150

Description
Test Probes High Voltage PROBE; 50X
Datasheet
Description
Test Probes High Voltage PROBE; 50X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
P5150
Test Probes P5150
Test Probes High Voltage PROBE; 50X

Test Probes High Voltage PROBE; 50X

Buy Now
Passive High Voltage Probe, Oscilloscope; Oscilloscope Probe Function Tektronix - 78T1292 - Newark, An Avnet Company
Chicago, IL, United States
Passive High Voltage Probe, Oscilloscope; Oscilloscope Probe Function Tektronix
78T1292
Passive High Voltage Probe, Oscilloscope; Oscilloscope Probe Function Tektronix 78T1292
PASSIVE HIGH VOLTAGE PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:High-Voltag e Passive Probe; Bandwidth:500MHz; Input Voltage Max:2.5kV; Test Probe Attenuation:50:1; For Use With:Tektronix TPS2000 Series Oscilloscopes RoHS Compliant: Yes

PASSIVE HIGH VOLTAGE PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:High-Voltage Passive Probe; Bandwidth:500MHz; Input Voltage Max:2.5kV; Test Probe Attenuation:50:1; For Use With:Tektronix TPS2000 Series Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Probe - P5150 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P5150
Voltage Probe P5150
The P5150 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: DC to 500 MHz 2500 VPeak, 1000 VRMS CAT II 50 X Floatable up to 600 VRMS CAT II or 300 VRMS CAT III For TPS2000 and THS3000 Series Oscilloscopes Applications: Power supply design Design motor drive Electronic ballast Power semiconductors Switch mode control UPS systems Power converters In many applications, it is important to be able to isolate the measurement from earth ground and also to isolate the common voltage between channels. The P5150 coupled with the TPS2000 and THS3000 Series digital storage oscilloscopes, deliver both the isolation for the measurement from earth ground and full isolation between the channels. The P5150 is the recommended probe for measuring ripple on high-voltage DC supplies.

The P5150 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • DC to 500 MHz
  • 2500 VPeak, 1000 VRMS CAT II
  • 50 X
  • Floatable up to 600 VRMS CAT II or 300 VRMS CAT III
  • For TPS2000 and THS3000 Series Oscilloscopes

Applications:

  • Power supply design
  • Design motor drive
  • Electronic ballast
  • Power semiconductors
  • Switch mode control
  • UPS systems
  • Power converters

In many applications, it is important to be able to isolate the measurement from earth ground and also to isolate the common voltage between channels. The P5150 coupled with the TPS2000 and THS3000 Series digital storage oscilloscopes, deliver both the isolation for the measurement from earth ground and full isolation between the channels.

The P5150 is the recommended probe for measuring ripple on high-voltage DC supplies.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number P5150 78T1292 P5150
Product Name Test Probes Passive High Voltage Probe, Oscilloscope; Oscilloscope Probe Function Tektronix Voltage Probe
Probe Type Voltage Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XJ Macro-Hook to 9302 Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 633XJ - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details