RIGOL Technologies, Inc. Voltage Probe RP1010H

Description
The RP1010H is a 40 MHz, 10 kV voltage probe from Rigol. Features: High Voltage Probe 40MHz bandwidth 10kV max DC voltage 1000:1 Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 The Rigol RP1010H is a 40 MHz, 10 kV voltage probe.
Description
The RP1010H is a 40 MHz, 10 kV voltage probe from Rigol. Features: High Voltage Probe 40MHz bandwidth 10kV max DC voltage 1000:1 Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 The Rigol RP1010H is a 40 MHz, 10 kV voltage probe.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe RP1010H
The RP1010H is a 40 MHz, 10 kV voltage probe from Rigol. Features: High Voltage Probe 40MHz bandwidth 10kV max DC voltage 1000:1 Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 The Rigol RP1010H is a 40 MHz, 10 kV voltage probe.

The RP1010H is a 40 MHz, 10 kV voltage probe from Rigol.

Features:

  • High Voltage Probe
  • 40MHz bandwidth
  • 10kV max DC voltage
  • 1000:1

Works with-

  • DS1
  • DS1Z
  • DS2
  • DS4
  • DS6
  • MSO1
  • MSO2
  • MSO4

The Rigol RP1010H is a 40 MHz, 10 kV voltage probe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP1010H
Product Name Voltage Probe
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads - 1902674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details