Tektronix, Inc. Test Probe, Oscilloscope; Oscilloscope Probe Function Tektronix P5050B

Description
TEST PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Tektronix TekConnect Interface Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Tektronix TekConnect Interface Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe, Oscilloscope; Oscilloscope Probe Function Tektronix - 39T6522 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe, Oscilloscope; Oscilloscope Probe Function Tektronix
39T6522
Test Probe, Oscilloscope; Oscilloscope Probe Function Tektronix 39T6522
TEST PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Tektronix TekConnect Interface Oscilloscopes; Product Range:- RoHS Compliant: Yes

TEST PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Tektronix TekConnect Interface Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
P5050B
Test Probes P5050B
Test Probes PASSIVE PROBE; 10X 500 MH

Test Probes PASSIVE PROBE; 10X 500 MH

Buy Now Datasheet
Voltage Probe - P5050B - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P5050B
Voltage Probe P5050B
The P5050B is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Attenuation: 10X Dynamic Range: 300 V CAT II Bandwidth: 500 MHz Input Impedance at the Probe Tip: 10M Ohm, 8pF Compensation Range: 16 pF to 22 pF Cable Lenght: 1.3M Large Input Impedance at the Probe Tip (10M Ohm, 8pF) 10X Attenuation Factor 300 V CAT II Input Voltage Compact Probe Head for Probing Small Geometry Circuit Elements Small Probe Body for Enhanced Visibility to the Device-Under-Test Replaceable Probe Tip Cartridges Large Accessory Set for Versatile Connectivity Applications: Low Power Devices Service Manufacturing Engineering Test Research and Development The P5050B probe is a high bandwidth, high impedance 10X passive voltage probe with 10 Mω input resistance. These probes feature a small probe head and sharp tip that makes it easier to probe dense circuitry. The P5050B shares similar electrical specifications but support Tektronix oscilloscopes with different compensation ranges.

The P5050B is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Attenuation: 10X
  • Dynamic Range: 300 V CAT II
  • Bandwidth: 500 MHz
  • Input Impedance at the Probe Tip: 10M Ohm, 8pF
  • Compensation Range: 16 pF to 22 pF
  • Cable Lenght: 1.3M
  • Large Input Impedance at the Probe Tip (10M Ohm, 8pF)
  • 10X Attenuation Factor
  • 300 V CAT II Input Voltage
  • Compact Probe Head for Probing Small Geometry Circuit Elements
  • Small Probe Body for Enhanced Visibility to the Device-Under-Test
  • Replaceable Probe Tip Cartridges
  • Large Accessory Set for Versatile Connectivity

Applications:

  • Low Power Devices
  • Service
  • Manufacturing Engineering
  • Test Research and Development

The P5050B probe is a high bandwidth, high impedance 10X passive voltage probe with 10 MΩ input resistance. These probes feature a small probe head and sharp tip that makes it easier to probe dense circuitry. The P5050B shares similar electrical specifications but support Tektronix oscilloscopes with different compensation ranges.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 39T6522 P5050B P5050B
Product Name Test Probe, Oscilloscope; Oscilloscope Probe Function Tektronix Test Probes Voltage Probe
Probe Type Voltage Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details