GW Instek Current Probe GCP-020

Description
The GCP-020 is a 40 kHz, 240 A current probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Bandwidth: 40 Hz to 10 kHz Range: 100 mA to 20 A; 500 mA to 200 A Accuracy: ±2% (100 mA to 20 A); ±1.5% (500 mA to 200 A) Jaw Opening: 21mm Diameter For the GDS-3000/GDS-2000A/G DS-2000E/MSO-2000 Series Applications Harmonic Current Measurement Inrush Current Measurement Current Ripple and Noise Measurement Power Quality Analysis The Instek GCP-020 is a clamp-type probe for measuring AC and DC current waveforms. Ranging from 100 mA to 240 A, the GCP-020 is designed to perform high current measurement in a compact package. To perform current waveform measurement, just clamp the jaw around the conductor-under-test and connect its lead to the BNC input of an oscilloscope. Breaking the circuit and connecting an ammeter in series is no longer necessary. The GCP-020 can also be connected to multimeters and data loggers.
Datasheet
Description
The GCP-020 is a 40 kHz, 240 A current probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Bandwidth: 40 Hz to 10 kHz Range: 100 mA to 20 A; 500 mA to 200 A Accuracy: ±2% (100 mA to 20 A); ±1.5% (500 mA to 200 A) Jaw Opening: 21mm Diameter For the GDS-3000/GDS-2000A/G DS-2000E/MSO-2000 Series Applications Harmonic Current Measurement Inrush Current Measurement Current Ripple and Noise Measurement Power Quality Analysis The Instek GCP-020 is a clamp-type probe for measuring AC and DC current waveforms. Ranging from 100 mA to 240 A, the GCP-020 is designed to perform high current measurement in a compact package. To perform current waveform measurement, just clamp the jaw around the conductor-under-test and connect its lead to the BNC input of an oscilloscope. Breaking the circuit and connecting an ammeter in series is no longer necessary. The GCP-020 can also be connected to multimeters and data loggers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Probe GCP-020
The GCP-020 is a 40 kHz, 240 A current probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Bandwidth: 40 Hz to 10 kHz Range: 100 mA to 20 A; 500 mA to 200 A Accuracy: ±2% (100 mA to 20 A); ±1.5% (500 mA to 200 A) Jaw Opening: 21mm Diameter For the GDS-3000/GDS-2000A/G DS-2000E/MSO-2000 Series Applications Harmonic Current Measurement Inrush Current Measurement Current Ripple and Noise Measurement Power Quality Analysis The Instek GCP-020 is a clamp-type probe for measuring AC and DC current waveforms. Ranging from 100 mA to 240 A, the GCP-020 is designed to perform high current measurement in a compact package. To perform current waveform measurement, just clamp the jaw around the conductor-under-test and connect its lead to the BNC input of an oscilloscope. Breaking the circuit and connecting an ammeter in series is no longer necessary. The GCP-020 can also be connected to multimeters and data loggers.

The GCP-020 is a 40 kHz, 240 A current probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • Bandwidth: 40 Hz to 10 kHz
  • Range: 100 mA to 20 A; 500 mA to 200 A
  • Accuracy: ±2% (100 mA to 20 A); ±1.5% (500 mA to 200 A)
  • Jaw Opening: 21mm Diameter
  • For the GDS-3000/GDS-2000A/GDS-2000E/MSO-2000 Series

Applications

  • Harmonic Current Measurement
  • Inrush Current Measurement
  • Current Ripple and Noise Measurement
  • Power Quality Analysis

The Instek GCP-020 is a clamp-type probe for measuring AC and DC current waveforms. Ranging from 100 mA to 240 A, the GCP-020 is designed to perform high current measurement in a compact package.

To perform current waveform measurement, just clamp the jaw around the conductor-under-test and connect its lead to the BNC input of an oscilloscope. Breaking the circuit and connecting an ammeter in series is no longer necessary. The GCP-020 can also be connected to multimeters and data loggers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number GCP-020
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Piercing Alligator Clip to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 672P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details