Tektronix, Inc. Test Probes TPP0250

Description
Test Probes Passive Probe TekVPI 250 MHz, 10X
Datasheet
Description
Test Probes Passive Probe TekVPI 250 MHz, 10X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
TPP0250
Test Probes TPP0250
Test Probes Passive Probe TekVPI 250 MHz, 10X

Test Probes Passive Probe TekVPI 250 MHz, 10X

Buy Now Datasheet
Probe, Oscilloscope, Voltage, 300V; Oscilloscope Probe Function Tektronix - 29X7345 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Oscilloscope, Voltage, 300V; Oscilloscope Probe Function Tektronix
29X7345
Probe, Oscilloscope, Voltage, 300V; Oscilloscope Probe Function Tektronix 29X7345
PROBE, OSCILLOSCOPE, VOLTAGE, 300V; Oscilloscope Probe Function:Passive; Bandwidth:250MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; Product Range:-; Test Probe Functions:Voltage; Test Probe Type:Oscilloscope RoHS Compliant: Yes

PROBE, OSCILLOSCOPE, VOLTAGE, 300V; Oscilloscope Probe Function:Passive; Bandwidth:250MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; Product Range:-; Test Probe Functions:Voltage; Test Probe Type:Oscilloscope RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Probe TPP0250
The TPP0250 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 250 MHz bandwidth <4 pF input capacitance 10X and 2X attenuation factor 300 V CAT II input voltage Designed for use with the MDO3000, MDO4000B, MSO/DPO4000B and MSO/DPO5000B series oscilloscopes Compact probe head for probing small-geometry circuit elements Small probe body for enhanced visibility to the device-under-test Rigid tip for secure device-under-test connectivity Replaceable probe tip cartridges Large accessory set for versatile connectivity Integrated oscilloscope and probe measurement system provides intelligent communication that automatically scales and adjusts units on the oscilloscope display to match the probe attenuation Built-in AC compensation optimizes signal path across the entire frequency range Standard Accessories Rigid tip 3.8 mm Flex ground spring SHORT 3.8 mm Long ground spring Alligator ground (6 in.) Hook tip (regular) Hook tip (micro) The Tektronix TPP0250 passive voltage probe is a high bandwidth, general-purpose probe that offers breakthrough specifications previously unrealized in this product class. Designed for use with Tektronix MDO3000, MDO4000B, MSO/DPO4000B and MSO/DPO5000B Series oscilloscopes, this probe provides up to 1 GHz of analog bandwidth with less than 3.9 pF of capacitive loading.

The TPP0250 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 250 MHz bandwidth
  • <4 pF input capacitance
  • 10X and 2X attenuation factor
  • 300 V CAT II input voltage
  • Designed for use with the MDO3000, MDO4000B, MSO/DPO4000B and MSO/DPO5000B series oscilloscopes
  • Compact probe head for probing small-geometry circuit elements
  • Small probe body for enhanced visibility to the device-under-test
  • Rigid tip for secure device-under-test connectivity
  • Replaceable probe tip cartridges
  • Large accessory set for versatile connectivity
  • Integrated oscilloscope and probe measurement system provides intelligent communication that automatically scales and adjusts units on the oscilloscope display to match the probe attenuation
  • Built-in AC compensation optimizes signal path across the entire frequency range

Standard Accessories

  • Rigid tip 3.8 mm
  • Flex ground spring SHORT 3.8 mm
  • Long ground spring
  • Alligator ground (6 in.)
  • Hook tip (regular)
  • Hook tip (micro)

The Tektronix TPP0250 passive voltage probe is a high bandwidth, general-purpose probe that offers breakthrough specifications previously unrealized in this product class. Designed for use with Tektronix MDO3000, MDO4000B, MSO/DPO4000B and MSO/DPO5000B Series oscilloscopes, this probe provides up to 1 GHz of analog bandwidth with less than 3.9 pF of capacitive loading.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TPP0250 29X7345 TPP0250
Product Name Test Probes Probe, Oscilloscope, Voltage, 300V; Oscilloscope Probe Function Tektronix Voltage Probe
Probe Type Voltage Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 601XR-48-S-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details