ValueTronics International, Inc. Datasheets for USB Cables
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more
| Product Name | Notes |
|---|---|
| The 0070-1206 is a cable from AEA Technology. Additional Features: USB Cable A to A connectors, 6 ft (2 m) | |
| The 0070-1207 is a cable from AEA Technology. Additional Features: USB Cable A to A connectors 15' (4.6m) | |
| The 0070-1208 is a cable from AEA Technology. Additional Features: USB Cable for E20/20 TDR to PC 6' (2m) with A-to-Mini B Connection | |
| The 0070-1210 is a cable from AEA Technology. Additional Features: USB Extender Cable A-to-A connectors 10' (3m) | |
| The 1004-610 is a cable from Megger. Features: Lead USB Type A to Type B 1.8m For data/printer cable The Megger 1004-610 is a USB cord. | |
| The 2231A-001 is a Cable from Keithley. The 2231A-001 is a USB Adapter with USB Cable from Keithley. | |
| The C-1800/M is a cable from Keithley. Additional Features: C-1800/M 18˝ Ribbon Cable with two 37-Pin D-type female connectors The Keithley C-1800/M is for use with the KUSB-3116 USB-Based Data... | |
| The C1800 is a cable from Keithley. Additional Features: 37-pin-d-type-female ribbon cable, 450mm 18˝ Ribbon Cable with one 37-Pin D-type female connector and one 37-Pin D-type male connector. For KUSB-3116... | |
| The CA-USB is a cable from Megger. Features: For use with MPQ1000 Power Quality Analyzer Enables convenient data transfer via USB The Megger CA-USB is a USB communications cable. | |
| The CB-USBA-USBB-FF-150 is a cable from Rigol. Features: USB Data Cable The Rigol CB-USBA-USBB-FF-150 is a USB Cable. | |
| The GTL-242 is a cable from Instek. Additional Features: A-B Type Cable USB Cable 2.0 Approx. Length: 1.8 m For: GDS-2000 Series, GDS-1000A Series, GLA-1000 Series, GDS-800 Series | |
| The GTL-246 is a cable from Instek. Additonal Features: USB 2.0 A-B Type Cable 1200mm For the GDS-3000/GDS-1000B/A FG-2225/GDS-2000E/MS O-2000E Series | |
| The GTL-247 is a cable from Instek. Additional Features: USB Cable, USB 1.1, A-A Type, 1800mm The Instek GTL-247 is for the GDM-8261A/8255A/8251 A and GPT-9900/9800. | |
| The IR189USB is a USB cable from Fluke. Additional Features: USB Cable adapter The Fluke IR189USB USB Cable adapter is for the Fluke 18X, 28X Series Digital Multimeters. | |
| The KUSB-CABDIO is a cable from Keithley. Additional Features: 1m, 100-pin cable For us with: KUSB-3160, KUSB-STP100 The Keithley KUSB-CABDIO is a 1-meter, 100-conductor cable that connects the KUSB-STP100 screw... | |
| The S1803 is a cable from Keithley. Additional Features: 4.5 ft shielded DB37 female (both ends) cable The Keithley S1803 is a 4.5 ft shielded DB37 female (both ends) cable... | |
| The S1805 is a cable from Keithley. Additional Features: 6.5 ft shielded DB37 female (both ends) cable For use with: Any board with 37-pin, D-style male connector, KUSB-3116 The Keithley... | |
| The USB-B-3 is a cable from Keithley. Additional Features: USB Cable Type A to B, 3m (10 ft.) The Keithley USB-B-3 is a USB Cable Type A to B, 3m... |