RIGOL Technologies, Inc. Voltage Probe RP1300H

Description
The RP1300H is a 300 MHz, 2 kV voltage probe from Rigol. Features: Voltage probe 300 MHz 2 kV Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: Probe Tip Hook Tip Adjustment Tool Locating Sleeve Marker Rings (green, yellow, blue, pink ) - 8 Ground Lead BNC Adaptor Insulating Cap The Rigol RP1300H is a 300 MHz, 2 kV voltage probe.
Description
The RP1300H is a 300 MHz, 2 kV voltage probe from Rigol. Features: Voltage probe 300 MHz 2 kV Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: Probe Tip Hook Tip Adjustment Tool Locating Sleeve Marker Rings (green, yellow, blue, pink ) - 8 Ground Lead BNC Adaptor Insulating Cap The Rigol RP1300H is a 300 MHz, 2 kV voltage probe.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe RP1300H
The RP1300H is a 300 MHz, 2 kV voltage probe from Rigol. Features: Voltage probe 300 MHz 2 kV Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: Probe Tip Hook Tip Adjustment Tool Locating Sleeve Marker Rings (green, yellow, blue, pink ) - 8 Ground Lead BNC Adaptor Insulating Cap The Rigol RP1300H is a 300 MHz, 2 kV voltage probe.

The RP1300H is a 300 MHz, 2 kV voltage probe from Rigol.

Features:

  • Voltage probe
  • 300 MHz
  • 2 kV

Works with-

  • DS1
  • DS1Z
  • DS2
  • DS4
  • DS6
  • MSO1
  • MSO2
  • MSO4

Accessories:

  • Probe Tip
  • Hook Tip
  • Adjustment Tool
  • Locating Sleeve
  • Marker Rings (green, yellow, blue, pink ) - 8
  • Ground Lead
  • BNC Adaptor
  • Insulating Cap

The Rigol RP1300H is a 300 MHz, 2 kV voltage probe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP1300H
Product Name Voltage Probe
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Stacking Shrouded Right Angle Banana Plug, 18 AWG PVC Test Lead - 9141 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details