Cal Test Electronics, Inc. Oscilloscope Probes CT2676A

Description
"10:1 Passive 100MHz 47.244"" (1200.00mm) Black and Green Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet
Description
"10:1 Passive 100MHz 47.244"" (1200.00mm) Black and Green Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - CT2676A-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
CT2676A-ND
Oscilloscope Probes CT2676A-ND
"10:1 Passive 100MHz 47.244"" (1200.00mm) Black and Green Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

"10:1 Passive 100MHz 47.244"" (1200.00mm) Black and Green Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

Buy Now Datasheet
Voltage Probe CT2676A
The CT2676A is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 100 MHz (-3 dB) bandwidth High impedance input (10 Mω/16 pF) 10–35 pF compensation range 300 V CAT II Snap-Locking Sprung Hook Easily replaceable tip Large accessory set Meets IEC 61010-031 RoHS compliant Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings The CalTest CT2676A is a general purpose 100 MHz, 10x fixed attenuation probe. This general purpose 5mm Passive Voltage Oscilloscope probe is an excellent replacement probe for all makes and models of oscilloscopes.

The CT2676A is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 100 MHz (-3 dB) bandwidth
  • High impedance input (10 MΩ/16 pF)
  • 10–35 pF compensation range
  • 300 V CAT II
  • Snap-Locking Sprung Hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031
  • RoHS compliant
  • Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings

The CalTest CT2676A is a general purpose 100 MHz, 10x fixed attenuation probe. This general purpose 5mm Passive Voltage Oscilloscope probe is an excellent replacement probe for all makes and models of oscilloscopes.

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
CT2676A
Test Probes CT2676A
Test Probes Oprobe x10, 100MHz - HiPro, 1.2m

Test Probes Oprobe x10, 100MHz - HiPro, 1.2m

Buy Now Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number CT2676A-ND CT2676A CT2676A
Product Name Oscilloscope Probes Voltage Probe Test Probes
Probe Technology Passive
Attenuation Factor 10X
Bandwidth 100 MHz 100 MHz
Input Resistance 10 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

XL1 Mini-Hook to 0.080″ Stacking Pin Plug, 18 AWG PVC Test Lead - 602XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Test Leads - 1796847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details