Teledyne LeCroy Oscilloscope Probes DXC100A

Description
"10:1, 100:1 Passive 250MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M Input Resistance 500V"
Request a Quote Datasheet
Description
"10:1, 100:1 Passive 250MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M Input Resistance 500V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - DXC100A-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
DXC100A-ND
Oscilloscope Probes DXC100A-ND
"10:1, 100:1 Passive 250MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M Input Resistance 500V"

"10:1, 100:1 Passive 250MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M Input Resistance 500V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
DXC100A
Test Probes DXC100A
Test Probes Passive Dif Probe Pr Selectable, 250 MHz

Test Probes Passive Dif Probe Pr Selectable, 250 MHz

Buy Now Datasheet
Differential Probe - DXC100A - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
DXC100A
Differential Probe DXC100A
The DXC100A is a 100 MHz differential probe from LeCroy. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: DC to 100 MHz Bandwidth with DA1855A; DC to 10 MHz Bandwidth with DA1822 System Risetime (with DA1855): 3.5 ns; (with DA1822): 35 ns Max Input Voltage: 500 V Selectable 10 or 100 Attenuation Factor 1.2 Meter Cable Length Attenuation factor: 10 or 100 Bandwidth (-3 dB): 250 MHz Input Resistance: 1 M(ohm) ± 1% Input Capacitance: 10.5 pF ± 0.5 pF Compensation: 15 to 26 pF The DXC100A is a high-performance, passive, matched, differential probe pair designed for use with the DA1800 series differential amplifiers. The probe pair consists of two highly matched individual probes that share a common compensation box to allow the attenuation factor on both probes to be simultaneously switched between 10x and 100x. When used with the DA1822 or DA1855A differential amplifier, the probe''s attenuation factor is automatically incorporated into the effective gain display, and the location of the decimal into the voltage generator display. Although primarily designed for use with the amplifiers, the DXC100A differential probe pair can be used with any oscilloscope or plug-in unit with an input impedance of 1 M(omh)/15-26 pF and one inch (25.4 mm) spacing between connectors. When used on a differential amplifier, the DXC100A compensation box allows for precise adjustment and matching of the transient response and optimization of the system Common Mode Rejection Ratio (CMRR).

The DXC100A is a 100 MHz differential probe from LeCroy. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • DC to 100 MHz Bandwidth with DA1855A; DC to 10 MHz Bandwidth with DA1822
  • System Risetime (with DA1855): 3.5 ns; (with DA1822): 35 ns
  • Max Input Voltage: 500 V
  • Selectable 10 or 100 Attenuation Factor
  • 1.2 Meter Cable Length
  • Attenuation factor: 10 or 100
  • Bandwidth (-3 dB): 250 MHz
  • Input Resistance: 1 M(ohm) ± 1%
  • Input Capacitance: 10.5 pF ± 0.5 pF
  • Compensation: 15 to 26 pF

The DXC100A is a high-performance, passive, matched, differential probe pair designed for use with the DA1800 series differential amplifiers. The probe pair consists of two highly matched individual probes that share a common compensation box to allow the attenuation factor on both probes to be simultaneously switched between 10x and 100x. When used with the DA1822 or DA1855A differential amplifier, the probe''s attenuation factor is automatically incorporated into the effective gain display, and the location of the decimal into the voltage generator display.

Although primarily designed for use with the amplifiers, the DXC100A differential probe pair can be used with any oscilloscope or plug-in unit with an input impedance of 1 M(omh)/15-26 pF and one inch (25.4 mm) spacing between connectors. When used on a differential amplifier, the DXC100A compensation box allows for precise adjustment and matching of the transient response and optimization of the system Common Mode Rejection Ratio (CMRR).

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number DXC100A-ND DXC100A DXC100A
Product Name Oscilloscope Probes Test Probes Differential Probe
Probe Technology Passive Active
Attenuation Factor 10X; 100X
Bandwidth 250 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Shrouded R/A Banana Plug to Banana Plug, 18 AWG PVC Test Lead - 9820 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details