Teledyne LeCroy Oscilloscope Probes ZS1500

Description
"10:1 Voltage Probe 1.5GHz 51.181"" (1300.00mm) Black Oscilloscope Probe Test Lead 1M Input Resistance 20V"
Request a Quote Datasheet
Description
"10:1 Voltage Probe 1.5GHz 51.181"" (1300.00mm) Black Oscilloscope Probe Test Lead 1M Input Resistance 20V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - ZS1500-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
ZS1500-ND
Oscilloscope Probes ZS1500-ND
"10:1 Voltage Probe 1.5GHz 51.181"" (1300.00mm) Black Oscilloscope Probe Test Lead 1M Input Resistance 20V"

"10:1 Voltage Probe 1.5GHz 51.181"" (1300.00mm) Black Oscilloscope Probe Test Lead 1M Input Resistance 20V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
ZS1500
Test Probes ZS1500
Test Probes 1.5GHZ 0.9PF 1MOHM HI IMPDNC ACTV PRB

Test Probes 1.5GHZ 0.9PF 1MOHM HI IMPDNC ACTV PRB

Buy Now Datasheet
Active Probe ZS1500
The ZS1500 is a Active Probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Easy to use, integrated with oscilloscope High Signal Fidelity to 1.5 GHz Bandwidth Low Circuit Loading – High Input impedance and low capacitance ± 8 V input dynamic range 1 Mω input resistance 0.9 pF input capacitance ± 12 V offset range ProBus interface The LeCroy ZS-Series probes provide high impedance and an extensive set of probe tips and ground accessories to handle a wide range of probing scenarios. The high 1Mω input resistance and low 0.9pF input capacitance means this probe is ideal for all frequencies. The ZS-Series probes provide full system bandwidth with all Teledyne LeCroy oscilloscopes with bandwidths of 2 GHz and lower.

The ZS1500 is a Active Probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • Easy to use, integrated with oscilloscope
  • High Signal Fidelity to 1.5 GHz Bandwidth
  • Low Circuit Loading – High Input impedance and low capacitance
  • ± 8 V input dynamic range
  • 1 MΩ input resistance
  • 0.9 pF input capacitance
  • ± 12 V offset range
  • ProBus interface

The LeCroy ZS-Series probes provide high impedance and an extensive set of probe tips and ground accessories to handle a wide range of probing scenarios. The high 1MΩ input resistance and low 0.9pF input capacitance means this probe is ideal for all frequencies. The ZS-Series probes provide full system bandwidth with all Teledyne LeCroy oscilloscopes with bandwidths of 2 GHz and lower.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number ZS1500-ND ZS1500 ZS1500
Product Name Oscilloscope Probes Test Probes Active Probe
Attenuation Factor 10X
Bandwidth 1500 MHz 1500 MHz
Input Resistance 1 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Alligator Clip to Banana Plug, 22 AWG PVC Test Lead - 280 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details