Tektronix, Inc. Tekvpi High Voltage Differential Probe; Oscilloscope Probe Function Tektronix TDP0500

Description
TEKVPI HIGH VOLTAGE DIFFERENTIAL PROBE; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:500MHz; Input Voltage Max:100V; Test Probe Attenuation:5:1, 50:1; Product Range:-; Accuracy %:2%; Cable Length:47.2" RoHS Compliant: Yes
Datasheet
Description
TEKVPI HIGH VOLTAGE DIFFERENTIAL PROBE; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:500MHz; Input Voltage Max:100V; Test Probe Attenuation:5:1, 50:1; Product Range:-; Accuracy %:2%; Cable Length:47.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tekvpi High Voltage Differential Probe; Oscilloscope Probe Function Tektronix - 23M9705 - Newark, An Avnet Company
Chicago, IL, United States
Tekvpi High Voltage Differential Probe; Oscilloscope Probe Function Tektronix
23M9705
Tekvpi High Voltage Differential Probe; Oscilloscope Probe Function Tektronix 23M9705
TEKVPI HIGH VOLTAGE DIFFERENTIAL PROBE; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:500MHz; Input Voltage Max:100V; Test Probe Attenuation:5:1, 50:1; Product Range:-; Accuracy %:2%; Cable Length:47.2" RoHS Compliant: Yes

TEKVPI HIGH VOLTAGE DIFFERENTIAL PROBE; Oscilloscope Probe Function:High-Voltage Differential Probe; Bandwidth:500MHz; Input Voltage Max:100V; Test Probe Attenuation:5:1, 50:1; Product Range:-; Accuracy %:2%; Cable Length:47.2" RoHS Compliant: Yes

Supplier's Site Datasheet
Differential Probe - TDP0500 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
TDP0500
Differential Probe TDP0500
The TDP0500 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 1 GHz and 500 MHz Probe Bandwidth <1 pF Differential Input Capacitance 1 Mω Differential Input Resistance ±42 V (DC + pk AC) Differential Input Voltage > 18 dB CMRR (at 250 MHz 50X Attenuation) Selectable Bandwidth Limiting Filters DC Reject Versatile DUT Connectivity Small Compact Probe Head for Probing Small Geometry Circuit Elements Straight Pin, Square Pin, Solder Down, Variable Pitch Standard Accessories Robust Design for Reliability Ease-of-Use Provides Automatic Units Scaling and Readout on the Oscilloscope Display Connect Directly to the DPO7000, DPO4000, and MSO4000 Series Oscilloscopes Using TekVPI™ Probe Interface (No additional Power Adapters Required) Easy Access to Scope-Displayed Probe Menu for Probe Setup Control and Operating Status Information AutoZero – Zeros Out Output Offset P6251, P6250 Connect directly to TDS5000 and other TekProbe™ interface oscilloscopes, or to TekConnect® oscilloscopes using TCA-BNC adapter The Tektronix TDP0500 High Voltage Differential Probes provide excellent high-speed electrical and mechanical performance required for today’s Switch Mode Power Supply (SMPS), CAN/LIN Bus, and high-speed digital system designs. Specifically designed for use with and direct connection to Tektronix oscilloscopes with either the TekVPI™ probe interface, or TekProbe BNC Interface. The TDP0500 High Voltage Differential Probes achieve high-speed signal acquisition and measurement fidelity by solving three traditional measurement challenges: Outstanding Electrical Performance Versatile Device Under Test Connectivity Ease-of-Use

The TDP0500 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • 1 GHz and 500 MHz Probe Bandwidth
  • <1 pF Differential Input Capacitance
  • 1 MΩ Differential Input Resistance
  • ±42 V (DC + pk AC) Differential Input Voltage
  • > 18 dB CMRR (at 250 MHz 50X Attenuation)
  • Selectable Bandwidth Limiting Filters
  • DC Reject

Versatile DUT Connectivity

  • Small Compact Probe Head for Probing Small Geometry Circuit Elements
  • Straight Pin, Square Pin, Solder Down, Variable Pitch Standard Accessories
  • Robust Design for Reliability

Ease-of-Use

  • Provides Automatic Units Scaling and Readout on the Oscilloscope Display
  • Connect Directly to the DPO7000, DPO4000, and MSO4000 Series Oscilloscopes Using TekVPI™ Probe Interface (No additional Power Adapters Required)
  • Easy Access to Scope-Displayed Probe Menu for Probe Setup Control and Operating Status Information
  • AutoZero – Zeros Out Output Offset
    P6251, P6250
  • Connect directly to TDS5000 and other TekProbe™ interface oscilloscopes, or to TekConnect® oscilloscopes using TCA-BNC adapter

The Tektronix TDP0500 High Voltage Differential Probes provide excellent high-speed electrical and mechanical performance required for today’s Switch Mode Power Supply (SMPS), CAN/LIN Bus, and high-speed digital system designs.
Specifically designed for use with and direct connection to Tektronix oscilloscopes with either the TekVPI™ probe interface, or TekProbe BNC Interface. The TDP0500 High Voltage Differential Probes achieve high-speed signal acquisition and measurement fidelity by solving three traditional measurement challenges:

  • Outstanding Electrical Performance
  • Versatile Device Under Test Connectivity
  • Ease-of-Use
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
TDP0500
Test Probes TDP0500
Test Probes Probe,42V, 500MHz w/interface

Test Probes Probe,42V, 500MHz w/interface

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 23M9705 TDP0500 TDP0500
Product Name Tekvpi High Voltage Differential Probe; Oscilloscope Probe Function Tektronix Differential Probe Test Probes
Probe Type Voltage Differential
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Needle Tip Probe to Shrouded R/A Banana Socket, 20 AWG PVC Coil Cord Test Lead - 63434C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details