ValueTronics International, Inc. Datasheets for Ground Bond Testers
Ground bond testers are electrical safety test devices that perform electrical compliance tests.
Ground Bond Testers: Learn more
| Product Name | Notes |
|---|---|
| The 100HVT is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 103-105MP-2.5 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 15 kV (220015) is a dielectric test set from Megger. Additional Features: Continuously variable test voltage Rugged field construction Compact and portable Air insulated, uses no oil ±2% accuracy... | |
| The 1621-KIT is a ground from Fluke. Features: 3-pole Fall-of-Potential earth testing for basic measurements 2-pole resistance measurements for added versatility Easily capture values with single-button operation Ensure accurate measurements... | |
| The 1623-2 KIT is a ground from Fluke. Features: A unique earth ground tester that performs fast, accurate testing with and without stakes Tests 3- and 4-pole fall-of-potential, and 4-pole... | |
| The 1625 is a HiPot from Fluke. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 1625-2 is an earth ground tester from Fluke. Additional Features: 3-and 4-pole Fall of Potential, earth resistance loop testing 4-pole Soil Resistivity testing Selective earth ground rod testing using... | |
| The 19032 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 19032-P is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 19053 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 19054 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 19055-C is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 19056 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 19057 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 19057-20 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 19071 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 19073 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 19572 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 220015 is a HiPot from Biddle. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 222060 is a HiPot from Biddle. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 230315 is a hipot tester from Megger. Additional Features: Rapid production line testing to latest UL standards Extra safety features Rugged design for ease of portability Ground continuity check... | |
| The 230415 is a hipot tester from Megger. Additional Features: Rapid production line testing to latest UL standards Extra safety features Rugged design for ease of portability Ground continuity check... | |
| The 230425 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 230425 is a hipot tester from Megger. Additional Features: Rapid production line testing to latest UL standards Extra safety features Rugged design for ease of portability Ground continuity check... | |
| The 250579-KIT is a ground tester from Megger. Features: Standard accessory kit (leads, rods, canvas accessory case for leads & rods) Three color-coded test leads, 25, 50, 100 ft. (8,... | |
| The 250581-KIT is a ground from Megger. Features: Deluxe accessory kit (leads, rods, padded case) Set of three color-coded test leads, 25, 50, 100 ft. (8, 15, 30 m); two... | |
| The 250583-KIT is a ground from Megger. Features: 2 and 3 point testing ART (Attached Rod Technique) testing capability with DET3TC Choice of digital or analog display Warning indicators prevent... | |
| The 250586-KIT is a ground from Megger. Features: For performing earth resistance tests with DET4T Series Includes four test leads, ground rods, and padded case for instrument and accessories Accessories:... | |
| The 2510 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 2520 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 255A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 2925 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 2955 is a hipot from Slaughter. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires,... | |
| The 3130 is a Hipot from Associated Research. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables,... | |
| The 3500D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 3505D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 3565D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 3605 is a hipot from Associated Research. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables,... | |
| The 3765 is a Hipot from Associated Research. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables,... | |
| The 4045A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 4050AT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 422 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 5 kV (220005) is a dielectric tester set from Megger. Additional Features: Continuously variable test voltage Rugged field construction Compact and portable Air insulated, uses no oil ±2% accuracy... | |
| The 5001A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 5002D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 5040AT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 5205 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 5400DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 5450DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 5500DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 5560DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 566 is a ground tester from Sotcher Measurement. Additional Features: Input Voltage: 120VAC, 60Hz Dielectric Voltage: 0-2,500VAC standard Dielectric Trip Limit: 5.0 mAAC, +/-5% standard; 1.0 mADC, +/-5% (option... | |
| The 568 is a HiPot from Sotcher Measurement. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 6320-245 is a ground from Megger. Features: Professional earth test kit Can be used with any of the DET3 or DET4 Megger earth testers Easy wind reels Easy use,... | |
| The 7650 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 8004 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 8106 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The 880PL-A is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The 944I is a hipot from Vitrek. Features: Tests to UL, CSA, IEC & TUV Specifications Up to 5KVAC with 35mA 5KVDC standard, 7KVDC & 10KVDC optional Insulation resistance to... | |
| The DET14C (1000-761) clamp-on earth ground resistance testers are from Megger. Additional Features: Large elliptical clamp design Smooth mating surfaces on the clamp head CATIV 600 V operation Noise filter... | |
| The DET2/110 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The DET2/2 (250202) (6410-593) ground tester is from Megger. Additional Features: High resolution – 1 mΩ – ideal for large earthing systems High accuracy for earth electrode and soil resistivity... | |
| The DET2/2 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The DET24C (1007-331) clamp-on earth ground resistance testers are from Megger. Additional Features: Large elliptical clamp design Smooth mating surfaces on the clamp head CATIV 600 V operation Noise filter... | |
| The DET3TC digital ground tester is from Megger. Additional Features: IP54 rated 2 and 3 point testing Selectable 25 V or 50 V output Complete with lead and stake kit... | |
| The DET3TD is a digtal ground tester from Megger. Additional Features: IP54 rated 2 and 3 point testing Selectable 25 V or 50 V output Complete with lead and stake... | |
| The DET4TC2 (1000-345) digital ground testers are from Megger. Additional Features: IP54 rated 2, 3 and 4 point testing Attached Rod Technique (ART) Stakeless measurements User selectable test frequency Dry... | |
| The DET4TC2 + Kit (1000-404) digital ground testers are from Megger. Additional Features: IP54 rated 2, 3 and 4 point testing Attached Rod Technique (ART) Stakeless measurements User selectable test... | |
| The DET4TC2+CLAMPS (1000-365) ground tester is from Megger. Additional Features: IP54 rated 2, 3 and 4 point testing Attached Rod Technique (ART) Stakeless measurements User selectable test frequency Dry cell... | |
| The DET4TCR2 (1000-346) digital ground testers are from Megger. Additional Features: IP54 rated 2, 3 and 4 point testing Attached Rod Technique (ART) Stakeless measurements User selectable test frequency Dry... | |
| The DET4TCR2 + Clamps (1000-366) digital ground testers are from Megger. Additional Features: IP54 rated 2, 3 and 4 point testing Attached Rod Technique (ART) Stakeless measurements User selectable test... | |
| The DET4TCR2 + Kit (1000-405) digital ground testers are from Megger. Additional Features: IP54 rated 2, 3 and 4 point testing Attached Rod Technique (ART) Stakeless measurements User selectable test... | |
| The DET4TD2 (1000-347) digital ground testers are from Megger. Additional Features: IP54 rated 2, 3 and 4 point testing Selectable 25 V or 50 V output Dry cell or rechargeable... | |
| The DET4TR2 (1000-324) digital ground testers are from Megger. Additional Features: IP54 rated 2, 3 and 4 point testing Selectable 25 V or 50 V output Dry cell or rechargeable... | |
| The DET62D is a HiPot from AVO. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The EQUITEST5071 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The GCT-9040 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The GPT-9804 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The GPT-9904 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The GUARDIAN 1030S is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The GUARDIAN 1030S is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The GUARDIAN 5000 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The GUARDIAN 500VA PLUS is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on... | |
| The GUARDIAN 6000 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The GUARDIAN 6100 PLUS is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on... | |
| The GUARDIAN 6200 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The GUARDIAN II is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The HC3AT-A/D is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The HD103A is a hipot from Hipotronics. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires,... | |
| The HD106 is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The HD106A is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The HD125 is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The HD140 is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The M100AVS4-50-25 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on... | |
| The M100AVS5-28-10 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on... | |
| The M100BVS5-2.8-25 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on... | |
| The M100BVS5-2.8-40 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on... | |
| The M100DC is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on... | |
| The M100DC-5.5-5 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on... | |
| The M1088 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on... | |
| The M150AC is a hipot from Rod L Electronics. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on... | |
| The M25 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on... | |
| The M30 is a hipot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on... | |
| The M300RT is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on... | |
| The M71 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The M72 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The M73 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The M74 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The M75 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The MACROTESTG1 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The MACROTESTG2 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The MACROTESTG3 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The SENTRY 10 PLUS is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on... | |
| The SENTRY 30 is a Hipot from QuadTech. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables,... | |
| The SENTRY 30 PLUS is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on... | |
| The SENTRY 50 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The SENTRY 50 PLUS is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on... | |
| The T2000 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... | |
| The TOS6100 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The TOS6200 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The V53 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The V70 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The V71 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The V74 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires,... | |
| The V76 is a hipot from Vitrek. Features: AC/DC/IR Hipot Tester with a Built-in Scanner 4.3" Color Touch Display—Easy To Use Intuitive User Interface 6 Functions to Choose From—AC/DC Hipot,... | |
| The ZG47 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables,... |