Tektronix, Inc. Probe 119872600

Description
The 119872600 is a probe power supply from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: TekVPI external power supply – Required when probe power usage exceeds 15 W For the Tektronix DPO2000B/MSO2000B and DPO5000/MSO5000 Series Power Supply: AC-DC, External 90-264 VAC, 47-63 Hz IEC320-C14 IN 12VDC, 5A, Cable With 5.5MM OD 2.1MM ID Barrell Out Safety Controlled The Tektronix 119872600 is an AC/DC External Power Supply for the DPO2000B/MSO2000B and DPO5000/MSO5000 Series of Oscilloscopes. The TekVPI probe interface on the Tektronix MDO/MSO/DPO/TBS Series oscilloscopes provides power to most of the TekVPI voltage and current probes and accessories. The internal power supplies of these oscilloscopes provide power to the TekVPI probe inputs located on the front of the oscilloscope (Channels 1, 2, 3, 4, Aux In, and RF). Because some of the available TekVPI probes can draw a significant amount of power, it is possible that multiple probes may exceed the oscilloscope’s available internal power. In the cases where the probe power requirements exceed the oscilloscope’s available internal power, the oscilloscope will display a message that the power limit has been exceeded. For these applications on the MSO/DPO5000/B, MSO/DPO3000, and MSO/DPO2000/B Series, Tektronix offers an external power supply accessory (Tek Part Number 119-7465-xx or 119-8726-xx). The TekVPI external power supply can provide up to 50W of power to the TekVPI front panel probe inputs, enabling the usage of any combination of qualifying probes without exceeding power requirements.
Description
The 119872600 is a probe power supply from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: TekVPI external power supply – Required when probe power usage exceeds 15 W For the Tektronix DPO2000B/MSO2000B and DPO5000/MSO5000 Series Power Supply: AC-DC, External 90-264 VAC, 47-63 Hz IEC320-C14 IN 12VDC, 5A, Cable With 5.5MM OD 2.1MM ID Barrell Out Safety Controlled The Tektronix 119872600 is an AC/DC External Power Supply for the DPO2000B/MSO2000B and DPO5000/MSO5000 Series of Oscilloscopes. The TekVPI probe interface on the Tektronix MDO/MSO/DPO/TBS Series oscilloscopes provides power to most of the TekVPI voltage and current probes and accessories. The internal power supplies of these oscilloscopes provide power to the TekVPI probe inputs located on the front of the oscilloscope (Channels 1, 2, 3, 4, Aux In, and RF). Because some of the available TekVPI probes can draw a significant amount of power, it is possible that multiple probes may exceed the oscilloscope’s available internal power. In the cases where the probe power requirements exceed the oscilloscope’s available internal power, the oscilloscope will display a message that the power limit has been exceeded. For these applications on the MSO/DPO5000/B, MSO/DPO3000, and MSO/DPO2000/B Series, Tektronix offers an external power supply accessory (Tek Part Number 119-7465-xx or 119-8726-xx). The TekVPI external power supply can provide up to 50W of power to the TekVPI front panel probe inputs, enabling the usage of any combination of qualifying probes without exceeding power requirements.

Suppliers

Company
Product
Description
Supplier Links
The 119872600 is a probe power supply from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: TekVPI external power supply – Required when probe power usage exceeds 15 W For the Tektronix DPO2000B/MSO2000B and DPO5000/MSO5000 Series Power Supply: AC-DC, External 90-264 VAC, 47-63 Hz IEC320-C14 IN 12VDC, 5A, Cable With 5.5MM OD 2.1MM ID Barrell Out Safety Controlled The Tektronix 119872600 is an AC/DC External Power Supply for the DPO2000B/MSO2000B and DPO5000/MSO5000 Series of Oscilloscopes. The TekVPI probe interface on the Tektronix MDO/MSO/DPO/TBS Series oscilloscopes provides power to most of the TekVPI voltage and current probes and accessories. The internal power supplies of these oscilloscopes provide power to the TekVPI probe inputs located on the front of the oscilloscope (Channels 1, 2, 3, 4, Aux In, and RF). Because some of the available TekVPI probes can draw a significant amount of power, it is possible that multiple probes may exceed the oscilloscope’s available internal power. In the cases where the probe power requirements exceed the oscilloscope’s available internal power, the oscilloscope will display a message that the power limit has been exceeded. For these applications on the MSO/DPO5000/B, MSO/DPO3000, and MSO/DPO2000/B Series, Tektronix offers an external power supply accessory (Tek Part Number 119-7465-xx or 119-8726-xx). The TekVPI external power supply can provide up to 50W of power to the TekVPI front panel probe inputs, enabling the usage of any combination of qualifying probes without exceeding power requirements.

The 119872600 is a probe power supply from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • TekVPI external power supply – Required when probe power usage exceeds 15 W
  • For the Tektronix DPO2000B/MSO2000B and DPO5000/MSO5000 Series
  • Power Supply: AC-DC, External
  • 90-264 VAC, 47-63 Hz
  • IEC320-C14 IN
  • 12VDC, 5A, Cable With 5.5MM OD 2.1MM ID Barrell Out
  • Safety Controlled

The Tektronix 119872600 is an AC/DC External Power Supply for the DPO2000B/MSO2000B and DPO5000/MSO5000 Series of Oscilloscopes.

The TekVPI probe interface on the Tektronix MDO/MSO/DPO/TBS Series oscilloscopes provides power to most of the TekVPI voltage and current probes and accessories.

The internal power supplies of these oscilloscopes provide power to the TekVPI probe inputs located on the front of the oscilloscope (Channels 1, 2, 3, 4, Aux In, and RF). Because some of the available TekVPI probes can draw a significant amount of power, it is possible that multiple probes may exceed the oscilloscope’s available internal power.

In the cases where the probe power requirements exceed the oscilloscope’s available internal power, the oscilloscope will display a message that the power limit has been exceeded. For these applications on the MSO/DPO5000/B, MSO/DPO3000, and MSO/DPO2000/B Series, Tektronix offers an external power supply accessory (Tek Part Number 119-7465-xx or 119-8726-xx). The TekVPI external power supply can provide up to 50W of power to the TekVPI front panel probe inputs, enabling the usage of any combination of qualifying probes without exceeding power requirements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 119872600
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XH Macro-Hook to Alligator Clip, 18 AWG PVC Test Lead - 619XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended / Wireless Test Spring Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details