Fluke Test Probe; Test Probe Functions Fluke 80PK-3A

Description
TEST PROBE; Test Probe Functions:Temperatur e; For Use With:Type K Thermocouple Temperature Measuring Instruments; Product Range:-; Accuracy %:2.2%; Range:-32deg to 500degF; Temperature Max:260°C; Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
TEST PROBE; Test Probe Functions:Temperatur e; For Use With:Type K Thermocouple Temperature Measuring Instruments; Product Range:-; Accuracy %:2.2%; Range:-32deg to 500degF; Temperature Max:260°C; Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe; Test Probe Functions Fluke - 46F3519 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Test Probe Functions Fluke
46F3519
Test Probe; Test Probe Functions Fluke 46F3519
TEST PROBE; Test Probe Functions:Temperatur e; For Use With:Type K Thermocouple Temperature Measuring Instruments; Product Range:-; Accuracy %:2.2%; Range:-32deg to 500degF; Temperature Max:260°C; Temperature Min:0°C RoHS Compliant: Yes

TEST PROBE; Test Probe Functions:Temperature; For Use With:Type K Thermocouple Temperature Measuring Instruments; Product Range:-; Accuracy %:2.2%; Range:-32deg to 500degF; Temperature Max:260°C; Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet
Probe 80PK-3A
The 80PK-3A is a probe from Fluke. Additional Features: Type-K thermocouple for flat or curved surfaces such as plates and rollers Measurement range: 0 to 260°C One year warranty

The 80PK-3A is a probe from Fluke.

Additional Features:

  • Type-K thermocouple for flat or curved surfaces such as plates and rollers
  • Measurement range: 0 to 260°C
  • One year warranty
Supplier's Site

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number 46F3519 80PK-3A
Product Name Test Probe; Test Probe Functions Fluke Probe
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details