Tektronix, Inc. Differential Probe P7504

Description
The P7504 is a 4 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel. Additional Features: TriMode™ Differential Probe, 4 GHz, for TekConnect Interface Oscilloscopes For the DPO/DSA70404 4 GHz V3.0 or higher Attenuation (user selectable): 5X or 12.5X TriMode™ Probe – One setup, three measurements without adjusting probe tip connections Differential Single ended Common mode (Requires only one probe vs. conventional probing techniques) Versatile connectivity – solder down, handheld, fixtured Variety of solder-down options TriMode™ solder tips Small form factor for high-density probing Bandwidth choices from 4 to 25 GHz 1.5 m extension cable for high-temperature probing Quickly and reliably connect to multiple probe tips Precision Differential Probing Module – Optional handheld and fixtured probing Small precision-tapered tips, an articulated joint for compliance, and variable tip spacing TekConnect® Interface – TekConnect scope/probe control and usability Direct control from probe compensation box or from scope menu Automated measurement control through the TekConnect® Interface to connect to Tektronix real-time oscilloscopes View TriMode/attenuation settings on probe compensation box from top or end panel Applications Examples include, but are not limited to: PCI Express, Serial ATA, DDR2/3/4, USB TriMode probing, connectivity, and performance TriMode™ Probing Architecture One-probe setup makes differential, single ended, and common mode measurements accurately and definitively. Tektronix is a known leader when it comes to signal fidelity and signal acquisition. Building on our history of market-leading innovations in probing, we invented a revolutionary probing architecture called “TriMode™ Probing” that defines the next-generation industry benchmark for usability and signal fidelity. This architecture changes the rules of probing and allows you to work more effectively and efficiently. By enabling unique functionality, the P7500 Series TriMode probes allow you to switch between differential, single ended, and common mode measurements without moving the probe from its connection points. Improved productivity is achieved by reducing setup time. One setup can be used to make the three different types of measurements all with the press of a button. The TriMode Probe architecture for the P7500 Series probes continues the Tektronix tradition of high-bandwidth and low-DUT loading while providing improved connectivity and value. Connectivity Plus – Solder Down – Handheld – Fixtured The P7500 Series TriMode probe architecture offers various levels of connectivity and provides the highest probe fidelity available for real-time oscilloscopes. The multipoint connectivity solutions of the P7500 Series include: TriMode Performance Solder Tip The highest-performance solder tip. Up to 25 GHz bandwidth TriMode Long-reach Solder Tip A high performance solder tip with a long reach and very small, low-profile form factor. Up to 20 GHz bandwidth TriMode™ Long Reach Solder Tip (75 ω tip resistor) A high performance solder tip for use with memory chip interposers with embedded 100 ω resistors. Up to 20 GHz bandwidth TriMode™ Long Reach Solder Tip (0 ω tip resistor) A high performance solder tip for use with memory chip interposers with embedded 175 ω resistors. Up to 20 GHz bandwidth TriMode Resistor Solder Tip High-performance solder tip with easy-to-solder tip resistors. Up to 18 GHz bandwidth TriMode Extended-resistor Solder Tip Medium-performance solder tip with long easy-to-solder tip resistors. Up to 7 GHz bandwidth TriMode Micro-coax Tip Low-cost, quick-connect solder tips. Up to 4 GHz bandwidth TriMode High-temperature Tip When used with the 1.5 m Socket Cable XL, this tip can be used in environments from –55 °C to 150 °C. Up to 10 GHz bandwidth with DSP Damped Wire Tip Low-cost solder tips ideal for high-density probing. Up to 8 GHz bandwidth Precision Differential Probing Module High-performance handheld probing module. Up to 18 GHz bandwidth. Handheld and fixtured probing needs are met using the optional Precision Differential Probing Module (P75PDPM). Its small precision tapered tips, variable articulation of the probe tip, and quick-adjusting variable tip spacing provides the needed flexibility for adapting to vias and other test points of differing sizes from 30 mils to 180 mils. These precision connectivity tools enable you to access multiple signals on anything from convenient test pads to hard-to-reach, high-density circuitry. Signal fidelity You can be confident in the signal fidelity of your measurements. The innovative new Tektronix differential architecture, coupled with the superior electrical performance of IBM SiGe technology, provides the bandwidth and fidelity to meet the industry needs of today as well as tomorrow. The P7500 Series Probe architecture provides: Highest bandwidth available – 25 GHz Excellent step response Low-DUT loading High CMRR Differential, single ended, or common mode measurements using one probe
Datasheet
Description
The P7504 is a 4 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel. Additional Features: TriMode™ Differential Probe, 4 GHz, for TekConnect Interface Oscilloscopes For the DPO/DSA70404 4 GHz V3.0 or higher Attenuation (user selectable): 5X or 12.5X TriMode™ Probe – One setup, three measurements without adjusting probe tip connections Differential Single ended Common mode (Requires only one probe vs. conventional probing techniques) Versatile connectivity – solder down, handheld, fixtured Variety of solder-down options TriMode™ solder tips Small form factor for high-density probing Bandwidth choices from 4 to 25 GHz 1.5 m extension cable for high-temperature probing Quickly and reliably connect to multiple probe tips Precision Differential Probing Module – Optional handheld and fixtured probing Small precision-tapered tips, an articulated joint for compliance, and variable tip spacing TekConnect® Interface – TekConnect scope/probe control and usability Direct control from probe compensation box or from scope menu Automated measurement control through the TekConnect® Interface to connect to Tektronix real-time oscilloscopes View TriMode/attenuation settings on probe compensation box from top or end panel Applications Examples include, but are not limited to: PCI Express, Serial ATA, DDR2/3/4, USB TriMode probing, connectivity, and performance TriMode™ Probing Architecture One-probe setup makes differential, single ended, and common mode measurements accurately and definitively. Tektronix is a known leader when it comes to signal fidelity and signal acquisition. Building on our history of market-leading innovations in probing, we invented a revolutionary probing architecture called “TriMode™ Probing” that defines the next-generation industry benchmark for usability and signal fidelity. This architecture changes the rules of probing and allows you to work more effectively and efficiently. By enabling unique functionality, the P7500 Series TriMode probes allow you to switch between differential, single ended, and common mode measurements without moving the probe from its connection points. Improved productivity is achieved by reducing setup time. One setup can be used to make the three different types of measurements all with the press of a button. The TriMode Probe architecture for the P7500 Series probes continues the Tektronix tradition of high-bandwidth and low-DUT loading while providing improved connectivity and value. Connectivity Plus – Solder Down – Handheld – Fixtured The P7500 Series TriMode probe architecture offers various levels of connectivity and provides the highest probe fidelity available for real-time oscilloscopes. The multipoint connectivity solutions of the P7500 Series include: TriMode Performance Solder Tip The highest-performance solder tip. Up to 25 GHz bandwidth TriMode Long-reach Solder Tip A high performance solder tip with a long reach and very small, low-profile form factor. Up to 20 GHz bandwidth TriMode™ Long Reach Solder Tip (75 ω tip resistor) A high performance solder tip for use with memory chip interposers with embedded 100 ω resistors. Up to 20 GHz bandwidth TriMode™ Long Reach Solder Tip (0 ω tip resistor) A high performance solder tip for use with memory chip interposers with embedded 175 ω resistors. Up to 20 GHz bandwidth TriMode Resistor Solder Tip High-performance solder tip with easy-to-solder tip resistors. Up to 18 GHz bandwidth TriMode Extended-resistor Solder Tip Medium-performance solder tip with long easy-to-solder tip resistors. Up to 7 GHz bandwidth TriMode Micro-coax Tip Low-cost, quick-connect solder tips. Up to 4 GHz bandwidth TriMode High-temperature Tip When used with the 1.5 m Socket Cable XL, this tip can be used in environments from –55 °C to 150 °C. Up to 10 GHz bandwidth with DSP Damped Wire Tip Low-cost solder tips ideal for high-density probing. Up to 8 GHz bandwidth Precision Differential Probing Module High-performance handheld probing module. Up to 18 GHz bandwidth. Handheld and fixtured probing needs are met using the optional Precision Differential Probing Module (P75PDPM). Its small precision tapered tips, variable articulation of the probe tip, and quick-adjusting variable tip spacing provides the needed flexibility for adapting to vias and other test points of differing sizes from 30 mils to 180 mils. These precision connectivity tools enable you to access multiple signals on anything from convenient test pads to hard-to-reach, high-density circuitry. Signal fidelity You can be confident in the signal fidelity of your measurements. The innovative new Tektronix differential architecture, coupled with the superior electrical performance of IBM SiGe technology, provides the bandwidth and fidelity to meet the industry needs of today as well as tomorrow. The P7500 Series Probe architecture provides: Highest bandwidth available – 25 GHz Excellent step response Low-DUT loading High CMRR Differential, single ended, or common mode measurements using one probe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P7504 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P7504
Differential Probe P7504
The P7504 is a 4 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel. Additional Features: TriMode™ Differential Probe, 4 GHz, for TekConnect Interface Oscilloscopes For the DPO/DSA70404 4 GHz V3.0 or higher Attenuation (user selectable): 5X or 12.5X TriMode™ Probe – One setup, three measurements without adjusting probe tip connections Differential Single ended Common mode (Requires only one probe vs. conventional probing techniques) Versatile connectivity – solder down, handheld, fixtured Variety of solder-down options TriMode™ solder tips Small form factor for high-density probing Bandwidth choices from 4 to 25 GHz 1.5 m extension cable for high-temperature probing Quickly and reliably connect to multiple probe tips Precision Differential Probing Module – Optional handheld and fixtured probing Small precision-tapered tips, an articulated joint for compliance, and variable tip spacing TekConnect® Interface – TekConnect scope/probe control and usability Direct control from probe compensation box or from scope menu Automated measurement control through the TekConnect® Interface to connect to Tektronix real-time oscilloscopes View TriMode/attenuation settings on probe compensation box from top or end panel Applications Examples include, but are not limited to: PCI Express, Serial ATA, DDR2/3/4, USB TriMode probing, connectivity, and performance TriMode™ Probing Architecture One-probe setup makes differential, single ended, and common mode measurements accurately and definitively. Tektronix is a known leader when it comes to signal fidelity and signal acquisition. Building on our history of market-leading innovations in probing, we invented a revolutionary probing architecture called “TriMode™ Probing” that defines the next-generation industry benchmark for usability and signal fidelity. This architecture changes the rules of probing and allows you to work more effectively and efficiently. By enabling unique functionality, the P7500 Series TriMode probes allow you to switch between differential, single ended, and common mode measurements without moving the probe from its connection points. Improved productivity is achieved by reducing setup time. One setup can be used to make the three different types of measurements all with the press of a button. The TriMode Probe architecture for the P7500 Series probes continues the Tektronix tradition of high-bandwidth and low-DUT loading while providing improved connectivity and value. Connectivity Plus – Solder Down – Handheld – Fixtured The P7500 Series TriMode probe architecture offers various levels of connectivity and provides the highest probe fidelity available for real-time oscilloscopes. The multipoint connectivity solutions of the P7500 Series include: TriMode Performance Solder Tip The highest-performance solder tip. Up to 25 GHz bandwidth TriMode Long-reach Solder Tip A high performance solder tip with a long reach and very small, low-profile form factor. Up to 20 GHz bandwidth TriMode™ Long Reach Solder Tip (75 ω tip resistor) A high performance solder tip for use with memory chip interposers with embedded 100 ω resistors. Up to 20 GHz bandwidth TriMode™ Long Reach Solder Tip (0 ω tip resistor) A high performance solder tip for use with memory chip interposers with embedded 175 ω resistors. Up to 20 GHz bandwidth TriMode Resistor Solder Tip High-performance solder tip with easy-to-solder tip resistors. Up to 18 GHz bandwidth TriMode Extended-resistor Solder Tip Medium-performance solder tip with long easy-to-solder tip resistors. Up to 7 GHz bandwidth TriMode Micro-coax Tip Low-cost, quick-connect solder tips. Up to 4 GHz bandwidth TriMode High-temperature Tip When used with the 1.5 m Socket Cable XL, this tip can be used in environments from –55 °C to 150 °C. Up to 10 GHz bandwidth with DSP Damped Wire Tip Low-cost solder tips ideal for high-density probing. Up to 8 GHz bandwidth Precision Differential Probing Module High-performance handheld probing module. Up to 18 GHz bandwidth. Handheld and fixtured probing needs are met using the optional Precision Differential Probing Module (P75PDPM). Its small precision tapered tips, variable articulation of the probe tip, and quick-adjusting variable tip spacing provides the needed flexibility for adapting to vias and other test points of differing sizes from 30 mils to 180 mils. These precision connectivity tools enable you to access multiple signals on anything from convenient test pads to hard-to-reach, high-density circuitry. Signal fidelity You can be confident in the signal fidelity of your measurements. The innovative new Tektronix differential architecture, coupled with the superior electrical performance of IBM SiGe technology, provides the bandwidth and fidelity to meet the industry needs of today as well as tomorrow. The P7500 Series Probe architecture provides: Highest bandwidth available – 25 GHz Excellent step response Low-DUT loading High CMRR Differential, single ended, or common mode measurements using one probe

The P7504 is a 4 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel.

Additional Features:

  • TriMode™ Differential Probe, 4 GHz, for TekConnect Interface Oscilloscopes
  • For the DPO/DSA70404 4 GHz V3.0 or higher
  • Attenuation (user selectable): 5X or 12.5X

TriMode™ Probe – One setup, three measurements without adjusting probe tip connections

  • Differential
  • Single ended
  • Common mode (Requires only one probe vs. conventional probing techniques)

Versatile connectivity – solder down, handheld, fixtured

  • Variety of solder-down options
  • TriMode™ solder tips
  • Small form factor for high-density probing
  • Bandwidth choices from 4 to 25 GHz
  • 1.5 m extension cable for high-temperature probing
  • Quickly and reliably connect to multiple probe tips

Precision Differential Probing Module – Optional handheld and fixtured probing

  • Small precision-tapered tips, an articulated joint for compliance, and variable tip spacing

TekConnect® Interface – TekConnect scope/probe control and usability

  • Direct control from probe compensation box or from scope menu
  • Automated measurement control through the TekConnect® Interface to connect to Tektronix real-time oscilloscopes
  • View TriMode/attenuation settings on probe compensation box from top or end panel

Applications

Examples include, but are not limited to:

  • PCI Express, Serial ATA, DDR2/3/4, USB

TriMode probing, connectivity, and performance

TriMode™ Probing Architecture

One-probe setup makes differential, single ended, and common mode measurements accurately and definitively.

Tektronix is a known leader when it comes to signal fidelity and signal acquisition. Building on our history of market-leading innovations in probing, we invented a revolutionary probing architecture called “TriMode™ Probing” that defines the next-generation industry benchmark for usability and signal fidelity. This architecture changes the rules of probing and allows you to work more effectively and efficiently. By enabling unique functionality, the P7500 Series TriMode probes allow you to switch between differential, single ended, and common mode measurements without moving the probe from its connection points.

Improved productivity is achieved by reducing setup time. One setup can be used to make the three different types of measurements all with the press of a button. The TriMode Probe architecture for the P7500 Series probes continues the Tektronix tradition of high-bandwidth and low-DUT loading while providing improved connectivity and value.

Connectivity Plus – Solder Down – Handheld – Fixtured

The P7500 Series TriMode probe architecture offers various levels of connectivity and provides the highest probe fidelity available for real-time oscilloscopes. The multipoint connectivity solutions of the P7500 Series include:

  • TriMode Performance Solder Tip The highest-performance solder tip. Up to 25 GHz bandwidth
  • TriMode Long-reach Solder Tip A high performance solder tip with a long reach and very small, low-profile form factor. Up to 20 GHz bandwidth
  • TriMode™ Long Reach Solder Tip (75 Ω tip resistor) A high performance solder tip for use with memory chip interposers with embedded 100 Ω resistors. Up to 20 GHz bandwidth
  • TriMode™ Long Reach Solder Tip (0 Ω tip resistor) A high performance solder tip for use with memory chip interposers with embedded 175 Ω resistors. Up to 20 GHz bandwidth
  • TriMode Resistor Solder Tip High-performance solder tip with easy-to-solder tip resistors. Up to 18 GHz bandwidth
  • TriMode Extended-resistor Solder Tip Medium-performance solder tip with long easy-to-solder tip resistors. Up to 7 GHz bandwidth
  • TriMode Micro-coax Tip Low-cost, quick-connect solder tips. Up to 4 GHz bandwidth
  • TriMode High-temperature Tip When used with the 1.5 m Socket Cable XL, this tip can be used in environments from –55 °C to 150 °C. Up to 10 GHz bandwidth with DSP
  • Damped Wire Tip Low-cost solder tips ideal for high-density probing. Up to 8 GHz bandwidth

Precision Differential Probing Module

  • High-performance handheld probing module. Up to 18 GHz bandwidth.
  • Handheld and fixtured probing needs are met using the optional Precision Differential Probing Module (P75PDPM). Its small precision tapered tips, variable articulation of the probe tip, and quick-adjusting variable tip spacing provides the needed flexibility for adapting to vias and other test points of differing sizes from 30 mils to 180 mils.
  • These precision connectivity tools enable you to access multiple signals on anything from convenient test pads to hard-to-reach, high-density circuitry.

Signal fidelity

You can be confident in the signal fidelity of your measurements. The innovative new Tektronix differential architecture, coupled with the superior electrical performance of IBM SiGe technology, provides the bandwidth and fidelity to meet the industry needs of today as well as tomorrow.

The P7500 Series Probe architecture provides:

  • Highest bandwidth available – 25 GHz
  • Excellent step response
  • Low-DUT loading
  • High CMRR
  • Differential, single ended, or common mode measurements using one probe
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P7504
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details