RIGOL Technologies, Inc. Active Probe RP7080

Description
The RP7080 is a 800 MHz active probe from Rigol. Features: Bandwidth: DC to 800MHz Maximum Voltage: 30V Peak, CAT I Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes Works with- DS4 MSO4 DS6 Accessories: PCK100 Active Differential Probe Calibration Kit RP7080 Active Probe Amplifier Solder-in Differential Probe Head Solder-in Single-ended Probe Head Hand-held Differential Probe Head Hand-held Single-ended Probe Head 0.2mm Nickel Wire Trim Gauge 91ω Probe Tip - 8 Straight Acuminate Ground Collar - 2 Curved Acuminate Ground Collar - 2 Straight Dentiform Ground Collar - 2 Curved Dentiform Ground Collar - 2 Marker Rings (Yellow/Pink/Light Blue/Dark Blue) - 8 User’s Guide Probe Bag Storage Box The Rigol RP7080 with 800MHz is an active probe solution for high frequency application. It can be used to measure differential and single-ended signals with better common mode rejection. The RP7080 uses plug-on socket probe head and supports 4 types of interchangeable probe heads to optimize the performance and usability. Besides, its replaceable probe tip prolongs the service life of the probe and the probe tip spacing can be precisely adjusted to fit different test point spacing.
Description
The RP7080 is a 800 MHz active probe from Rigol. Features: Bandwidth: DC to 800MHz Maximum Voltage: 30V Peak, CAT I Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes Works with- DS4 MSO4 DS6 Accessories: PCK100 Active Differential Probe Calibration Kit RP7080 Active Probe Amplifier Solder-in Differential Probe Head Solder-in Single-ended Probe Head Hand-held Differential Probe Head Hand-held Single-ended Probe Head 0.2mm Nickel Wire Trim Gauge 91ω Probe Tip - 8 Straight Acuminate Ground Collar - 2 Curved Acuminate Ground Collar - 2 Straight Dentiform Ground Collar - 2 Curved Dentiform Ground Collar - 2 Marker Rings (Yellow/Pink/Light Blue/Dark Blue) - 8 User’s Guide Probe Bag Storage Box The Rigol RP7080 with 800MHz is an active probe solution for high frequency application. It can be used to measure differential and single-ended signals with better common mode rejection. The RP7080 uses plug-on socket probe head and supports 4 types of interchangeable probe heads to optimize the performance and usability. Besides, its replaceable probe tip prolongs the service life of the probe and the probe tip spacing can be precisely adjusted to fit different test point spacing.

Suppliers

Company
Product
Description
Supplier Links
Active Probe RP7080
The RP7080 is a 800 MHz active probe from Rigol. Features: Bandwidth: DC to 800MHz Maximum Voltage: 30V Peak, CAT I Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes Works with- DS4 MSO4 DS6 Accessories: PCK100 Active Differential Probe Calibration Kit RP7080 Active Probe Amplifier Solder-in Differential Probe Head Solder-in Single-ended Probe Head Hand-held Differential Probe Head Hand-held Single-ended Probe Head 0.2mm Nickel Wire Trim Gauge 91ω Probe Tip - 8 Straight Acuminate Ground Collar - 2 Curved Acuminate Ground Collar - 2 Straight Dentiform Ground Collar - 2 Curved Dentiform Ground Collar - 2 Marker Rings (Yellow/Pink/Light Blue/Dark Blue) - 8 User’s Guide Probe Bag Storage Box The Rigol RP7080 with 800MHz is an active probe solution for high frequency application. It can be used to measure differential and single-ended signals with better common mode rejection. The RP7080 uses plug-on socket probe head and supports 4 types of interchangeable probe heads to optimize the performance and usability. Besides, its replaceable probe tip prolongs the service life of the probe and the probe tip spacing can be precisely adjusted to fit different test point spacing.

The RP7080 is a 800 MHz active probe from Rigol.

Features:

  • Bandwidth: DC to 800MHz
  • Maximum Voltage: 30V Peak, CAT I
  • Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes

Works with-

  • DS4
  • MSO4
  • DS6

Accessories:

  • PCK100 Active Differential Probe Calibration Kit
  • RP7080 Active Probe Amplifier
  • Solder-in Differential Probe Head
  • Solder-in Single-ended Probe Head
  • Hand-held Differential Probe Head
  • Hand-held Single-ended Probe Head
  • 0.2mm Nickel Wire
  • Trim Gauge
  • 91Ω Probe Tip - 8
  • Straight Acuminate Ground Collar - 2
  • Curved Acuminate Ground Collar - 2
  • Straight Dentiform Ground Collar - 2
  • Curved Dentiform Ground Collar - 2
  • Marker Rings (Yellow/Pink/Light Blue/Dark Blue) - 8
  • User’s Guide
  • Probe Bag
  • Storage Box

The Rigol RP7080 with 800MHz is an active probe solution for high frequency application. It can be used to measure differential and single-ended signals with better common mode rejection. The RP7080 uses plug-on socket probe head and supports 4 types of interchangeable probe heads to optimize the performance and usability. Besides, its replaceable probe tip prolongs the service life of the probe and the probe tip spacing can be precisely adjusted to fit different test point spacing.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP7080
Product Name Active Probe
Probe Technology Active
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Stacking Banana Plug Jumper, 18 AWG PVC Test Lead - 9111 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details