Tektronix, Inc. Logic Probe, Oscilloscope; Oscilloscope Probe Function Tektronix P6616

Description
LOGIC PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Logic; Bandwidth:500MHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix MSO4000B, MDO4000/B, MSO5000/B Series Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LOGIC PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Logic; Bandwidth:500MHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix MSO4000B, MDO4000/B, MSO5000/B Series Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Probe, Oscilloscope; Oscilloscope Probe Function Tektronix - 14T0792 - Newark, An Avnet Company
Chicago, IL, United States
Logic Probe, Oscilloscope; Oscilloscope Probe Function Tektronix
14T0792
Logic Probe, Oscilloscope; Oscilloscope Probe Function Tektronix 14T0792
LOGIC PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Logic; Bandwidth:500MHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix MSO4000B, MDO4000/B, MSO5000/B Series Oscilloscopes; Product Range:- RoHS Compliant: Yes

LOGIC PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Logic; Bandwidth:500MHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix MSO4000B, MDO4000/B, MSO5000/B Series Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Logic Probe P6616
The P6616 is a logic probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Input channels: 16 digital Input resistance: 100 kω ±1.0% Input capacitance: 3.0 pF Input signal swing Minimum: 400 mV p-p Input signal swing Maximum: 30 V p-p, ≤200 MHz (centered around the DC threshold voltage) at the probe tip; 10 V p-p, ≥200 MHz (centered around the DC threshold voltage) at the probe tip Maximum nondestructive input signal: 30 V p-p, 42 V peak, ±50 VDC Threshold voltage: ± 40 V Minimum detectable pulse width: 1 ns Maximum input toggle rate: 500 MHz Digital channel-to-digital channel skew: 200 ps Probe length: 1.0 m (3.28 ft) Temperature Operating: 0 °C to +50 °C (+32 °F to +122 °F) Nonoperating: –55 °C to +75 °C (–67 °F to +167 °F) Humidity Operating: 5% to 95% relative humidity Nonoperating: 10% to 95% relative humidity Altitude Operating: 4.6 km (15,092 ft) maximum Nonoperating: 15 km (50,000 ft) maximum The Tektronix P6616 general-purpose logic probe connects the Tektronix MSO/DPO5000 Series and MSO4000B Series of mixed-signal oscilloscopes to digital buses and signals on your target system. This unique probe design offers two eight-channel pods. Each channel ends with a probe tip featuring a recessed ground for simplified connection to the device under test. The coax on the first channel of each pod is colored blue making it easy to identify. The common ground uses an automotive-style connector making it easy to create custom grounds for connecting to the device under test. When connecting to square pins, the P6616 has an adapter that attaches to the probe head extending the probe ground flush with the probe tip so you can attach to a header. The P6616 offers outstanding electrical characteristics, having only 3 pF of capacitive loading, a 100 kω input resistance, and is capable of acquiring toggle rates >500 MHz and pulses as short as 1 ns in duration. The probe contains 16 data channels split between two lead sets. The first lead in each set is identified by blue insulation, and the remaining seven leads are gray. All leads include a ground connection at the tip. You can connect the probe leads separately to the target system, or group the leads together using the probe tip holders. The Tektronix P6616 is part of the MSO/DPO4000B Mixed Signal Oscilloscope Series. You can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. Bandwidths up to 1 GHz and a minimum of 5X oversampling on all channels ensure you have the performance you need to see fast-changing signal details. To capture long windows of signal activity while maintaining fine timing resolution, the MSO/DPO4000B Series offers a deep record length of 20M points standard on all channels.

The P6616 is a logic probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Input channels: 16 digital
  • Input resistance: 100 kΩ ±1.0%
  • Input capacitance: 3.0 pF
  • Input signal swing Minimum: 400 mV p-p
  • Input signal swing Maximum: 30 V p-p, ≤200 MHz (centered around the DC threshold voltage) at the probe tip; 10 V p-p, ≥200 MHz (centered around the DC threshold voltage) at the probe tip
  • Maximum nondestructive input signal: 30 V p-p, 42 V peak, ±50 VDC
  • Threshold voltage: ± 40 V
  • Minimum detectable pulse width: 1 ns
  • Maximum input toggle rate: 500 MHz
  • Digital channel-to-digital channel skew: 200 ps
  • Probe length: 1.0 m (3.28 ft)

Temperature

  • Operating: 0 °C to +50 °C (+32 °F to +122 °F)
  • Nonoperating: –55 °C to +75 °C (–67 °F to +167 °F)

Humidity

  • Operating: 5% to 95% relative humidity
  • Nonoperating: 10% to 95% relative humidity

Altitude

  • Operating: 4.6 km (15,092 ft) maximum
  • Nonoperating: 15 km (50,000 ft) maximum

The Tektronix P6616 general-purpose logic probe connects the Tektronix MSO/DPO5000 Series and MSO4000B Series of mixed-signal oscilloscopes to digital buses and signals on your target system.

This unique probe design offers two eight-channel pods. Each channel ends with a probe tip featuring a recessed ground for simplified connection to the device under test. The coax on the first channel of each pod is colored blue making it easy to identify. The common ground uses an automotive-style connector making it easy to create custom grounds for connecting to the device under test. When connecting to square pins, the P6616 has an adapter that attaches to the probe head extending the probe ground flush with the probe tip so you can attach to a header. The P6616 offers outstanding electrical characteristics, having only 3 pF of capacitive loading, a 100 kΩ input resistance, and is capable of acquiring toggle rates >500 MHz and pulses as short as 1 ns in duration.

The probe contains 16 data channels split between two lead sets. The first lead in each set is identified by blue insulation, and the remaining seven leads are gray. All leads include a ground connection at the tip. You can connect the probe leads separately to the target system, or group the leads together using the probe tip holders.

The Tektronix P6616 is part of the MSO/DPO4000B Mixed Signal Oscilloscope Series. You can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. Bandwidths up to 1 GHz and a minimum of 5X oversampling on all channels ensure you have the performance you need to see fast-changing signal details. To capture long windows of signal activity while maintaining fine timing resolution, the MSO/DPO4000B Series offers a deep record length of 20M points standard on all channels.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number 14T0792 P6616
Product Name Logic Probe, Oscilloscope; Oscilloscope Probe Function Tektronix Logic Probe
Probe Type Voltage Voltage; Current; Logic
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - 9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details