ValueTronics International, Inc. Datasheets for Flat Cables
Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more
| Product Name | Notes |
|---|---|
| The 7075-MTC is a cable from Keithley. Additional Features: Mass Terminated Assembly Type: Round ribbon 2 Terminations: 5-pin D connector 25-pin D connector Length: 3m, 10ft For use with the... | |
| The C-1800/M is a cable from Keithley. Additional Features: C-1800/M 18˝ Ribbon Cable with two 37-Pin D-type female connectors The Keithley C-1800/M is for use with the KUSB-3116 USB-Based Data... | |
| The C-3200 is a cable from Keithley. Additional Features: 30-inch Ribbon Cable, 40 pin/DB37 (M) The Keithley C-3200 is a 30-inch ribbon cable with 40-pin ribbon header and 37-pin D-type... | |
| The C1800 is a cable from Keithley. Additional Features: 37-pin-d-type-female ribbon cable, 450mm 18˝ Ribbon Cable with one 37-Pin D-type female connector and one 37-Pin D-type male connector. For KUSB-3116... | |
| The CAB-SSR is a cable from Keithley. Additional Features: 3 ft. ribbon cable with card-edge connector for PB-24 and PB-24SM The Keithley CAB-SSR ribbon cable is the only cable Keithley... | |
| The CACC-2000 is a cable from Keithley. Additional Features: 24˝ ribbon cable w/50-pin connectors For use with: ERB-24, KPCI-PIO96, PB-24SM, PIO-96J, SSIO-24 The Keithley CACC-2000 is a 24-inch ribbon cable... | |
| The CACC-2006 is a cable from Keithley. Additional Features: 96" ribbon cable w/50-pin connectors For use with: ERB-24, KPCI-PIO96, PB-24SM, PIO-96J, SSIO-24 The Keithley CACC-2006 is a 96-inch ribbon cable... |