Tektronix, Inc. Current Probe P6022

Description
The P6022 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 935 Hz to 120 MHz 4 A RMS, 100 A peak, 1 mA sensitivity For 1 MO Inputs Shielded Probe Heads AC Only Split Core construction allows easy circuit connection Applications: Motor Drives Inverters Power Supply Avionics With a head size of 0.47 in. x 0.25 in. (10 mm x 6 mm, about half the size of the P6021A) and a bandwidth of 935 Hz to 120 MHz, the P6022 is ideal for measuring currents in compact, high-performance circuits. Passive termination output is switchable between 1 mA/mV and 10 mA/mV. The Tektronix P6022 Current Probe provides versatile AC current measurements. It provides accurate current measurements over a wide range of frequencies. The P6022 allows current measurements with out breaking the circuit by clipping onto the current carrying conductor. Shielded probe heads are not grounded when the slides are in their open positions, eliminating accidental grounding of the circuit under test.
Datasheet
Description
The P6022 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 935 Hz to 120 MHz 4 A RMS, 100 A peak, 1 mA sensitivity For 1 MO Inputs Shielded Probe Heads AC Only Split Core construction allows easy circuit connection Applications: Motor Drives Inverters Power Supply Avionics With a head size of 0.47 in. x 0.25 in. (10 mm x 6 mm, about half the size of the P6021A) and a bandwidth of 935 Hz to 120 MHz, the P6022 is ideal for measuring currents in compact, high-performance circuits. Passive termination output is switchable between 1 mA/mV and 10 mA/mV. The Tektronix P6022 Current Probe provides versatile AC current measurements. It provides accurate current measurements over a wide range of frequencies. The P6022 allows current measurements with out breaking the circuit by clipping onto the current carrying conductor. Shielded probe heads are not grounded when the slides are in their open positions, eliminating accidental grounding of the circuit under test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Probe - P6022 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
P6022
Current Probe P6022
The P6022 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 935 Hz to 120 MHz 4 A RMS, 100 A peak, 1 mA sensitivity For 1 MO Inputs Shielded Probe Heads AC Only Split Core construction allows easy circuit connection Applications: Motor Drives Inverters Power Supply Avionics With a head size of 0.47 in. x 0.25 in. (10 mm x 6 mm, about half the size of the P6021A) and a bandwidth of 935 Hz to 120 MHz, the P6022 is ideal for measuring currents in compact, high-performance circuits. Passive termination output is switchable between 1 mA/mV and 10 mA/mV. The Tektronix P6022 Current Probe provides versatile AC current measurements. It provides accurate current measurements over a wide range of frequencies. The P6022 allows current measurements with out breaking the circuit by clipping onto the current carrying conductor. Shielded probe heads are not grounded when the slides are in their open positions, eliminating accidental grounding of the circuit under test.

The P6022 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • 935 Hz to 120 MHz
  • 4 A RMS, 100 A peak, 1 mA sensitivity
  • For 1 MO Inputs
  • Shielded Probe Heads
  • AC Only
  • Split Core construction allows easy circuit connection

Applications:

  • Motor Drives
  • Inverters
  • Power Supply
  • Avionics

With a head size of 0.47 in. x 0.25 in. (10 mm x 6 mm, about half the size of the P6021A) and a bandwidth of 935 Hz to 120 MHz, the P6022 is ideal for measuring currents in compact, high-performance circuits. Passive termination output is switchable between 1 mA/mV and 10 mA/mV.

The Tektronix P6022 Current Probe provides versatile AC current measurements. It provides accurate current measurements over a wide range of frequencies. The P6022 allows current measurements with out breaking the circuit by clipping onto the current carrying conductor. Shielded probe heads are not grounded when the slides are in their open positions, eliminating accidental grounding of the circuit under test.

Supplier's Site Datasheet
Current Probe - P6022 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
P6022
Current Probe P6022
The P6022 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 935 Hz to 120 MHz 6 A Peak For 1 MO Inputs Shielded Probe Heads AC Only Split Core Applications: Motor Drives Inverters Power Supply Avionics The Tektronix P6021 and Tektronix P6022 Current Probes provide versatile AC current measurements. Both probes provide accurate current measurements over a wide range of frequencies. The P6021 and P6022 allow current measurements without breaking the circuit by clipping onto the current carrying conductor. Shielded probe heads are not grounded when the slides are in their open positions, eliminating accidental grounding of the circuit under test. With a head size of 0.47 in. x 0.25 in. (10 mm x 6 mm, about half the size of the P6021) and a bandwidth of 935 Hz to 120 MHz, the Tektronix P6022 is ideal for measuring currents in compact, high-performance circuits. Passive termination output is switchable between 1 mA/mV or 10 mA/mV.

The P6022 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • 935 Hz to 120 MHz
  • 6 A Peak
  • For 1 MO Inputs
  • Shielded Probe Heads
  • AC Only
  • Split Core

Applications:

  • Motor Drives
  • Inverters
  • Power Supply
  • Avionics

The Tektronix P6021 and Tektronix P6022 Current Probes provide versatile AC current measurements. Both probes provide accurate current measurements over a wide range of frequencies.
The P6021 and P6022 allow current measurements without breaking the circuit by clipping onto the current carrying conductor. Shielded probe heads are not grounded when the slides are in their open positions, eliminating accidental grounding of the circuit under test.
With a head size of 0.47 in. x 0.25 in. (10 mm x 6 mm, about half the size of the P6021) and a bandwidth of 935 Hz to 120 MHz, the Tektronix P6022 is ideal for measuring currents in compact, high-performance circuits. Passive termination output is switchable between 1 mA/mV or 10 mA/mV.

Supplier's Site Datasheet
Connector Assemblies, Lead Set Test; Meter Side Connector Tektronix - 83F2212 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assemblies, Lead Set Test; Meter Side Connector Tektronix
83F2212
Connector Assemblies, Lead Set Test; Meter Side Connector Tektronix 83F2212
CONNECTOR ASSEMBLIES, LEAD SET TEST; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:4A; Current Range Min:-; For Use With:Tektronix Oscilloscopes; Product Range:-; Bandwidth:120MHz RoHS Compliant: Yes

CONNECTOR ASSEMBLIES, LEAD SET TEST; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:4A; Current Range Min:-; For Use With:Tektronix Oscilloscopes; Product Range:-; Bandwidth:120MHz RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
P6022
Test Probes P6022
Test Probes 120MHZ, 100A 5FT, w/term

Test Probes 120MHZ, 100A 5FT, w/term

Buy Now Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number P6022 83F2212 P6022
Product Name Current Probe Connector Assemblies, Lead Set Test; Meter Side Connector Tektronix Test Probes
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Current Clamps - 2502630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details