Tektronix, Inc. Differential Probe P6046

Description
The P6046 is a differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Active Differential System DC to 100 MHz 1X/10X Differential 10,000:1 CMRR Derating to 1,000:1 at 50 MHz +/- 250V Maximum Voltage with 10X Attenuator Dual Probe Tip for Greater Cmrr at High Frequencies Applications Power Supplies Disk Drives Digital Design Telecommunications The Tektronix P6046 is a self-contained active differential system consisting of a Differential Probe and Amplifier. The Active FET amplifier at the dual-inputs reduce circuit loading. Combined with the differential processing occurrring in the probe head, the P6046 provides superior common mode rejection ratios (CMRR) at high frequencies typically 10,000:1 out to 50 kHz, derating to 5,000:1 at 1 MHz. Since the P6046 is self-contained, it provides a differential output into a single channel of any oscilloscope. System controls enable you to select AC or DC coupling, adjust the DC balance and select mV/div from 1 to 200 mV (10 mV to 2 V with attenuator head) in standard 1, 2, 5 steps.
Datasheet
Description
The P6046 is a differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Active Differential System DC to 100 MHz 1X/10X Differential 10,000:1 CMRR Derating to 1,000:1 at 50 MHz +/- 250V Maximum Voltage with 10X Attenuator Dual Probe Tip for Greater Cmrr at High Frequencies Applications Power Supplies Disk Drives Digital Design Telecommunications The Tektronix P6046 is a self-contained active differential system consisting of a Differential Probe and Amplifier. The Active FET amplifier at the dual-inputs reduce circuit loading. Combined with the differential processing occurrring in the probe head, the P6046 provides superior common mode rejection ratios (CMRR) at high frequencies typically 10,000:1 out to 50 kHz, derating to 5,000:1 at 1 MHz. Since the P6046 is self-contained, it provides a differential output into a single channel of any oscilloscope. System controls enable you to select AC or DC coupling, adjust the DC balance and select mV/div from 1 to 200 mV (10 mV to 2 V with attenuator head) in standard 1, 2, 5 steps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P6046 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P6046
Differential Probe P6046
The P6046 is a differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Active Differential System DC to 100 MHz 1X/10X Differential 10,000:1 CMRR Derating to 1,000:1 at 50 MHz +/- 250V Maximum Voltage with 10X Attenuator Dual Probe Tip for Greater Cmrr at High Frequencies Applications Power Supplies Disk Drives Digital Design Telecommunications The Tektronix P6046 is a self-contained active differential system consisting of a Differential Probe and Amplifier. The Active FET amplifier at the dual-inputs reduce circuit loading. Combined with the differential processing occurrring in the probe head, the P6046 provides superior common mode rejection ratios (CMRR) at high frequencies typically 10,000:1 out to 50 kHz, derating to 5,000:1 at 1 MHz. Since the P6046 is self-contained, it provides a differential output into a single channel of any oscilloscope. System controls enable you to select AC or DC coupling, adjust the DC balance and select mV/div from 1 to 200 mV (10 mV to 2 V with attenuator head) in standard 1, 2, 5 steps.

The P6046 is a differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • Active Differential System
  • DC to 100 MHz
  • 1X/10X Differential
  • 10,000:1 CMRR Derating to 1,000:1 at 50 MHz
  • +/- 250V Maximum Voltage with 10X Attenuator
  • Dual Probe Tip for Greater Cmrr at High Frequencies

Applications

  • Power Supplies
  • Disk Drives
  • Digital Design
  • Telecommunications

The Tektronix P6046 is a self-contained active differential system consisting of a Differential Probe and Amplifier. The Active FET amplifier at the dual-inputs reduce circuit loading. Combined with the differential processing occurrring in the probe head, the P6046 provides superior common mode rejection ratios (CMRR) at high frequencies typically 10,000:1 out to 50 kHz, derating to 5,000:1 at 1 MHz.

Since the P6046 is self-contained, it provides a differential output into a single channel of any oscilloscope. System controls enable you to select AC or DC coupling, adjust the DC balance and select mV/div from 1 to 200 mV (10 mV to 2 V with attenuator head) in standard 1, 2, 5 steps.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6046
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Multimeter Leads - 1247400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration AlligatorClip; Crocodile clip
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details