Megger Probe 1006-448

Description
The CP1-C (1006-448) is a probe from Megger. Features: Concentric Probe 1 - connect Concentric duplex connect probe Duplex connect concentric handspike with sprung loaded potential tip fitted with a connector socket for easy connection to any connector test lead. The C connection is made via an outer hardened and tempered steel crown with two contact points or tips. The replaceable central potential probe tip has a hardened needle point, gold plated for excellent low resistance contact. The P tip is sprung to provide 1.3kg of force and uses a stainless steel spring. Ideal for general applications where a good reliable connection is required on none coated or corroded surfaces. The long probe length and small diameter makes this probe ideal for reaching deeply recessed terminal screws. There are also applications where connection to rivet heads or screw/bolt heads are required. To further limit the possibility of damage to test piece waffle tip, sometimes referred to a serrated tip is available as an option.
Datasheet
Description
The CP1-C (1006-448) is a probe from Megger. Features: Concentric Probe 1 - connect Concentric duplex connect probe Duplex connect concentric handspike with sprung loaded potential tip fitted with a connector socket for easy connection to any connector test lead. The C connection is made via an outer hardened and tempered steel crown with two contact points or tips. The replaceable central potential probe tip has a hardened needle point, gold plated for excellent low resistance contact. The P tip is sprung to provide 1.3kg of force and uses a stainless steel spring. Ideal for general applications where a good reliable connection is required on none coated or corroded surfaces. The long probe length and small diameter makes this probe ideal for reaching deeply recessed terminal screws. There are also applications where connection to rivet heads or screw/bolt heads are required. To further limit the possibility of damage to test piece waffle tip, sometimes referred to a serrated tip is available as an option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The CP1-C (1006-448) is a probe from Megger. Features: Concentric Probe 1 - connect Concentric duplex connect probe Duplex connect concentric handspike with sprung loaded potential tip fitted with a connector socket for easy connection to any connector test lead. The C connection is made via an outer hardened and tempered steel crown with two contact points or tips. The replaceable central potential probe tip has a hardened needle point, gold plated for excellent low resistance contact. The P tip is sprung to provide 1.3kg of force and uses a stainless steel spring. Ideal for general applications where a good reliable connection is required on none coated or corroded surfaces. The long probe length and small diameter makes this probe ideal for reaching deeply recessed terminal screws. There are also applications where connection to rivet heads or screw/bolt heads are required. To further limit the possibility of damage to test piece waffle tip, sometimes referred to a serrated tip is available as an option.

The CP1-C (1006-448) is a probe from Megger.

Features:

  • Concentric Probe 1 - connect
  • Concentric duplex connect probe

Duplex connect concentric handspike with sprung loaded potential tip fitted with a connector socket for easy connection to any connector test lead. The C connection is made via an outer hardened and tempered steel crown with two contact points or tips. The replaceable central potential probe tip has a hardened needle point, gold plated for excellent low resistance contact. The P tip is sprung to provide 1.3kg of force and uses a stainless steel spring. Ideal for general applications where a good reliable connection is required on none coated or corroded surfaces. The long probe length and small diameter makes this probe ideal for reaching deeply recessed terminal screws. There are also applications where connection to rivet heads or screw/bolt heads are required. To further limit the possibility of damage to test piece waffle tip, sometimes referred to a serrated tip is available as an option.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 1006-448
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Stacking Banana Plug Jumper, 22 AWG PVC Test Lead - 9106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details