GW Instek Differential Probe GDP-025

Description
The GDP-025 is a 25 MHz differential probe from Instek. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 25 MHz Bandwith Up to 1,400V Differential Voltage Attenuation: x20, x50, x200 Accuracy: 2% Flexible Attenuation Option, Suitable for Various Applications Separation Design, Users Cab Easily Replace the Probe Connector to Complete a Variety of Test Applications For the GDS-3000/GDS-2000A/G DS-2000E/MSO-2000E Series Applications Power Supply Design Power Device Evaluation Power Converter Design Floating Measurements The GDP-025 probe provides 25MHz bandwith, enabling users to safely make high-voltage measurements on floating circuit test. The GDP series high-voltage differential probe converts floating signals to low-voltage ground-referenced signals that can be displayed safely and easily on any ground-referenced oscilloscope. The GDP-025 differential probe offers user selectable attenuation setting that make it highly versatile, allowing it to be used a broad range of applications. The probe comes with probe tip accessories for use with both small or large components in tight places. The GDP-025 also provides over-range indicator which alerts the user when the probe input exceeds the dynamic range of the probe.
Datasheet
Description
The GDP-025 is a 25 MHz differential probe from Instek. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 25 MHz Bandwith Up to 1,400V Differential Voltage Attenuation: x20, x50, x200 Accuracy: 2% Flexible Attenuation Option, Suitable for Various Applications Separation Design, Users Cab Easily Replace the Probe Connector to Complete a Variety of Test Applications For the GDS-3000/GDS-2000A/G DS-2000E/MSO-2000E Series Applications Power Supply Design Power Device Evaluation Power Converter Design Floating Measurements The GDP-025 probe provides 25MHz bandwith, enabling users to safely make high-voltage measurements on floating circuit test. The GDP series high-voltage differential probe converts floating signals to low-voltage ground-referenced signals that can be displayed safely and easily on any ground-referenced oscilloscope. The GDP-025 differential probe offers user selectable attenuation setting that make it highly versatile, allowing it to be used a broad range of applications. The probe comes with probe tip accessories for use with both small or large components in tight places. The GDP-025 also provides over-range indicator which alerts the user when the probe input exceeds the dynamic range of the probe.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - GDP-025 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
GDP-025
Differential Probe GDP-025
The GDP-025 is a 25 MHz differential probe from Instek. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 25 MHz Bandwith Up to 1,400V Differential Voltage Attenuation: x20, x50, x200 Accuracy: 2% Flexible Attenuation Option, Suitable for Various Applications Separation Design, Users Cab Easily Replace the Probe Connector to Complete a Variety of Test Applications For the GDS-3000/GDS-2000A/G DS-2000E/MSO-2000E Series Applications Power Supply Design Power Device Evaluation Power Converter Design Floating Measurements The GDP-025 probe provides 25MHz bandwith, enabling users to safely make high-voltage measurements on floating circuit test. The GDP series high-voltage differential probe converts floating signals to low-voltage ground-referenced signals that can be displayed safely and easily on any ground-referenced oscilloscope. The GDP-025 differential probe offers user selectable attenuation setting that make it highly versatile, allowing it to be used a broad range of applications. The probe comes with probe tip accessories for use with both small or large components in tight places. The GDP-025 also provides over-range indicator which alerts the user when the probe input exceeds the dynamic range of the probe.

The GDP-025 is a 25 MHz differential probe from Instek. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • 25 MHz Bandwith
  • Up to 1,400V Differential Voltage
  • Attenuation: x20, x50, x200
  • Accuracy: 2%
  • Flexible Attenuation Option, Suitable for Various Applications
  • Separation Design, Users Cab Easily Replace the Probe Connector to Complete a Variety of Test Applications
  • For the GDS-3000/GDS-2000A/GDS-2000E/MSO-2000E Series

Applications

  • Power Supply Design
  • Power Device Evaluation
  • Power Converter Design
  • Floating Measurements

The GDP-025 probe provides 25MHz bandwith, enabling users to safely make high-voltage measurements on floating circuit test. The GDP series high-voltage differential probe converts floating signals to low-voltage ground-referenced signals that can be displayed safely and easily on any ground-referenced oscilloscope.

The GDP-025 differential probe offers user selectable attenuation setting that make it highly versatile, allowing it to be used a broad range of applications. The probe comes with probe tip accessories for use with both small or large components in tight places. The GDP-025 also provides over-range indicator which alerts the user when the probe input exceeds the dynamic range of the probe.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number GDP-025
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Needle Tip Probe to 0.080″ Stacking Pin Plug, 20 AWG PVC Coil Cord Test Lead - 60234C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details