Teledyne LeCroy Active Probe HFP2500

Description
The HFP2500 is a 2.5 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Bandwidth (probe only): 2.5 GHz Input Capacitance: 0.7 pF DC Input Resistance: 100 k ω Input Dynamic Range: ±8 V Probe Offset Range: ±12 V Attenuation Accuracy: ±1% Output Zero: < 4 mV, referred to input Offset Accuracy: ±1%, ±4 mV, referred to input 5 Interchangeable Tips for Probing a Variety of Test Points Replaceable Probe Tip Socket Hands-Free Probing with FreeHand Probe Holder AutoColor ID Feature Matches the Probe Color to the Trace Color General Characteristics Cable Length: 1.3 m Probe Head Size: 61 mm (L) x 7.3 mm (W) x 13.1 mm (H) Input Sockets: Signal and ground sockets compatible with 0.025" (0.635 mm) square pins, 0.036" (.91 mm) maximum diameter (for round pins) Engineers are using an ever-increasing variety of devices and test points in their designs. In order to access these test points conveniently, today’s probing solutions need to be versatile, small and lightweight, while still maintaining a high bandwidth. LeCroy’s new HFP series of probes is designed to meet these challenges. Convenient Hands-Free Probing Five different styles of tips make probing easier than ever. In addition to a traditional Straight Tip, a Sharp Tip allows easier access to tightly-packed test points and circuit vias. The Bent Sharp Tip-made out of titanium-is ideal for making contact on devices that are spaced close together and prevent the probe from being oriented perpendicular to the circuit. The IC Lead Tip has insulation on one side so it can be wedged between small-geometry IC leads without shorting the test points. The Discrete SMD Tip is designed to fit tightly on surface mount capacitors, resistors and other components. In conjunction with these innovative probe tips is the LeCroy FreeHand probe holder, which holds the probe on test points. This means several probes can be used at the same time on a variety of test points while maintaining short signal paths to preserve signal fidelity. The end result of “HFP hands-free probing” is the enhanced ability to analyze waveforms instead of focusing on keeping the probe in place. In addition to these new attachment techniques, traditional IC clips, wire leads, and square pin adapters are available. Easy to Use When the probe is connected to an oscilloscope channel, our new patent-pending AutoColor ID feature automatically illuminates the probe head in that channel’s trace color. Users no longer need to manually apply plastic rings or colored tape to determine which channel the probe is connected to. With the ProBus® interface, the HFP probes become an integral part of the oscilloscope. The probe offset is controlled from the oscilloscope’s front panel. Use with Other Test Instruments When used in combination with the ADPPS adapter for ProBus and power supply, the HFP1000 can be used on any manufacturer’s oscilloscope or other test instrument. However, the AutoColor ID feature will not function with non-LeCroy oscilloscopes.
Datasheet
Description
The HFP2500 is a 2.5 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Bandwidth (probe only): 2.5 GHz Input Capacitance: 0.7 pF DC Input Resistance: 100 k ω Input Dynamic Range: ±8 V Probe Offset Range: ±12 V Attenuation Accuracy: ±1% Output Zero: < 4 mV, referred to input Offset Accuracy: ±1%, ±4 mV, referred to input 5 Interchangeable Tips for Probing a Variety of Test Points Replaceable Probe Tip Socket Hands-Free Probing with FreeHand Probe Holder AutoColor ID Feature Matches the Probe Color to the Trace Color General Characteristics Cable Length: 1.3 m Probe Head Size: 61 mm (L) x 7.3 mm (W) x 13.1 mm (H) Input Sockets: Signal and ground sockets compatible with 0.025" (0.635 mm) square pins, 0.036" (.91 mm) maximum diameter (for round pins) Engineers are using an ever-increasing variety of devices and test points in their designs. In order to access these test points conveniently, today’s probing solutions need to be versatile, small and lightweight, while still maintaining a high bandwidth. LeCroy’s new HFP series of probes is designed to meet these challenges. Convenient Hands-Free Probing Five different styles of tips make probing easier than ever. In addition to a traditional Straight Tip, a Sharp Tip allows easier access to tightly-packed test points and circuit vias. The Bent Sharp Tip-made out of titanium-is ideal for making contact on devices that are spaced close together and prevent the probe from being oriented perpendicular to the circuit. The IC Lead Tip has insulation on one side so it can be wedged between small-geometry IC leads without shorting the test points. The Discrete SMD Tip is designed to fit tightly on surface mount capacitors, resistors and other components. In conjunction with these innovative probe tips is the LeCroy FreeHand probe holder, which holds the probe on test points. This means several probes can be used at the same time on a variety of test points while maintaining short signal paths to preserve signal fidelity. The end result of “HFP hands-free probing” is the enhanced ability to analyze waveforms instead of focusing on keeping the probe in place. In addition to these new attachment techniques, traditional IC clips, wire leads, and square pin adapters are available. Easy to Use When the probe is connected to an oscilloscope channel, our new patent-pending AutoColor ID feature automatically illuminates the probe head in that channel’s trace color. Users no longer need to manually apply plastic rings or colored tape to determine which channel the probe is connected to. With the ProBus® interface, the HFP probes become an integral part of the oscilloscope. The probe offset is controlled from the oscilloscope’s front panel. Use with Other Test Instruments When used in combination with the ADPPS adapter for ProBus and power supply, the HFP1000 can be used on any manufacturer’s oscilloscope or other test instrument. However, the AutoColor ID feature will not function with non-LeCroy oscilloscopes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Probe HFP2500
The HFP2500 is a 2.5 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Bandwidth (probe only): 2.5 GHz Input Capacitance: 0.7 pF DC Input Resistance: 100 k ω Input Dynamic Range: ±8 V Probe Offset Range: ±12 V Attenuation Accuracy: ±1% Output Zero: < 4 mV, referred to input Offset Accuracy: ±1%, ±4 mV, referred to input 5 Interchangeable Tips for Probing a Variety of Test Points Replaceable Probe Tip Socket Hands-Free Probing with FreeHand Probe Holder AutoColor ID Feature Matches the Probe Color to the Trace Color General Characteristics Cable Length: 1.3 m Probe Head Size: 61 mm (L) x 7.3 mm (W) x 13.1 mm (H) Input Sockets: Signal and ground sockets compatible with 0.025" (0.635 mm) square pins, 0.036" (.91 mm) maximum diameter (for round pins) Engineers are using an ever-increasing variety of devices and test points in their designs. In order to access these test points conveniently, today’s probing solutions need to be versatile, small and lightweight, while still maintaining a high bandwidth. LeCroy’s new HFP series of probes is designed to meet these challenges. Convenient Hands-Free Probing Five different styles of tips make probing easier than ever. In addition to a traditional Straight Tip, a Sharp Tip allows easier access to tightly-packed test points and circuit vias. The Bent Sharp Tip-made out of titanium-is ideal for making contact on devices that are spaced close together and prevent the probe from being oriented perpendicular to the circuit. The IC Lead Tip has insulation on one side so it can be wedged between small-geometry IC leads without shorting the test points. The Discrete SMD Tip is designed to fit tightly on surface mount capacitors, resistors and other components. In conjunction with these innovative probe tips is the LeCroy FreeHand probe holder, which holds the probe on test points. This means several probes can be used at the same time on a variety of test points while maintaining short signal paths to preserve signal fidelity. The end result of “HFP hands-free probing” is the enhanced ability to analyze waveforms instead of focusing on keeping the probe in place. In addition to these new attachment techniques, traditional IC clips, wire leads, and square pin adapters are available. Easy to Use When the probe is connected to an oscilloscope channel, our new patent-pending AutoColor ID feature automatically illuminates the probe head in that channel’s trace color. Users no longer need to manually apply plastic rings or colored tape to determine which channel the probe is connected to. With the ProBus® interface, the HFP probes become an integral part of the oscilloscope. The probe offset is controlled from the oscilloscope’s front panel. Use with Other Test Instruments When used in combination with the ADPPS adapter for ProBus and power supply, the HFP1000 can be used on any manufacturer’s oscilloscope or other test instrument. However, the AutoColor ID feature will not function with non-LeCroy oscilloscopes.

The HFP2500 is a 2.5 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Bandwidth (probe only): 2.5 GHz
  • Input Capacitance: 0.7 pF
  • DC Input Resistance: 100 k Ω
  • Input Dynamic Range: ±8 V
  • Probe Offset Range: ±12 V
  • Attenuation Accuracy: ±1%
  • Output Zero: < 4 mV, referred to input
  • Offset Accuracy: ±1%, ±4 mV, referred to input
  • 5 Interchangeable Tips for Probing a Variety of Test Points
  • Replaceable Probe Tip Socket
  • Hands-Free Probing with FreeHand Probe Holder
  • AutoColor ID Feature Matches the Probe Color to the Trace Color

General Characteristics

  • Cable Length: 1.3 m
  • Probe Head Size: 61 mm (L) x 7.3 mm (W) x 13.1 mm (H)
  • Input Sockets: Signal and ground sockets compatible with 0.025" (0.635 mm) square pins, 0.036" (.91 mm) maximum diameter (for round pins)

Engineers are using an ever-increasing variety of devices and test points in their designs. In order to access these test points conveniently, today’s probing solutions need to be versatile, small and lightweight, while still maintaining a high bandwidth. LeCroy’s new HFP series of probes is designed to meet these challenges.

Convenient Hands-Free Probing

Five different styles of tips make probing easier than ever. In addition to a traditional Straight Tip, a Sharp Tip allows easier access to tightly-packed test points and circuit vias. The Bent Sharp Tip-made out of titanium-is ideal for making contact on devices that are spaced close together and prevent the probe from being oriented perpendicular to the circuit. The IC Lead Tip has insulation on one side so it can be wedged between small-geometry IC leads without shorting the test points. The Discrete SMD Tip is designed to fit tightly on surface mount capacitors, resistors and other components.

In conjunction with these innovative probe tips is the LeCroy FreeHand probe holder, which holds the probe on test points. This means several probes can be used at the same time on a variety of test points while maintaining short signal paths to preserve signal fidelity. The end result of “HFP hands-free probing” is the enhanced ability to analyze waveforms instead of focusing on keeping the probe in place.

In addition to these new attachment techniques, traditional IC clips, wire leads, and square pin adapters are available.

Easy to Use

When the probe is connected to an oscilloscope channel, our new patent-pending AutoColor ID feature automatically illuminates the probe head in that channel’s trace color. Users no longer need to manually apply plastic rings or colored tape to determine which channel the probe is connected to.

With the ProBus® interface, the HFP probes become an integral part of the oscilloscope. The probe offset is controlled from the oscilloscope’s front panel.

Use with Other Test Instruments

When used in combination with the ADPPS adapter for ProBus and power supply, the HFP1000 can be used on any manufacturer’s oscilloscope or other test instrument. However, the AutoColor ID feature will not function with non-LeCroy oscilloscopes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number HFP2500
Product Name Active Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Alligator Clip-Small w/Yellow Insulator - 5037 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
Test Leads - 2222613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details