B&K Precision Oscilloscope Probes LP2560

Description
60MHz Black Oscilloscope Probe Test Lead 100k Input Resistance 20V
Request a Quote Datasheet
Description
60MHz Black Oscilloscope Probe Test Lead 100k Input Resistance 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - BKLP2560-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
BKLP2560-ND
Oscilloscope Probes BKLP2560-ND
60MHz Black Oscilloscope Probe Test Lead 100k Input Resistance 20V

60MHz Black Oscilloscope Probe Test Lead 100k Input Resistance 20V

Buy Now Datasheet
Logic Probe LP2560
The LP2560 is a logic probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Logic Probe: 16 Digital Channels Color-coded Consists of two eight-channel pods For use with 2560 series oscilloscopes Specifications: Sample Rate: 500 MSa/s Memory Depth: 14 Mpts/Ch Maximum Input Voltage: ± 20 Vpeak Threshold Accuracy: ± (3% of threshold setting + 150 mV) Input Dynamic Range: ± 10 V Minimum Input Voltage Swing: 800 mVpp Input Impedance: 100 kω|| 18 pF Maximum Input Frequency: 60 MHz Minimum Detectable Pulse Width: 8.3 ns Ch to Ch Skew: ± (1 digital sample interval) User Defined Threshold Range: ± 3 V in 10 mV steps Threshold Selections: TTL, CMOS, LVCMOS3.3, LVCMOS2.5, Custom (-3 to +3 V) The BK Precision LP2560 is a logic probe that provides access to the 16 digital channels when the Digital Software (LP2560) is enabled on the 2560 Series. The LP2560 comes standard with all BK Precision -MSO models.

The LP2560 is a logic probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Logic Probe: 16 Digital Channels
  • Color-coded
  • Consists of two eight-channel pods
  • For use with 2560 series oscilloscopes

Specifications:

  • Sample Rate: 500 MSa/s
  • Memory Depth: 14 Mpts/Ch
  • Maximum Input Voltage: ± 20 Vpeak
  • Threshold Accuracy: ± (3% of threshold setting + 150 mV)
  • Input Dynamic Range: ± 10 V
  • Minimum Input Voltage Swing: 800 mVpp
  • Input Impedance: 100 kΩ|| 18 pF
  • Maximum Input Frequency: 60 MHz
  • Minimum Detectable Pulse Width: 8.3 ns
  • Ch to Ch Skew: ± (1 digital sample interval)
  • User Defined Threshold Range: ± 3 V in 10 mV steps
  • Threshold Selections: TTL, CMOS, LVCMOS3.3, LVCMOS2.5, Custom (-3 to +3 V)

The BK Precision LP2560 is a logic probe that provides access to the 16 digital channels when the Digital Software (LP2560) is enabled on the 2560 Series. The LP2560 comes standard with all BK Precision -MSO models.

Supplier's Site Datasheet
Digital Logic Probe, 16-Ch, 60Mhz, Osc; Oscilloscope Probe Function B&k Precision - 61AC4716 - Newark, An Avnet Company
Chicago, IL, United States
Digital Logic Probe, 16-Ch, 60Mhz, Osc; Oscilloscope Probe Function B&k Precision
61AC4716
Digital Logic Probe, 16-Ch, 60Mhz, Osc; Oscilloscope Probe Function B&k Precision 61AC4716
DIGITAL LOGIC PROBE, 16-CH, 60MHZ, OSC; Oscilloscope Probe Function:Logic; Bandwidth:60MHz; Input Voltage Max:20V p-p; Test Probe Attenuation:-; For Use With:B&K Precision 2560 Series Oscilloscopes; Product Range:2560 Series RoHS Compliant: Yes

DIGITAL LOGIC PROBE, 16-CH, 60MHZ, OSC; Oscilloscope Probe Function:Logic; Bandwidth:60MHz; Input Voltage Max:20V p-p; Test Probe Attenuation:-; For Use With:B&K Precision 2560 Series Oscilloscopes; Product Range:2560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKLP2560-ND LP2560 61AC4716
Product Name Oscilloscope Probes Logic Probe Digital Logic Probe, 16-Ch, 60Mhz, Osc; Oscilloscope Probe Function B&k Precision
Bandwidth 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XR Mini-Hook to Lead Only, 22 AWG PVC Test Lead - 213XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details