Fluke Test Probes 3210-PR-TF

Description
Test Probes 1000A FLUKE 1750 THIN FLEXI (24IN)
Datasheet
Description
Test Probes 1000A FLUKE 1750 THIN FLEXI (24IN)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
3210-PR-TF
Test Probes 3210-PR-TF
Test Probes 1000A FLUKE 1750 THIN FLEXI (24IN)

Test Probes 1000A FLUKE 1750 THIN FLEXI (24IN)

Buy Now Datasheet
The 3210-PR-TF is a probe from Fluke. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measurement Range: 20 to 1000 A (with a crest factor ≤3) Frequency Range: 40 Hz to 5 kHz The 3210-PR-TF Flex Thin Flex Current Probe (the Probe or Product) is an AC current probe utilizing the Rogowski principle. The Probe is designed for use with the Fluke 1750 Power Recorder and measures current from very low frequencies up to the 50th harmonic of a 50/60 Hz power supply. The flexible and lightweight measuring head allows quick and easy installation in hard to reach areas and around large conductors.

The 3210-PR-TF is a probe from Fluke. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Measurement Range: 20 to 1000 A (with a crest factor ≤3)
  • Frequency Range: 40 Hz to 5 kHz

The 3210-PR-TF Flex Thin Flex Current Probe (the Probe or Product) is an AC current probe utilizing the Rogowski principle. The Probe is designed for use with the Fluke 1750 Power Recorder and measures current from very low frequencies up to the 50th harmonic of a 50/60 Hz power supply. The flexible and lightweight measuring head allows quick and easy installation in hard to reach areas and around large conductors.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number 3210-PR-TF 3210-PR-TF
Product Name Test Probes Probe
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamps - 2048332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Plug
Approvals RoHS Compliant
View Details
Needle Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 63234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details