Keithley Instruments, Inc. Probe 6517-RH

Description
The 6517-RH is a probe from Keithley. Features: Humidity Probe with Extension Cable For use with: 6517A and 6517B Electrometers Specifications: Operating temperature range: –10°C to +60°C Operating humidity range: 0 to 100% RH Measuring range: 10 to 90% RH Temperature dependence: <±2% from –10°C to +60°C The 6517-RH comes with a 3m (10 ft) extension cable and is designed to be used with the 6517B Electrometer. The 6517-RH measures the relative humidity of the testing environment.
Datasheet
Description
The 6517-RH is a probe from Keithley. Features: Humidity Probe with Extension Cable For use with: 6517A and 6517B Electrometers Specifications: Operating temperature range: –10°C to +60°C Operating humidity range: 0 to 100% RH Measuring range: 10 to 90% RH Temperature dependence: <±2% from –10°C to +60°C The 6517-RH comes with a 3m (10 ft) extension cable and is designed to be used with the 6517B Electrometer. The 6517-RH measures the relative humidity of the testing environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe 6517-RH
The 6517-RH is a probe from Keithley. Features: Humidity Probe with Extension Cable For use with: 6517A and 6517B Electrometers Specifications: Operating temperature range: –10°C to +60°C Operating humidity range: 0 to 100% RH Measuring range: 10 to 90% RH Temperature dependence: <±2% from –10°C to +60°C The 6517-RH comes with a 3m (10 ft) extension cable and is designed to be used with the 6517B Electrometer. The 6517-RH measures the relative humidity of the testing environment.

The 6517-RH is a probe from Keithley.

Features:

  • Humidity Probe with Extension Cable
  • For use with: 6517A and 6517B Electrometers

Specifications:

  • Operating temperature range: –10°C to +60°C
  • Operating humidity range: 0 to 100% RH
  • Measuring range: 10 to 90% RH
  • Temperature dependence: <±2% from –10°C to +60°C

The 6517-RH comes with a 3m (10 ft) extension cable and is designed to be used with the 6517B Electrometer. The 6517-RH measures the relative humidity of the testing environment.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 6517-RH
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Current Clamps - 2050094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Operating Temperature 0 C (32 F)
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details