Fluke Banana, Meter Interface TL910

Description
"39.4"" (1000.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000V (1kV)"
Request a Quote Datasheet
Description
"39.4"" (1000.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000V (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 614-1256-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
614-1256-ND
Banana, Meter Interface 614-1256-ND
"39.4"" (1000.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000V (1kV)"

"39.4"" (1000.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000V (1kV)"

Buy Now Datasheet
Multimeter Leads - 4560427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
4560427
Multimeter Leads 4560427
Fluke TL910 lead kit for multimeter

Fluke TL910 lead kit for multimeter

Supplier's Site
Test Lead Set, Black, Red, 1M, 1Kv, 3A; Test Connector Type A Fluke - 67C0777 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1M, 1Kv, 3A; Test Connector Type A Fluke
67C0777
Test Lead Set, Black, Red, 1M, 1Kv, 3A; Test Connector Type A Fluke 67C0777
TEST LEAD SET, BLACK, RED, 1M, 1KV, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:3A; Insulator Colour:Black, Red; Lead Length - Metric:1m RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1M, 1KV, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:3A; Insulator Colour:Black, Red; Lead Length - Metric:1m RoHS Compliant: Yes

Supplier's Site Datasheet
Probe TL910
The TL910 is a probe from Fluke. Features: Includes three sets of springloaded gold tips and two sets of stainless steel tips Tip length up to 100 mm (4 in) Tip diameter: 1 mm (0.04 in) Safety rating: CAT II 1000 V, 3 A The Fluke TL910 is an electronic test probe. It has one pair (red, black) leads with very small tips to access hard to reach electronic test points.

The TL910 is a probe from Fluke.

Features:

  • Includes three sets of springloaded gold tips and two sets of stainless steel tips
  • Tip length up to 100 mm (4 in)
  • Tip diameter: 1 mm (0.04 in)
  • Safety rating: CAT II 1000 V, 3 A

The Fluke TL910 is an electronic test probe. It has one pair (red, black) leads with very small tips to access hard to reach electronic test points.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
TL910
Test Probes TL910
Test Probes ELECTRONIC TEST PR

Test Probes ELECTRONIC TEST PR

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 614-1256-ND 4560427 67C0777 TL910 TL910
Product Name Banana, Meter Interface Multimeter Leads Test Lead Set, Black, Red, 1M, 1Kv, 3A; Test Connector Type A Fluke Probe Test Probes
Probe Configuration Pin and Socket; DMM Test Leads Spring Loaded; Spring loaded pin
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Probe Tips - 30BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Configuration "Standard Tip, 0.080"" (2.03mm) Dia"
Approvals RoHS Compliant
View Details