Tektronix, Inc. Voltage Probe P6134C

Description
The P6134C is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 400 MHz 10X 3.5 mm Compact Probe Tip Small geometry tips - Easier circuit access Readout for 10X attenuation factor - Reduces confusion and errors in measurement readings Flexible lightweight cable - Easier to use and reduces mechanical stress to device under test HYBRID/SMT Circuitry - Provides improved performance and reliability Modularity - Provides lower cost of ownership Compact size accessories - Provides compatibility with existing adapters UL safety certification UL3111-1, CSA1010.1, ENG61010-2-031, UL1244 The P6134C is a compact tip, 1.5 meter, 10X passive voltage probe designed specifically for use with the Tektronix DSA600/11000 Series oscilloscopes. It is fully compatible with the Tektronix family of compact probe accessories. The P613X family of oscilloscope probes sets the standard for high performance passive voltage probes. Continued growth of the family paces Tektronix' new series of high performance bench top oscilloscopes, the TDS 700 Series, and high performance portable oscilloscopes, and the TDS 400 Series.
Description
The P6134C is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 400 MHz 10X 3.5 mm Compact Probe Tip Small geometry tips - Easier circuit access Readout for 10X attenuation factor - Reduces confusion and errors in measurement readings Flexible lightweight cable - Easier to use and reduces mechanical stress to device under test HYBRID/SMT Circuitry - Provides improved performance and reliability Modularity - Provides lower cost of ownership Compact size accessories - Provides compatibility with existing adapters UL safety certification UL3111-1, CSA1010.1, ENG61010-2-031, UL1244 The P6134C is a compact tip, 1.5 meter, 10X passive voltage probe designed specifically for use with the Tektronix DSA600/11000 Series oscilloscopes. It is fully compatible with the Tektronix family of compact probe accessories. The P613X family of oscilloscope probes sets the standard for high performance passive voltage probes. Continued growth of the family paces Tektronix' new series of high performance bench top oscilloscopes, the TDS 700 Series, and high performance portable oscilloscopes, and the TDS 400 Series.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P6134C - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6134C
Voltage Probe P6134C
The P6134C is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 400 MHz 10X 3.5 mm Compact Probe Tip Small geometry tips - Easier circuit access Readout for 10X attenuation factor - Reduces confusion and errors in measurement readings Flexible lightweight cable - Easier to use and reduces mechanical stress to device under test HYBRID/SMT Circuitry - Provides improved performance and reliability Modularity - Provides lower cost of ownership Compact size accessories - Provides compatibility with existing adapters UL safety certification UL3111-1, CSA1010.1, ENG61010-2-031, UL1244 The P6134C is a compact tip, 1.5 meter, 10X passive voltage probe designed specifically for use with the Tektronix DSA600/11000 Series oscilloscopes. It is fully compatible with the Tektronix family of compact probe accessories. The P613X family of oscilloscope probes sets the standard for high performance passive voltage probes. Continued growth of the family paces Tektronix' new series of high performance bench top oscilloscopes, the TDS 700 Series, and high performance portable oscilloscopes, and the TDS 400 Series.

The P6134C is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 400 MHz
  • 10X
  • 3.5 mm Compact Probe Tip
  • Small geometry tips - Easier circuit access
  • Readout for 10X attenuation factor - Reduces confusion and errors in measurement readings
  • Flexible lightweight cable - Easier to use and reduces mechanical stress to device under test
  • HYBRID/SMT Circuitry - Provides improved performance and reliability
  • Modularity - Provides lower cost of ownership
  • Compact size accessories - Provides compatibility with existing adapters
  • UL safety certification
  • UL3111-1, CSA1010.1, ENG61010-2-031, UL1244

The P6134C is a compact tip, 1.5 meter, 10X passive voltage probe designed specifically for use with the Tektronix DSA600/11000 Series oscilloscopes. It is fully compatible with the Tektronix family of compact probe accessories.

The P613X family of oscilloscope probes sets the standard for high performance passive voltage probes. Continued growth of the family paces Tektronix' new series of high performance bench top oscilloscopes, the TDS 700 Series, and high performance portable oscilloscopes, and the TDS 400 Series.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6134C
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana, Meter Interface - 461-1126-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details