Teledyne LeCroy Active Probe WL300

Description
The WL300 is a 4 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Wavelink Active Probe with D350ST WaveLink 4 GHz, 5 V Differential Probe WaveLink probes provide industry leading technology for wideband signal connection to test instruments. The first differential probes to employ SiGe technology, they deliver full system bandwidth when used with LeCroy 6 GHz, 5 GHz, and 3 GHz instruments. The Signal Fidelity Advantage is Built In WaveLink is the first differential probe to use a unique calibration process to achieve superb waveform fidelity for routine voltage measurements. Calibration coefficients “fine tune” the frequency response of each WaveLink probe and are individually determined and programmed into the probe. The WaveMaster,® SDA, DDA, or WavePro® 7000A Series oscilloscopes read this data and use it to digitally compensate the entire system response for superior fidelity. D350ST Best-in-class mechanical design for optimum utility: Small tip, high bandwidth differential probe Three interconnect configurations for flexibility Very small form factor for accessing tight spaces Each of the interchangeable leads is a thin, highly flexible 145 mm (5.7") long lead connecting the tip and the D600ST/D350ST probe tip module The WL-PLink and WL-PBus probe body models are designed for use with the D3x0 and D6x0 modules and tips. The use of WL600 and WL300 Probe Platform/Cable Assemblies also work with no loss of specifications. However, for simplification, the name of these models changed with the introduction of the new D3x0 and D6x0 modules and tips.
Datasheet
Description
The WL300 is a 4 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Wavelink Active Probe with D350ST WaveLink 4 GHz, 5 V Differential Probe WaveLink probes provide industry leading technology for wideband signal connection to test instruments. The first differential probes to employ SiGe technology, they deliver full system bandwidth when used with LeCroy 6 GHz, 5 GHz, and 3 GHz instruments. The Signal Fidelity Advantage is Built In WaveLink is the first differential probe to use a unique calibration process to achieve superb waveform fidelity for routine voltage measurements. Calibration coefficients “fine tune” the frequency response of each WaveLink probe and are individually determined and programmed into the probe. The WaveMaster,® SDA, DDA, or WavePro® 7000A Series oscilloscopes read this data and use it to digitally compensate the entire system response for superior fidelity. D350ST Best-in-class mechanical design for optimum utility: Small tip, high bandwidth differential probe Three interconnect configurations for flexibility Very small form factor for accessing tight spaces Each of the interchangeable leads is a thin, highly flexible 145 mm (5.7") long lead connecting the tip and the D600ST/D350ST probe tip module The WL-PLink and WL-PBus probe body models are designed for use with the D3x0 and D6x0 modules and tips. The use of WL600 and WL300 Probe Platform/Cable Assemblies also work with no loss of specifications. However, for simplification, the name of these models changed with the introduction of the new D3x0 and D6x0 modules and tips.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Probe WL300
The WL300 is a 4 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Wavelink Active Probe with D350ST WaveLink 4 GHz, 5 V Differential Probe WaveLink probes provide industry leading technology for wideband signal connection to test instruments. The first differential probes to employ SiGe technology, they deliver full system bandwidth when used with LeCroy 6 GHz, 5 GHz, and 3 GHz instruments. The Signal Fidelity Advantage is Built In WaveLink is the first differential probe to use a unique calibration process to achieve superb waveform fidelity for routine voltage measurements. Calibration coefficients “fine tune” the frequency response of each WaveLink probe and are individually determined and programmed into the probe. The WaveMaster,® SDA, DDA, or WavePro® 7000A Series oscilloscopes read this data and use it to digitally compensate the entire system response for superior fidelity. D350ST Best-in-class mechanical design for optimum utility: Small tip, high bandwidth differential probe Three interconnect configurations for flexibility Very small form factor for accessing tight spaces Each of the interchangeable leads is a thin, highly flexible 145 mm (5.7") long lead connecting the tip and the D600ST/D350ST probe tip module The WL-PLink and WL-PBus probe body models are designed for use with the D3x0 and D6x0 modules and tips. The use of WL600 and WL300 Probe Platform/Cable Assemblies also work with no loss of specifications. However, for simplification, the name of these models changed with the introduction of the new D3x0 and D6x0 modules and tips.

The WL300 is a 4 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Wavelink Active Probe with D350ST WaveLink 4 GHz, 5 V Differential Probe

WaveLink probes provide industry leading technology for wideband signal connection to test instruments.

The first differential probes to employ SiGe technology, they deliver full system bandwidth when used with LeCroy 6 GHz, 5 GHz, and 3 GHz instruments.

The Signal Fidelity Advantage is Built In

WaveLink is the first differential probe to use a unique calibration process to achieve superb waveform fidelity for routine voltage measurements.

Calibration coefficients “fine tune” the frequency response of each WaveLink probe and are individually determined and programmed into the probe.

The WaveMaster,® SDA, DDA, or WavePro® 7000A Series oscilloscopes read this data and use it to digitally compensate the entire system response for superior fidelity.

D350ST

Best-in-class mechanical design for optimum utility:

  • Small tip, high bandwidth differential probe
  • Three interconnect configurations for flexibility
  • Very small form factor for accessing tight spaces
  • Each of the interchangeable leads is a thin, highly flexible 145 mm (5.7") long lead connecting the tip and the D600ST/D350ST probe tip module

The WL-PLink and WL-PBus probe body models are designed for use with the D3x0 and D6x0 modules and tips. The use of WL600 and WL300 Probe Platform/Cable Assemblies also work with no loss of specifications. However, for simplification, the name of these models changed with the introduction of the new D3x0 and D6x0 modules and tips.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number WL300
Product Name Active Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Long Handle Probe to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AX640 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details