Tektronix, Inc. Test Probes P6247

Description
Test Probes Probe, Diff, Act 1GHZ BW
Datasheet
Description
Test Probes Probe, Diff, Act 1GHZ BW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
P6247
Test Probes P6247
Test Probes Probe, Diff, Act 1GHZ BW

Test Probes Probe, Diff, Act 1GHZ BW

Buy Now Datasheet
Differential Test Probe; Oscilloscope Probe Function Tektronix - 90B2295 - Newark, An Avnet Company
Chicago, IL, United States
Differential Test Probe; Oscilloscope Probe Function Tektronix
90B2295
Differential Test Probe; Oscilloscope Probe Function Tektronix 90B2295
DIFFERENTIAL TEST PROBE; Oscilloscope Probe Function:Differentia l; Bandwidth:1GHz; Input Voltage Max:25V; Test Probe Attenuation:1:1, 10:1; For Use With:Tektronix TDS Series Oscilloscopes; Product Range:-; Lead Length:1.2m RoHS Compliant: Yes

DIFFERENTIAL TEST PROBE; Oscilloscope Probe Function:Differential; Bandwidth:1GHz; Input Voltage Max:25V; Test Probe Attenuation:1:1, 10:1; For Use With:Tektronix TDS Series Oscilloscopes; Product Range:-; Lead Length:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet
Differential Probe - P6247 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P6247
Differential Probe P6247
The P6247 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. The Tek P6247 Differential Probe enable users to make time domain or frequency domain measurements on high bandwidth signals commonly found in disk drive, digital IC design (RAMBUS) and communication applications (Gigabit Ethernet, IEEE-1394 Firewire and Fibre Channel). The P6247 is ideal for design verification of disk drive read channel electronics and timing analysis for troubleshooting ground bounce problems associated with high speed logic. The TEK P6247 can also be used for pulse shape or cross talk compliance testing of high speed communication signals. Features: >1.0 GHz Bandwidth Low Input Capacitance: <1 pF Differential Probe Input Connector: Two Standard 0.025 in./0.63 mm (0.1 in. center) Square Pin Receptacle (Female) Electrostatic Discharge Tolerant (IEC 801-2) Connects to TEKPROBE™ BNC Interface on TDS Series Oscilloscopes or Other Instruments Using 1103 TEKPROBE® Power Supply For Use with Oscilloscopes, Spectrum or Network Analyzers >60 dB (1000:1) Common Mode Rejection Ratio (CMRR) Small Probe Head Allows Easy Probing of SMDs Applications: Communications (Gigabit Ethernet, IEEE-1394, Fibre Channel) Semiconductor Characterization (RAMBUS) Disk Drive Read Channel Design Communication Pulse Shape Compliance Jitter, Cross-Talk, BERT Measurements Location of Ground Bounce

The P6247 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

The Tek P6247 Differential Probe enable users to make time domain or frequency domain measurements on high bandwidth signals commonly found in disk drive, digital IC design (RAMBUS) and communication applications (Gigabit Ethernet, IEEE-1394 Firewire and Fibre Channel).
The P6247 is ideal for design verification of disk drive read channel electronics and timing analysis for troubleshooting ground bounce problems associated with high speed logic.
The TEK P6247 can also be used for pulse shape or cross talk compliance testing of high speed communication signals.

  • Features:
    • >1.0 GHz Bandwidth
    • Low Input Capacitance: <1 pF Differential
    • Probe Input Connector: Two Standard 0.025 in./0.63 mm (0.1 in. center) Square Pin Receptacle (Female)
    • Electrostatic Discharge Tolerant (IEC 801-2)
    • Connects to TEKPROBE™ BNC Interface on TDS Series Oscilloscopes or Other Instruments Using 1103 TEKPROBE® Power Supply
    • For Use with Oscilloscopes, Spectrum or Network Analyzers
    • >60 dB (1000:1) Common Mode Rejection Ratio (CMRR)
    • Small Probe Head Allows Easy Probing of SMDs
  • Applications:
    • Communications (Gigabit Ethernet, IEEE-1394, Fibre Channel)
    • Semiconductor Characterization (RAMBUS)
    • Disk Drive Read Channel Design
    • Communication Pulse Shape Compliance
    • Jitter, Cross-Talk, BERT Measurements
    • Location of Ground Bounce
Supplier's Site
Differential Probe - P6247 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P6247
Differential Probe P6247
The P6247 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: >1.0 GHz Bandwidth Low Input Capacitance: <1 pF Differential Probe Input Connector: Two Standard 0.025 in./0.63 mm (0.1 in. center) Square Pin Receptacle (Female) Electrostatic Discharge Tolerant (IEC 801-2) Connects to TEKPROBE™ BNC Interface on TDS Series Oscilloscopes or Other Instruments Using 1103 TEKPROBE® Power Supply For Use with Oscilloscopes, Spectrum or Network Analyzers >60 dB (1000:1) Common Mode Rejection Ratio (CMRR) Small Probe Head Allows Easy Probing of SMDs Applications: Communications (Gigabit Ethernet, IEEE-1394, Fibre Channel) Semiconductor Characterization (RAMBUS) Disk Drive Read Channel Design Communication Pulse Shape Compliance Jitter, Cross-Talk, BERT Measurements Location of Ground Bounce The Tektronix P6247 Differential Probe enable users to make time domain or frequency domain measurements on high bandwidth signals commonly found in disk drive, digital IC design (RAMBUS) and communication applications (Gigabit Ethernet, IEEE-1394 Firewire and Fibre Channel). It is ideal for design verification of disk drive read channel electronics and timing analysis for troubleshooting ground bounce problems associated with high speed logic. The Tektronix P6247 can also be used for pulse shape or cross talk compliance testing of high speed communication signals.

The P6247 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • >1.0 GHz Bandwidth
  • Low Input Capacitance: <1 pF Differential
  • Probe Input Connector: Two Standard 0.025 in./0.63 mm (0.1 in. center) Square Pin Receptacle (Female)
  • Electrostatic Discharge Tolerant (IEC 801-2)
  • Connects to TEKPROBE™ BNC Interface on TDS Series Oscilloscopes or Other Instruments Using 1103 TEKPROBE® Power Supply
  • For Use with Oscilloscopes, Spectrum or Network Analyzers
  • >60 dB (1000:1) Common Mode Rejection Ratio (CMRR)
  • Small Probe Head Allows Easy Probing of SMDs

Applications:

  • Communications (Gigabit Ethernet, IEEE-1394, Fibre Channel)
  • Semiconductor Characterization (RAMBUS)
  • Disk Drive Read Channel Design
  • Communication Pulse Shape Compliance
  • Jitter, Cross-Talk, BERT Measurements
  • Location of Ground Bounce

The Tektronix P6247 Differential Probe enable users to make time domain or frequency domain measurements on high bandwidth signals commonly found in disk drive, digital IC design (RAMBUS) and communication applications (Gigabit Ethernet, IEEE-1394 Firewire and Fibre Channel).

It is ideal for design verification of disk drive read channel electronics and timing analysis for troubleshooting ground bounce problems associated with high speed logic.

The Tektronix P6247 can also be used for pulse shape or cross talk compliance testing of high speed communication signals.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number P6247 90B2295 P6247
Product Name Test Probes Differential Test Probe; Oscilloscope Probe Function Tektronix Differential Probe
Probe Type Voltage Differential
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Pin Tip Probe to Shrouded R/A Banana Socket, 18 AWG PVC Test Lead - 665 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details