Tektronix, Inc. Test Probes TCP0020

Description
Test Probes CURRENY PROBE 10 mA; 50MHz; 7ns
Datasheet
Description
Test Probes CURRENY PROBE 10 mA; 50MHz; 7ns
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
TCP0020
Test Probes TCP0020
Test Probes CURRENY PROBE 10 mA; 50MHz; 7ns

Test Probes CURRENY PROBE 10 mA; 50MHz; 7ns

Buy Now
Current Probe TCP0020
The TCP0020 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 20 ARMS Maximum Current Capability 100 A Peak Pulse Current Capability Connects Directly to Oscilloscopes with the TekVPI™ Probe Interface Provides Automatic Units Scaling and Readout on the Oscilloscope Display One-button Degauss and AutoZero Control for Ease of Use Easy Access to Scope-displayed Probe Menu for Probe Setup Control and Operating Status Information Remote Control Capability through TekVPI Oscilloscope Easy-to-Use and Accurate AC/DC Current Measurements DC to >50 MHz Bandwidth Core Jaw Diameter of 5 mm (0.2 in.) Accurately Measures Current Levels as Low as 10 mA per Division High Accuracy with Typically Less than 1% DC Gain Error Split-core Construction allows Easy Circuit Connection Low Noise and DC Drift Standard Warranty: One-year parts and labor Applications: Power Supplies Semiconductor Devices Power Inverter/Converters Electronic Ballasts Industrial/Consumer Electronics Mobile Communications Motor Drives Transportation Systems The Tektronix TCP0020 is a high-performance, easy-to-use AC/DC current probe designed for use with a variety of oscilloscopes. The TCP0020 is designed for direct connection to oscilloscopes with the TekVPI™ probe interface. These AC/DC current probes provide sufficient performance to support 50 MHz measurement system bandwidth. The TCP0020 provides a maximum 20 ARMS measurement range. These probes also provide excellent accuracy to current levels as low as 10 mA, important for meeting today’s challenging current measurement needs.

The TCP0020 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • 20 ARMS Maximum Current Capability
  • 100 A Peak Pulse Current Capability
  • Connects Directly to Oscilloscopes with the TekVPI™ Probe Interface
  • Provides Automatic Units Scaling and Readout on the Oscilloscope Display
  • One-button Degauss and AutoZero Control for Ease of Use
  • Easy Access to Scope-displayed Probe Menu for Probe Setup Control and Operating Status Information
  • Remote Control Capability through TekVPI Oscilloscope
  • Easy-to-Use and Accurate AC/DC Current Measurements
  • DC to >50 MHz Bandwidth
  • Core Jaw Diameter of 5 mm (0.2 in.)
  • Accurately Measures Current Levels as Low as 10 mA per Division
  • High Accuracy with Typically Less than 1% DC Gain Error
  • Split-core Construction allows Easy Circuit Connection
  • Low Noise and DC Drift
  • Standard Warranty: One-year parts and labor

Applications:

  • Power Supplies
  • Semiconductor Devices
  • Power Inverter/Converters
  • Electronic Ballasts
  • Industrial/Consumer Electronics
  • Mobile Communications
  • Motor Drives
  • Transportation Systems

The Tektronix TCP0020 is a high-performance, easy-to-use AC/DC current probe designed for use with a variety of oscilloscopes. The TCP0020 is designed for direct connection to oscilloscopes with the TekVPI™ probe interface.

These AC/DC current probes provide sufficient performance to support 50 MHz measurement system bandwidth. The TCP0020 provides a maximum 20 ARMS measurement range. These probes also provide excellent accuracy to current levels as low as 10 mA, important for meeting today’s challenging current measurement needs.

Supplier's Site Datasheet
Probe, Ac/dc Current, 1%, Oscilloscope; Meter Side Connector Tektronix - 27W5596 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Ac/dc Current, 1%, Oscilloscope; Meter Side Connector Tektronix
27W5596
Probe, Ac/dc Current, 1%, Oscilloscope; Meter Side Connector Tektronix 27W5596
PROBE, AC/DC CURRENT, 1%, OSCILLOSCOPE; Meter Side Connector:TekVPI Interface; Probe Side Connector:Current Clamp; Current Range Max:20A; Current Range Min:10mA; For Use With:Tektronix TDS Series Oscilloscopes; Product Range:- RoHS Compliant: Yes

PROBE, AC/DC CURRENT, 1%, OSCILLOSCOPE; Meter Side Connector:TekVPI Interface; Probe Side Connector:Current Clamp; Current Range Max:20A; Current Range Min:10mA; For Use With:Tektronix TDS Series Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TCP0020 TCP0020 27W5596
Product Name Test Probes Current Probe Probe, Ac/dc Current, 1%, Oscilloscope; Meter Side Connector Tektronix
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Current Clamps - 2050094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Operating Temperature 0 C (32 F)
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details