Tektronix, Inc. Lead/Probe P6137

Description
DISCONTINUED BY MANUFACTURER, PROBE, LF COMP, 10 M OHM, 10.8 PF, 1.5 M, FOR USE WITH 2400 OSCILLOSCOPE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, PROBE, LF COMP, 10 M OHM, 10.8 PF, 1.5 M, FOR USE WITH 2400 OSCILLOSCOPE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead/Probe - 225132769 - Radwell International
Willingboro, NJ, United States
Lead/Probe
225132769
Lead/Probe 225132769
DISCONTINUED BY MANUFACTURER, PROBE, LF COMP, 10 M OHM, 10.8 PF, 1.5 M, FOR USE WITH 2400 OSCILLOSCOPE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROBE, LF COMP, 10 M OHM, 10.8 PF, 1.5 M, FOR USE WITH 2400 OSCILLOSCOPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Voltage Probe - P6137 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6137
Voltage Probe P6137
The P6137 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 400 MHz Small Geometry Tips - Easier Circuit Access Readout for 10X Attenuation Factor - Reduces Confusion and Errors in Measurement Readings Flexible Lightweight Cable - Easier to Use and Reduces Mechanical Stress to Device Under Test HYBRID/SMT Circuitry - Provides Improved Performance and Reliability Modularity - Provides Lower Cost of Ownership Compact Size Accessories - Provides Compatibility with Existing Adapters Applications: High and Low Frequency Relative Measurements for: Design Service Manufacturing The Tektronix P6137 probes feature modular construction, HYBRID/SMT circuitry, a smaller probe head/cable assembly than traditional passive probes, 10X attenuation readout encoding and a full complement of attachment accessories. Smaller probe tips and lightweight cable assemblies allow easy negotiation of dense circuitry or tight spaces. The compact probe head/tip assembly is compatible with the full line of compact accessories.

The P6137 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 400 MHz
  • Small Geometry Tips - Easier Circuit Access
  • Readout for 10X Attenuation Factor - Reduces Confusion and Errors in Measurement Readings
  • Flexible Lightweight Cable - Easier to Use and Reduces Mechanical Stress to Device Under Test
  • HYBRID/SMT Circuitry - Provides Improved Performance and Reliability
  • Modularity - Provides Lower Cost of Ownership
  • Compact Size Accessories - Provides Compatibility with Existing Adapters

Applications:

  • High and Low Frequency Relative Measurements for:
  • Design
  • Service
  • Manufacturing

The Tektronix P6137 probes feature modular construction, HYBRID/SMT circuitry, a smaller probe head/cable assembly than traditional passive probes, 10X attenuation readout encoding and a full complement of attachment accessories. Smaller probe tips and lightweight cable assemblies allow easy negotiation of dense circuitry or tight spaces.

The compact probe head/tip assembly is compatible with the full line of compact accessories.

Supplier's Site Datasheet

Technical Specifications

  Radwell International ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number 225132769 P6137
Product Name Lead/Probe Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XJ Macro-Hook to Meter Pin Plug, 18 AWG PVC Test Lead - 606XJ - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details