ValueTronics International, Inc. Datasheets for VME, VPX, and VXI Products
VME, VPX and VXI products are designed for use with a VME, VPX or VXI bus. They include controllers and processors, extenders, switches, bus interfaces and adapters, power interface boards (PBs), and load boards.
VME, VPX, and VXI Products: Learn more
| Product Name | Notes |
|---|---|
| The 89605B is a VXI from Agilent. Additional Features: DC to 39 MHz 0-to-50 dB attenuator (5 dB steps) 10 MHz or 13 MHz reference The Agilent 89605B is a... | |
| The 89606A is a VXI from Agilent. Additional Features: Single-Slot C-Size VXI Module Baseband Frequency Range: DC - 40 MHz Agilent 89600 VSA System Component The Agilent 89606A is a... | |
| The 89606B is a VXI from Agilent. Additional Features: Single-Slot C-Size VXI Module Baseband Frequency Range: DC - 40 MHz Agilent 89600 VSA System Component The Agilent 89606B is a... | |
| The E1300A is a VXI from Agilent. Additional Features: Low cost, compact mainframe Built-in command module HP-IB interface and Resource Manager SCPI for easy programming, Optional HP IBASIC Optional DC... | |
| The E1300B is a VXI from Agilent. Additional Features: Low-cost, compact mainframe Built-in command module HP-IB interface and Resource Manager SCPI for easy programming, optional HP-IBASIC Optional DC power for... | |
| The E1301B is a VXI from Agilent. Additional Features: Dual fan cooling supports high-power modules Front panel for manual control Low-cost, compact mainframe Built-in command module GPIB interface and Resource... | |
| The E1302A is a VXI from Agilent. Additional Features: 20-Slot, B-size VME power supplies that meet VXI Specifications Power supply/fans are serviceable in rack (low MTTR) Automatic daisy chain jumpering... | |
| The E1306A is a VXI from Agilent. Additional Features: 2-Slot, B-size, register-based commander Embedded command module for B-size mainframe GPIB and resource manager capabilities Access any manufacturer's register-based device Supports... | |
| The E1326B is a VXI from Agilent. Additional Features: 2-Slot, B-size, register based DCV, ACV, 2- & 4-wire Ohm, temperature 5.5-digit low-noise integrating A/D 13 kHz high-speed sampling A/D Balanced... | |
| The E1328A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Four isolated voltage or current DACs ± 10.92 V or ± 21.8 mA output Software calibration Remote... | |
| The E1330A is a VXI from Agilent. Additional Features: 1-Slot, B-size, VXI Module Quad 8-bit Input or Output Data Ports Wide Variety of Output Data Types The Agilent E1330A is... | |
| The E1330B is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Quad 8-bit input or output data ports Interface to industry standard opto-isolator racks Standard GPIO handshake modes... | |
| The E1332A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Frequency range: 4 MHz Seven counter functions Programmable direct or isolated inputs Programmable digital input filter and... | |
| The E1333A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Six counter functions 1 GHz frequency measurement 1 ns time interval/pulse width resolution (avg mode) Compatible with... | |
| The E1339A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Digital output or dense relay driver Open Collector outputs switch up to 32 V Relay coil flyback... | |
| The E1345A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based General purpose, low-offset relay multiplexer Low thermal offset reed relays, < 4 µ V 16-channel 3-wire or... | |
| The E1347A is a VXI from Agilent. The E1347A is a VXI from Agilent. | |
| The E1351A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Up to 13,000 channels/s scanning with Agilent DMMs 100,000 switches/second from downloaded scan list Voltage, current, and... | |
| The E1352A is a VXI from Agilent. The E1352A is a VXI from Agilent. | |
| The E1353A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Up to 13,000 channels/s scanning with Keysight Agilent HP DMMs 100,000 switches/s from downloaded scan list Built-in... | |
| The E1355A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based 8-Channel 120 Ohm strain gage relay multiplexer Strain gage measurements with bridge completion + 5 V excitation... | |
| The E1361A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based VXI Multiple inputs connect to multiple outputs Flexible dual 2 x 4 or single 4 x 4... | |
| The E1364A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based High DC isolation for switching/measuremen t integrity Digital output of 5 V/12 V for actuating external devices... | |
| The E1366A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Two 1 x 4 multiplexers Up to 1.3 GHz signals switched BNC connectors Off-channels terminated Low insertion... | |
| The E1367A is a VXI from Agilent. Additional Features: 1-Slot, B-Size, Register Based Two 1 x 4 Multiplexers Up to 1.3 GHz Signals Switched BNC Connectors Off-Channels Terminated High Isolation... | |
| The E1368A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Signal switching from DC to 18 GHz Three internal SPDT 50 Ohm terminated switches Two additional external... | |
| The E1369A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Signal switching from DC to 26.5 GHz Drive three internal 50Ω terminated switches Drive two additional external... | |
| The E1400B is a VXI from Agilent. Additional Features: C-Size, 13-Slot Mainframe Efficient Cooling Design Easy to Service and Maintenance 75000 Series C | |
| The E1401A is a VXI from Agilent. Additional Features: 13-Slot, C-size High Peak and Dynamic Currents Ultra-Reliable Power Supply Easy to Service Improved, Uniform Airflow The Agilent E1401A can accommodate... | |
| The E1401B is a VXI from Agilent. Additional Features: 13-Slot, C-size High peak and dynamic currents Ultra-reliable power supply Easy to service while mounted in a test rack MTTR 5... | |
| The E1402A is a VXI from Agilent. Additional Features: VME Module Adapter The Agilent E1402A is a VME Module Adapter. | |
| The E1403A is a VXI from Agilent. Additional Features: Adapts A- or B-size VXI to C-size VXI Provides Active Extension of P1 Only Unlimited Number of Adapters per Mainframe | |
| The E1403B is a VXI from Agilent. Additional Features: Adapts A- or B-size VXI or VME to C-size VXI Fits 1-slot or 2-slot (optional) modules Provides active extension of P1... | |
| The E1403C is a VXI from Agilent. Additional Features: Adapts A- or B-size VXI to C-size VXI Fits 1-slot or 2-slot (optional) modules Provides active extension of P1 only Provides... | |
| The E1405A is a VXI from Agilent. Additional Features: Command Module for VXI Mainframes C-Size, Slot 0, 1U HP-IB and RS-232 Interfaces | |
| The E1405B is a VXI from Agilent. Additional Features: Command Module for VXI Mainframes C-Size, Slot 0, 1U HP-IB & RS-232 Interfaces | |
| The E1406A is a VXI from Agilent. Additional Features: 1-Slot, C-size, message-based commander GPIB, RS-232, Slot 0, and Resource Manager Up to 2 MB RAM MXIbus protocol support for high... | |
| The E1407A is a VXI from Agilent. Additional Features: Adapts A- or B-size VXI to C-size VXI Provides active extensions of P1 and P2 Fits 1-slot or 2-slot (optional) modules... | |
| The E1410A is a VXI from Agilent. Additional Features: 6.5-Digit Multimeter C-size, 1-slot, message-based VXI module Offers DC voltage and resistance measurements at rates over 1,450 readings/s in the 3.5-digit... | |
| The E1413C is a VXI from Agilent. Additional Features: Single Slot, C-Size VXI Module 64-Ch High-Speed A/D Converter Scans 100k Samples / Second Eight SCP Module Slots The Agilent Technologies... | |
| The E1416A is a VXI from Agilent. Additional Features: 1-Slot, C-size, message based Single channel power meter Operates with 8480 series power sensors ±0.02dB or ±0.5% accuracy Frequency range: 100... | |
| The E1418A is a VXI from Agilent. Additional Features: 1-Slot, C-size, register based 8/16 independent channels, flexible and configurable Individual isolation per channel 16-bit resolution D/A per channel Programmable selectable... | |
| The E1421B is a VXI from Agilent. Additional Features: C-size 6-slot mainframe for the Agilent 75000 VXI system Smaller size and weight makes it an excellent choice for either portable... | |
| The E1422A is a VXI from Agilent. Additional Features: Remote Control Multi-Function DAC Module Powerful data acquisition capability Powerful control capability Comprehensive on-board signal conditioning Custom on-board DSP program development... | |
| The E1426A is a VXI from Agilent. Additional Features: 2-Slot, C-size, message based 500 MHz bandwidth, 20 MSa/s digitizing rate 64 KB shared RAM Automatic pulse parameter measurements Capture pre-... | |
| The E1428A is a VXI from Agilent. Additional Features: 1-Slot, C-size, message based 250 MHz bandwidth, 2 channels 1 GSa/s maximum sample rate Fast throughput with 1 MB shared RAM... | |
| The E1430A is a VXI from Agilent. Additional Features: High dynamic range Built-in anti-alias filters and signal conditioning Programmable digital filters and digital L/O FIFO memory Local Bus capability Ranges... | |
| The E1432A is a VXI from Agilent. Additional Features: 16-channel 51.2 kHz Digitizer plus DSP C-size 1-slot Register-based 16-bit 4 to 32 MB FIFO Digital anti-alias filters The Agilent E1432A... | |
| The E1433B is a VXI from Agilent. Additional Features: 1-Slot, C-size VXI Module 8-Channel 196 kSa/s Digitizer Plus DSP Transducer Signal Conditioning Anti-Alias Protection High Speed Measurement Computation Standard Configuration... | |
| The E1437A is a VXI from Agilent. Additional Features: High dynamic range Built-in anti-alias filters and signal conditioning Programmable digital filters and digital L/O FIFO memory Local Bus capability The... | |
| The E1438A is a VXI from Agilent. Additional Features: 0-40 MHz input bandwidth -90 dBfs spurious-free dynamic range Anti-alias filter and signal conditioning Digital decimation filters with tunable center frequency... | |
| The E1439A is a VXI from Agilent. Additional Features: 36 MHz input bandwidth centered at 70 MHz -90 dBfs spurious-free dynamic range Anti-alias filter and signal conditioning 18MB RAM FIFO... | |
| The E1439C is a VXI from Agilent. Additional Features: 0–36 MHz baseband bandwidth 70 MHz IF input –90 dBfs residual spurious-free dynamic range Anti-alias filter and signal conditioning Digital decimation... | |
| The E1458A is a VXI from Agilent. Additional Features: 1-Slot, C-size, register based Twelve 8-bit input or output data ports for acquisition Wide variety of output data types Data port... | |
| The E1459A is a VXI from Agilent. Additional Features: 1-Slot, C-size, VXI Module 64 Interrupts Maskable and Edge-Selectable Jumper-Selectable Input Levels Time-Programmable Debounce On-Board 5V Pull-up Supply The Agilent E1459A... | |
| The E1460A is a VXI from Agilent. Additional Features: 1-Slot, C-size, register based Armature latching relay channels Configuration for testing insulation Includes QUIC easy-to-use terminal block Numerous multiplexer topologies Configurable... | |
| The E1498A is a VXI from Agilent. Additional Features: 1-Slot, C-size, message-based controller Direct VXI access with PA-RISC technology Compatibility with Series 700 workstations/control lers C-SCPI and Agilent VEE support... | |
| The E1499B is a VXI from Agilent. Additional Features: 2-Slot, C-Size, VXI Controller Model Agilent V/382 E1499B Agilent 75000 Series C | |
| The E1608A is a VXI from Agilent. Additional Features: Support for HDLC, PPP, MAPOS, and SRP Encapsulations 0-100% Transmit and Receive Bandwidth Capture Filtering with 32 Octet Pattern Matcher BSTS... | |
| The E1609A is a VXI from Agilent. Additional Features: Industry-Standard O.191 QoS Testing Real-Time, Full Rate QoS Measurements up to 622 Mb/s Traffic Generation, PDU Sequences, Multi-Rate Testing Multi-Channel Real-Time... | |
| The E1615B is a VXI from Agilent. Additional Features: 2-Slot, C-Size, VXI Module Broadband Series Test System (BSTS) Agilent E1615B 2.488 Gb/s ATM/POS Generator/Receiver The Agilent E1615B 2.488 Gb/s ATM... | |
| The E1616A is a VXI from Agilent. Additional Features: Cell Based Implementation Selectable Mode as DS1 or DS3 Selectable Mapping: Direct or PLCP Physical Layer Measurements Error and Alarm Generation... | |
| The E1618A is a VXI from Agilent. Additional Features: 1-Slot, C-Size VXI Module Full-Rate 622 Mb/s SONET/SDH Generation and Analysis SONET/SDH Transport Overhead Building, Generation, Error Injection, Capture, and Save/Load... | |
| The E1669B is a VXI from Agilent. Additional Features: Tx/Rx Functions 52Mb/s - 2.488Gb/s SONET/SDH Protocols 1-Slot, C-size VXI Module | |
| The E1672A is a VXI from Agilent. Additional Features: 1-Slot, C-size VXI Module Sonet / SDH Transport OH Receiver The Agilent E1672A is a 1-Slot, C-sized VXI, Sonet/SDH Transport OH... | |
| The E1674A is a VXI from Agilent. Additional Features: VXI Sonet/SDH Transport OH Receiver | |
| The E1676A is a VXI from Agilent. Additional Features: Split electrical/optical configuration for economic production test applications High-speed interface bus for 2,4 Gb/s concatenated payloads Powerful TOH, alarm, and pointer... | |
| The E1676B is a VXI from Agilent. Additional Features: 3-Slot, C-Size, VXI Module Broadband Series Test System (BSTS) 51-2488Mb/s SONET/SDH Analyzer | |
| The E1679A is a VXI from Agilent. Additional Features: Up to 622 MHz Timing Setting Accuracy: ±0.5 ppm Stability: ±3.0 ppm The Agilent E1679A SONET/SDH Timing Reference adds frequency offset... | |
| The E1681A is a VXI from Agilent. Additional Features: Single slot C-size VXI Sychronous Payload Envelope (SPE) Generator module The Agilent E1681A is a Sonet/SDH Sychronous Payload Envelope Generator for... | |
| The E1682A is a VXI from Agilent. Additional Features: 1-Slot, C-size VXI Module SPE Receiver Sonet/SDH SPE-Receiver The Agilent E1682A is a 1-Slot, C-sized Sonet/SDH Synchronous Payload Envelope Receiver for... | |
| The E1684A is a VXI from Agilent. Additional Features: 2-Slot, C-Size VXI Module Sonet/SDH Payload VT/TU Receiver Agilent BSTS Component | |
| The E1685A is a VXI module from Agilent. Additional Features: 1-Slot, C-Size VXI Module STS-1/DS3 Quad Transceiver Agilent BSTS Component The Agilent E1685A is a 1-Slot, C-Size, STS-1/DS3 Quad Transceiver. | |
| The E1691A is a VXI from Agilent. Additional Features: 1-Slot, C-Size VXI Module ATM Generator, 155Mb/s Agilent BSTS Component The Agilent E1691A is a 1-Slot, C-Size ATM Generator, 155Mb/s VXI... | |
| The E1692A is a VXI from Agilent. Additional Features: 1-Slot, C-Size VXI Module ATM Receiver 155Mb/s Agilent BSTS Component The Agilent E1692A is a 1-Slot, C-Sized ATM Receiver, 155 Mb/s... | |
| The E1693A is a VXI from Agilent. Additional Features: 1-Slot, C-size VXI Module ATM Generator, 155/622 Mb/s Agilent 75000 Series Module The Agilent E1693A is a 1-Slot, C-size, 155/622 Mb/s... | |
| The E1694A is a VXI from Agilent. Additional Features: 1-Slot, C-Size, VXI Module Broadband Series Test System (BSTS) 155/622 Mb/s ATM Receiver | |
| The E1695A is a VXI from Agilent. Additional Features: 1-Slot, C-Size, VXI Module Broadband Series Test System (BSTS) 45 Mb/s DS3 Line Interface | |
| The E1697A is a VXI from Agilent. Additional Features: Provides Error Generation Cell Based Implementation Operates in Cell and SONET/SDH Mode Provides Physical Layer Measurements Access to ATM Cells via... | |
| The E1698A is a VXI from Agilent. Additional Features: 100-140 Mb/s (4b/5b) Optical Interface Module 1-Slot, C-size For the Agilent 75000 Series The Agilent E1698A is a 100-140 Mb/s (4b/5b)... | |
| The E1750A is a VXI from Agilent. Additional Features: Channel fault alarm Broadband distribution of sinewave signals High port-to-port isolation minimizes crosstalk Built-in AGC eliminates level adjustments Visual channel-status indicators... | |
| The E2251A is a VXI from Agilent. Additional Features: 1-Slot, C-size VXI Module Allows High-Density Utilization of VXI Space Supports up to (6) M-Modules Separate Logical Address for each M-Module... | |
| The E8408A is a VXI from Agilent Keysight HP. Additional Features: 4-Slot, C-size Agilent’s lowest-priced VXI C-size mainframe Small size/light weight opens new applications for VXI Basic mainframe monitoring increases... | |
| The VXI-1394 is a VXI from National Instruments. Additional Features: VXI plug & play-compliant Complete VXI interface from any PCI computer VXI Slot 0 capability, including Resource Manager Optimized for... | |
| The VXI-MXI-2 is a VXI from National Instruments. The VXI-MXI-2 is a VXI from National Instruments. |