Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL TEST PROBES
VALUETRONICS INTERNATIONAL, INC.
10441B -- VOLTAGE PROBE
ValueTronics International, Inc.
Voltage Probe
10441B
Description
The 10441B is a Voltage Probe from Agilent. The 10441B is a Voltage Probe from Agilent.
ValueTronics International, Inc.
Done
Description
The 10441B is a Voltage Probe from Agilent. The 10441B is a Voltage Probe from Agilent.
Suppliers
Company
Product
Description
Supplier Links
ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
10441B
Voltage Probe
10441B
The 10441B is a Voltage Probe from Agilent. The 10441B is a Voltage Probe from Agilent.
The 10441B is a Voltage Probe from Agilent.
The 10441B is a Voltage Probe from Agilent.
Supplier's Site
Technical Specifications
ValueTronics International, Inc.
Product Category
Electrical Test Probes
Product Number
10441B
Product Name
Voltage Probe
Probe Type
Voltage
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Test Plugs & Test Jacks
575-6
View Details
Smiths Interconnect, a Molex company
EZiCoax: Single-piece Coax for Interposer Solutions
Specs
Probe Type
Coaxial
Bandwidth
3000 MHz
View Details
TPS Elektronik GmbH
Measuring Equipment / Current Probe
current-proble-cp503b-28051
Specs
Probe Type
Current
Bandwidth
50 MHz
View Details
E-Z-HOOK, a division of Tektest, Inc.
XHL Macro-Hook to Stacking Banana Plug, 18 AWG PVC Test Lead
601XHL
Specs
Probe Type
Voltage
Probe Technology
Passive
Attenuation Factor
1X
View Details