Fluke Test Probes 80K-40

Description
Fluke 80K-40 Test Probe
Request a Quote Datasheet
Description
Fluke 80K-40 Test Probe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probes - 4428294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Probes
4428294
Test Probes 4428294
Fluke 80K-40 Test Probe

Fluke 80K-40 Test Probe

Supplier's Site
Banana, Meter Interface - 614-1267-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
614-1267-ND
Banana, Meter Interface 614-1267-ND
Banana Plug, Double, Stackable To Test Probe High Voltage Probe 40000V (40kV)

Banana Plug, Double, Stackable To Test Probe High Voltage Probe 40000V (40kV)

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
80K-40
Test Probes 80K-40
Test Probes PROBE HIGH VOLTAG

Test Probes PROBE HIGH VOLTAG

Buy Now Datasheet
Voltage Probe - 80K-40 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
80K-40
Voltage Probe 80K-40
The 80K-40 is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Voltage Range: 0 to 40kV DC or peak AC, 28kV RMS AC Basic Accuracy: DC +/- 1% to 2% 60 Hz: +/- 5% Division Ratio: 1000:1 Safety Standards: IEC 1010-2-031:1993, Type B, 40 kV DC or peak AC, 28kV RMS AC, Overvoltage Category I (voltage derived from limited energy transformer) Input Resistance: 1000 Megohm Required Meter Input Resistance: 10 Megohm A high voltage probe that allows a multimeter to measure up to 40,000V respectively Intended for low energy applications only One year warranty The Fluke 80K-40, High Voltage Probe, is designed to extend the voltage measuring capability of an AC/DC voltmeter to 40,000 volts peak AC or DC Overvoltage Category I. This means the probe can only be used to make measurements on energy limited circuits within equipment. Examples include high voltage within televisions or photo copy machines. DO NOT use this probe to measure high voltages on power distribution systems. The probe provides high accuracy when used with a voltmeter having 10 Megohm input impedance.

The 80K-40 is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Voltage Range: 0 to 40kV DC or peak AC, 28kV RMS AC
  • Basic Accuracy: DC +/- 1% to 2% 60 Hz: +/- 5%
  • Division Ratio: 1000:1
  • Safety Standards: IEC 1010-2-031:1993, Type B, 40 kV DC or peak AC, 28kV RMS AC, Overvoltage Category I (voltage derived from limited energy transformer)
  • Input Resistance: 1000 Megohm
  • Required Meter Input Resistance: 10 Megohm
  • A high voltage probe that allows a multimeter to measure up to 40,000V respectively
  • Intended for low energy applications only
  • One year warranty

The Fluke 80K-40, High Voltage Probe, is designed to extend the voltage measuring capability of an AC/DC voltmeter to 40,000 volts peak AC or DC Overvoltage Category I. This means the probe can only be used to make measurements on energy limited circuits within equipment. Examples include high voltage within televisions or photo copy machines.
DO NOT use this probe to measure high voltages on power distribution systems. The probe provides high accuracy when used with a voltmeter having 10 Megohm input impedance.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 4428294 614-1267-ND 80K-40 80K-40
Product Name Test Probes Banana, Meter Interface Test Probes Voltage Probe
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Piercing Alligator Clip to 0.25″ Spade Lug, 18 AWG PVC Test Lead - 688P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details