Cal Test Electronics, Inc. Oscilloscope Probes GE4511RA

Description
"10:1 Passive with Readout 500MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet
Description
"10:1 Passive with Readout 500MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - GE4511RA-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
GE4511RA-ND
Oscilloscope Probes GE4511RA-ND
"10:1 Passive with Readout 500MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

"10:1 Passive with Readout 500MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
GE4511RA
Test Probes GE4511RA
Test Probes Oprobe x10,500MHz RA 4500 Series,1.2m,ELD

Test Probes Oprobe x10,500MHz RA 4500 Series,1.2m,ELD

Buy Now Datasheet
Passive Probe, 10 Cal Test Electronics - 50AC8940 - Newark, An Avnet Company
Chicago, IL, United States
Passive Probe, 10 Cal Test Electronics
50AC8940
Passive Probe, 10 Cal Test Electronics 50AC8940
PASSIVE PROBE, 10:1, 500MHZ, 300V; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Oscilloscopes; Product Range:GE4500 Series RoHS Compliant: Yes

PASSIVE PROBE, 10:1, 500MHZ, 300V; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Oscilloscopes; Product Range:GE4500 Series RoHS Compliant: Yes

Supplier's Site
Voltage Probe GE4511RA
The GE4511RA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 500 MHz (-3 dB) bandwidth High impedance input: (10 Mω/≈10 pF) Output Impedance: 1 Mω Risetime: 0.7 ns IEC Rating: 300 V CAT II Compensation: 6–22 pF Cable Length: 1.2 m Operating Temperature: 0° to +50° C Humidity: 85% RH or less (at 35° C) RoHS (2011/65/EU) Compliant Readout actuator pin Slim, stylish body Snap-Locking Sprung Hook Easily replaceable tip Large accessory set Meets IEC 61010-031 The CalTest GE4511RA is a high bandwidth, high impedance 10x passive voltage probe with 10 Mω input impedance. The probe features a readout actuator pin (sense pin) on the BNC connector.

The GE4511RA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 500 MHz (-3 dB) bandwidth
  • High impedance input: (10 MΩ/≈10 pF)
  • Output Impedance: 1 MΩ
  • Risetime: 0.7 ns
  • IEC Rating: 300 V CAT II
  • Compensation: 6–22 pF
  • Cable Length: 1.2 m
  • Operating Temperature: 0° to +50° C
  • Humidity: 85% RH or less (at 35° C)
  • RoHS (2011/65/EU) Compliant
  • Readout actuator pin
  • Slim, stylish body
  • Snap-Locking Sprung Hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031

The CalTest GE4511RA is a high bandwidth, high impedance 10x passive voltage probe with 10 MΩ input impedance. The probe features a readout actuator pin (sense pin) on the BNC connector.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number GE4511RA-ND GE4511RA 50AC8940 GE4511RA
Product Name Oscilloscope Probes Test Probes Passive Probe, 10 Cal Test Electronics Voltage Probe
Probe Technology Passive
Attenuation Factor 10X
Bandwidth 500 MHz 500 MHz 500 MHz
Input Resistance 10 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana Plug to 0.080″ Pin Plug, 18 AWG PVC Test Lead - 9832 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details