ValueTronics International, Inc. Active Probe 54701A

Description
The 54701A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Attenuation Factor - 10:1 Bandwidth (-3dB) - > 2.5 GHz Input Resistance - 100 k ohms Rise Time - < 140 ps Input Capacitance - 0.6 pF (typical) Maximum Input Voltage - ± 200 V [DC + peak AC (< 20 MHz)] ESD Tolerance (150 ohms/150 pF) - ± 12 kV Dynamic Range - ± 5 V peak AC and ± 50 VDC Offset Adjustment Range - ± 50 V The Agilent 54701A 2.5-GHz Active Probe is a probe solution for high-frequency applications. This probe is designed to be powered from a connector at the front of the oscilloscope, or with the 1143A Probe Offset Control and Power Module.
Description
The 54701A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Attenuation Factor - 10:1 Bandwidth (-3dB) - > 2.5 GHz Input Resistance - 100 k ohms Rise Time - < 140 ps Input Capacitance - 0.6 pF (typical) Maximum Input Voltage - ± 200 V [DC + peak AC (< 20 MHz)] ESD Tolerance (150 ohms/150 pF) - ± 12 kV Dynamic Range - ± 5 V peak AC and ± 50 VDC Offset Adjustment Range - ± 50 V The Agilent 54701A 2.5-GHz Active Probe is a probe solution for high-frequency applications. This probe is designed to be powered from a connector at the front of the oscilloscope, or with the 1143A Probe Offset Control and Power Module.

Suppliers

Company
Product
Description
Supplier Links
Active Probe 54701A
The 54701A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Attenuation Factor - 10:1 Bandwidth (-3dB) - > 2.5 GHz Input Resistance - 100 k ohms Rise Time - < 140 ps Input Capacitance - 0.6 pF (typical) Maximum Input Voltage - ± 200 V [DC + peak AC (< 20 MHz)] ESD Tolerance (150 ohms/150 pF) - ± 12 kV Dynamic Range - ± 5 V peak AC and ± 50 VDC Offset Adjustment Range - ± 50 V The Agilent 54701A 2.5-GHz Active Probe is a probe solution for high-frequency applications. This probe is designed to be powered from a connector at the front of the oscilloscope, or with the 1143A Probe Offset Control and Power Module.

The 54701A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • Attenuation Factor - 10:1 Bandwidth (-3dB) - > 2.5 GHz Input Resistance - 100 k ohms Rise Time - < 140 ps
  • Input Capacitance - 0.6 pF (typical)
  • Maximum Input Voltage - ± 200 V [DC + peak AC (< 20 MHz)]
  • ESD Tolerance (150 ohms/150 pF) - ± 12 kV
  • Dynamic Range - ± 5 V peak AC and ± 50 VDC
  • Offset Adjustment Range - ± 50 V

The Agilent 54701A 2.5-GHz Active Probe is a probe solution for high-frequency applications. This probe is designed to be powered from a connector at the front of the oscilloscope, or with the 1143A Probe Offset Control and Power Module.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 54701A
Product Name Active Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads - 1796851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
X100W Mini-Hook to Lead Only, 22 AWG PVC Test Lead - 213W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details